Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Diodes - Bridge Rectifiers
/ Yangjie Technology DB206
DB206
Active
Diodes - Bridge Rectifiers
Description:
Diodes - Bridge Rectifiers DB 2A
Manufacturer:
Yangjie Technology
Datasheet:
DB206 Datasheet
History Price: Active
In Stock: 5300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DB206 Specification
Specification
Part No
DB206
Category
Diodes - Bridge Rectifiers
Manufacturer
Yangjie Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
-
Technology
-
Voltage - Peak Reverse (Max)
-
Current - Average Rectified (Io)
-
Voltage - Forward (Vf) (Max) @ If
-
Current - Reverse Leakage @ Vr
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
DB206 Related Parts
DB205
Yangjie Technology
DB 600V 2.0A Diodes Bridge Rec
DB205S
Yangjie Technology
DBS 600V 2.0A Diodes Bridge Re
DB206S
Yangjie Technology
DBS 800V 2.0A Diodes Bridge Re
DB206S
Yangjie Technology
RECT BRIDGE 800V 2A DBS
DB207
Yangjie Technology
DB 1000V 2.0A Diodes Bridge Re
DB207
Yangjie Technology
RECT BRIDGE 1000V 2A DB
DB207S
Yangjie Technology
DBS 1000V 2.0A Diodes Bridge R
DB207S
Yangjie Technology
RECT BRIDGE 1000V 2A DBS
DB25-02
Diotec Semiconductor
3P Rect, 200V, 25A, 350A, 1.05V
DB25-04
Diotec Semiconductor
3P Rect, 400V, 25A, 350A, 1.05V
DB25-06
Diotec Semiconductor
3P Rect, 600V, 25A, 350A, 1.05V
DB25-08
Diotec Semiconductor
3P Rect, 800V, 25A, 350A, 1.05V
DB206 Compare Parts
DB206 vs DB25-16
DB206 vs DB25-14
DB206 vs DB25-12
DB206 vs DB25-10
DB206 vs DB25-08
DB206 vs DB25-06
DB206 vs DB25-04
DB206 vs DB25-02
DB206 vs DB207S
DB206 vs DB207S
DB206 vs DB207
DB206 vs DB207
DB206 vs DB206S
DB206 vs DB206S
DB206 vs DB205S
DB206 vs DB205
DB206 vs DB25-16
DB206 vs DB25-14
DB206 vs DB25-12
DB206 vs DB25-06
DB206 vs DB25-04
DB206 vs DB25-02
DB206 vs DB25-01
DB206 vs DB25-01
DB206 vs DB207S
DB206 vs DB207S
DB206 vs DB207S
DB206 vs DB207LS
DB206 vs DB206S
DB206 vs DB205S
DB206 vs DB205
DB206 vs DB204LS
DB206 vs DB203S
DB206 vs DB203LS
DB206 vs DB203
DB206 vs DB202S
DB206 vs DB202LS
DB206 vs DB202
DB206 vs DB201S
DB206 vs DB201LS
Customer Reviews
4.95 out of 5.00 stars from 109 customer reviews from all over the world
Sara Vitale
Italy
2026-04-03 07:48
Excellent Transaction - Object as Described - Fast Shipment - Thank you
Juliana Rocha
Brazil
2026-04-03 07:33
Apparently came all correct, arrived in 1 month.
Herr Michael Schwarz
Germany
2026-04-03 02:41
All good, thx!
Angela Butler
United States
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund