☰
BR310
BR310
Active
Description:  BRIDGE RECT 1000V 3A BR-3
Manufacturer:  Rectron Limited
Datasheet:   BR310 Datasheet
History Price: $0.55000
In Stock: 5920
BR310 Specification
Specification
Part No
BR310
Category
Diodes - Bridge Rectifiers
Manufacturer
Rectron Limited
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Single Phase
Technology
Standard
Voltage - Peak Reverse (Max)
1 kV
Current - Average Rectified (Io)
3 A
Voltage - Forward (Vf) (Max) @ If
1 V @ 1.5 A
Current - Reverse Leakage @ Vr
5 μA @ 1000 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
4-Square, BR-3
Supplier Device Package
BR-3
BR310 PDF Datasheet
BR310 Related Parts
BR3510W
BR3510W
Yangjie Technology
BR-W 1000V 35A Diodes Bridge R
BR35005-G
BR35005-G
Comchip Technology
BRIDGE RECT 1PHASE 50V 35A BR
BR35005W-G
BR35005W-G
Comchip Technology
BRIDGE RECT 1PHASE 50V 35A BR-W
BR3501-G
BR3501-G
Comchip Technology
BRIDGE RECT 1PHASE 100V 35A BR
BR3502-G
BR3502-G
Comchip Technology
BRIDGE RECT 1PHASE 200V 35A BR
BR3504-G
BR3504-G
Comchip Technology
BRIDGE RECT 1PHASE 400V 35A BR
BR3504W-G
BR3504W-G
Comchip Technology
BRIDGE RECT 1PHASE 400V 35A BR-W
BR3506
BR3506
Yangjie Technology
Diodes - Bridge Rectifiers BR 35
BR3506-G
BR3506-G
Comchip Technology
BRIDGE RECT 1PHASE 600V 35A BR
BR3506L
BR3506L
Yangjie Technology
Diodes - Bridge Rectifiers BR-L
BR3506W
BR3506W
Yangjie Technology
Diodes - Bridge Rectifiers BR-W
BR3508
BR3508
Yangjie Technology
Diodes - Bridge Rectifiers BR 35
BR310 Description
The Rectron Limited BR310 is a high-performance, compact, and versatile electronic component designed for various applications in the field of power management and signal processing. This device is particularly known for its reliability and efficiency, making it suitable for a wide range of electronic systems.

## Key Features:

1. High Voltage Rating: The BR310 is designed to handle high voltage levels, making it suitable for applications that require robust performance under demanding conditions.

2. Compact Design: The device features a compact form factor, which allows for easy integration into various electronic circuits and systems. This is particularly beneficial in applications where space is limited.

3. Low Power Consumption: The BR310 is engineered to operate with low power consumption, which is essential for battery-operated devices and applications where energy efficiency is a priority.

4. Wide Operating Temperature Range: This component is designed to function effectively across a broad temperature range, ensuring reliable performance in diverse environmental conditions.

5. Versatile Applications: The BR310 can be used in a variety of applications, including power supplies, voltage regulation, and signal processing, making it a versatile choice for engineers and designers.

## Specifications:

- Part Number: BR310
- Voltage Rating: Typically rated for high voltage applications (exact specifications may vary based on the specific model).
- Current Rating: Capable of handling significant current levels, suitable for various power management applications.
- Power Dissipation: Designed to dissipate heat effectively, ensuring stable operation under load.
- Operating Temperature Range: Generally from -40°C to +85°C, allowing for use in both industrial and consumer applications.
- Package Type: Available in various package options, including through-hole and surface mount configurations, depending on the specific application requirements.
- Pin Configuration: Standard pin configuration for easy integration into existing designs.

## Applications:

The Rectron Limited BR310 is suitable for a wide range of applications, including:

- Power Supply Circuits: Used in power supply designs to regulate voltage and ensure stable operation of electronic devices.
- Signal Processing: Employed in signal processing applications where reliable performance and low noise are critical.
- Consumer Electronics: Integrated into various consumer electronic devices, providing efficient power management and signal integrity.
- Industrial Equipment: Utilized in industrial automation systems, ensuring reliable operation in harsh environments.

## Conclusion:

The Rectron Limited BR310 is a reliable and efficient electronic component that meets the demands of modern applications in power management and signal processing. With its high voltage rating, compact design, low power consumption, and wide operating temperature range, it is an excellent choice for engineers and designers looking to enhance the performance of their electronic systems. Whether used in power supplies, consumer electronics, or industrial applications, the BR310 is designed to deliver dependable performance and versatility.
BR310 Compare Parts
  • BR310 vs BR3510W-G
  • BR310 vs BR3510L
  • BR310 vs BR3510-G
  • BR310 vs BR3510
  • BR310 vs BR3508W
  • BR310 vs BR3508L
  • BR310 vs BR3508-G
  • BR310 vs BR3508
  • BR310 vs BR3506W
  • BR310 vs BR3506L
  • BR310 vs BR3506-G
  • BR310 vs BR3506
  • BR310 vs BR3504W-G
  • BR310 vs BR3504-G
  • BR310 vs BR3502-G
  • BR310 vs BR3501-G
  • BR310 vs BR35005W-G
  • BR310 vs BR35005-G
  • BR310 vs BR38
  • BR310 vs BR36
  • BR310 vs BR34
  • BR310 vs BR32
  • BR310 vs BR31
  • BR310 vs BR305
  • BR310 vs BR38
  • BR310 vs BR36
  • BR310 vs BR3508
  • BR310 vs BR3506
  • BR310 vs BR3504W
  • BR310 vs BR3504
  • BR310 vs BR3501
  • BR310 vs BR3500
  • BR310 vs BR34
  • BR310 vs BR32
  • BR310 vs BR31
  • BR310 vs BR305
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!