2SD985-AZ
2SD985-AZ
Active
Description:  SMALL SIGNAL BIPOLAR TRANSTR NPN
Manufacturer:  Renesas Electronics
Datasheet:   2SD985-AZ Datasheet
History Price: $0.58000
In Stock: 6300
2SD985-AZ Specification
Specification
Part No
2SD985-AZ
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
Renesas Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
-
Current - Collector (Ic) (Max)
-
Voltage - Collector Emitter Breakdown (Max)
-
Vce Saturation (Max) @ Ib, Ic
-
Current - Collector Cutoff (Max)
-
DC Current Gain (hFE) (Min) @ Ic, Vce
-
Power - Max
-
Frequency - Transition
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
2SD985-AZ PDF Datasheet
2SD985-AZ Related Parts
2SD05920RA
2SD05920RA
Panasonic
TRANS NPN 25V 1A TO92-B1
2SD0592ARA
2SD0592ARA
Panasonic
TRANS NPN 50V 1A TO92-B1
2SD0601A0L
2SD0601A0L
Panasonic
TRANS NPN 50V 0.1A MINI3
2SD0601AQL
2SD0601AQL
Panasonic
TRANS NPN 50V 0.1A MINI3
2SD0601ARL
2SD0601ARL
Panasonic
TRANS NPN 50V 0.1A MINI3
2SD0601ASL
2SD0601ASL
Panasonic
TRANS NPN 50V 0.1A MINI3
2SD0602A0L
2SD0602A0L
Panasonic
TRANS NPN 50V 0.5A MINI3
2SD0602AQL
2SD0602AQL
Panasonic
TRANS NPN 50V 0.5A MINI3
2SD0602ARL
2SD0602ARL
Panasonic
TRANS NPN 50V 0.5A MINI3
2SD0602ASL
2SD0602ASL
Panasonic
TRANS NPN 50V 0.5A MINI3
2SD0814ARL
2SD0814ARL
Panasonic
TRANS NPN 185V 0.05A MINI3
2SD0814ASL
2SD0814ASL
Panasonic
TRANS NPN 185V 0.05A MINI3
2SD985-AZ Compare Parts
  • 2SD985-AZ vs 2SD974-E
  • 2SD985-AZ vs 2SD896D
  • 2SD985-AZ vs 2SD882-Y-BP
  • 2SD985-AZ vs 2SD882-R-BP
  • 2SD985-AZ vs 2SD882-O-BP
  • 2SD985-AZ vs 2SD882-GR-BP
  • 2SD985-AZ vs 2SD882-AZ
  • 2SD985-AZ vs 2SD882
  • 2SD985-AZ vs 2SD880-Y-BP
  • 2SD985-AZ vs 2SD880-Q-BP
  • 2SD985-AZ vs 2SD880-GR-BP
  • 2SD985-AZ vs 2SD879
  • 2SD985-AZ vs 2SD863F-AE
  • 2SD985-AZ vs 2SD863E-AE
  • 2SD985-AZ vs 2SD826G
  • 2SD985-AZ vs 2SD794A-AZ
  • 2SD985-AZ vs 2SD794-AZ
  • 2SD985-AZ vs 2SD789ETZ
  • 2SD985-AZ vs 2SD789E-E
  • 2SD985-AZ vs 2SD789D-E
  • 2SD985-AZ vs 2SD768K-E
  • 2SD985-AZ vs 2SD768K
  • 2SD985-AZ vs 2SD669A-C-BP
  • 2SD985-AZ vs 2SD669A-B-BP
  • 2SD985-AZ vs 2SD669-D-BP
  • 2SD985-AZ vs 2SD669-C-BP
  • 2SD985-AZ vs 2SD669-B-BP
  • 2SD985-AZ vs 2SD667L-C-AP
  • 2SD985-AZ vs 2SD667L-B-AP
  • 2SD985-AZ vs 2SD667A-D-BP
  • 2SD985-AZ vs 2SD667A-D-AP
  • 2SD985-AZ vs 2SD667A-C-AP
  • 2SD985-AZ vs 2SD667A-B-AP
  • 2SD985-AZ vs 2SD667-D-BP
  • 2SD985-AZ vs 2SD667-D-AP
  • 2SD985-AZ vs 2SD667-C-AP
  • 2SD985-AZ vs 2SD667-B-AP
  • 2SD985-AZ vs 2SD655ETZ-E
  • 2SD985-AZ vs 2SD613E
  • 2SD985-AZ vs 2SD612KE
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.