☰
SBS811-S-TL-E
SBS811-S-TL-E
Obsolete
Description:  DIODE ARRAY SCHOTTKY 30V 2A 8VEC
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 17375
SBS811-S-TL-E Specification
Specification
Part No
SBS811-S-TL-E
Category
Diodes - Rectifiers - Arrays
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Configuration
2 Independent
Diode Type
Schottky
Voltage - DC Reverse (Vr) (Max)
30 V
Current - Average Rectified (Io) (per Diode)
2A
Voltage - Forward (Vf) (Max) @ If
400 mV @ 2 A
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
20 ns
Current - Reverse Leakage @ Vr
1.25 mA @ 15 V
Operating Temperature - Junction
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SMD, Flat Lead
Supplier Device Package
8-VEC
SBS811-S-TL-E Related Parts
SBS006-TL-E
SBS006-TL-E
onsemi
SCHOTTKY DIODE 0.5A 30V
SBS804-TL-E
SBS804-TL-E
onsemi
RECTIFIER 15V, 1A
SBS811-TL-E
SBS811-TL-E
onsemi
DIODE ARRAY SCHOTTKY 30V 2A 8VEC
SBS817-TL-E
SBS817-TL-E
onsemi
DIODE ARRAY SCHOTTKY 15V 2A 8EMH
SBS818-TL-E
SBS818-TL-E
onsemi
DIODE ARRAY SCHOTTKY 30V 2A 8EMH
SBS822-S-TL-H
SBS822-S-TL-H
onsemi
DIODE ARRAY SCHOTTKY 20V 5MCPH
SBS822-S-TL-W
SBS822-S-TL-W
onsemi
DIODE ARRAY SCHOTTKY 20V 5MCPH
SBS822-TL-W
SBS822-TL-W
onsemi
DIODE ARRAY SCHOTTKY 20V 5MCPH
SBS004-TL-E
SBS004-TL-E
onsemi
SCHOTTKY DIODE 1A 15V
SBS004M-TL-E
SBS004M-TL-E
onsemi
SCHOTTKY DIODE 1A 15V
SBS005-TL-E
SBS005-TL-E
onsemi
SCHOTTKY DIODE 1A 30V
SBS006M-TL-E
SBS006M-TL-E
onsemi
SCHOTTKY DIODE 0.5A 30V
SBS811-S-TL-E Compare Parts
  • SBS811-S-TL-E vs SBS822-S-TL-W
  • SBS811-S-TL-E vs SBS822-S-TL-H
  • SBS811-S-TL-E vs SBS818-TL-E
  • SBS811-S-TL-E vs SBS817-TL-E
  • SBS811-S-TL-E vs SBS811-TL-E
  • SBS811-S-TL-E vs SBS804-TL-E
  • SBS811-S-TL-E vs SBS006-TL-E
  • SBS811-S-TL-E vs SBS808M-TL-E
  • SBS811-S-TL-E vs SBS806M-TL-E
  • SBS811-S-TL-E vs SBS006M-TL-E
  • SBS811-S-TL-E vs SBS005-TL-E
  • SBS811-S-TL-E vs SBS004M-TL-E
  • SBS811-S-TL-E vs SBS004-TL-E
  • SBS811-S-TL-E vs SBS813-TL-E
  • SBS811-S-TL-E vs SBS808M-TL-E-SY
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.