Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Transistors - Bipolar (BJT) - Single
/ onsemi D45C8
D45C8
Obsolete
Transistors - Bipolar (BJT) - Single
Description:
TRANS PNP 60V 4A TO220-3
Manufacturer:
onsemi
Datasheet:
D45C8 Datasheet
History Price: Obsolete
In Stock: 1000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
D45C8 Specification
Specification
Part No
D45C8
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
PNP
Current - Collector (Ic) (Max)
4 A
Voltage - Collector Emitter Breakdown (Max)
60 V
Vce Saturation (Max) @ Ib, Ic
500mV @ 50mA, 1A
Current - Collector Cutoff (Max)
100μA
DC Current Gain (hFE) (Min) @ Ic, Vce
40 @ 200mA, 1V
Power - Max
60 W
Frequency - Transition
32MHz
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220-3
D45C8 PDF Datasheet
D45C8 Datasheet
Click and Download: D45C8 Datasheet
D45C8 Related Parts
D45C11
Fairchild Semiconductor
TRANS PNP 80V 4A TO220-3
D45C11
onsemi
TRANS PNP 80V 4A TO220-3
D45C12
onsemi
TRANS PNP 80V 4A TO220
D45C12G
onsemi
TRANS PNP 80V 4A TO220
D45H11
STMicroelectronics
TRANS PNP 80V 10A TO220
D45H11
Fairchild Semiconductor
TRANS PNP 80V 10A TO220AB
D45H11
onsemi
TRANS PNP 80V 10A TO220
D45H11FP
STMicroelectronics
TRANS PNP 80V 10A TO220FP
D45H11G
onsemi
TRANS PNP 80V 10A TO220
D45H2A
Fairchild Semiconductor
TRANS PNP 30V 8A TO220-3
D45H2A
onsemi
TRANS PNP 30V 8A TO220-3
D45H5
STMicroelectronics
TRANS PNP 45V 10A TO220
D45C8 Compare Parts
D45C8 vs D45VH10
D45C8 vs D45H8G
D45C8 vs D45H8
D45C8 vs D45H8
D45C8 vs D45H8
D45C8 vs D45H8
D45C8 vs D45H5
D45C8 vs D45H2A
D45C8 vs D45H2A
D45C8 vs D45H11G
D45C8 vs D45H11FP
D45C8 vs D45H11
D45C8 vs D45H11
D45C8 vs D45H11
D45C8 vs D45C12G
D45C8 vs D45C12
D45C8 vs D45C11
D45C8 vs D45C11
D45C8 vs D45VM4
D45C8 vs D45H4
D45C8 vs D45D6
D45C8 vs D45D5
D45C8 vs D45D4
D45C8 vs D45D3
D45C8 vs D45D2
D45C8 vs D45C9
D45C8 vs D45C9
D45C8 vs D45C7
D45C8 vs D45C6
D45C8 vs D45C5
D45C8 vs D45C4
D45C8 vs D45C4
D45C8 vs D45C3
D45C8 vs D45C2
D45C8 vs D45C12
D45C8 vs D45C11
D45C8 vs D45C1
D45C8 vs D45C1
Customer Reviews
4.95 out of 5.00 stars from 66 customer reviews from all over the world
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed
Aaron Wood
United States
2026-03-11 17:06
Everything is OK
Diane Bennett
United States
2026-03-11 14:57
Fast shipping. Packaged well. Receieved everything. Thanks!