BCV48H6327XTSA1
BCV48H6327XTSA1
Not For New Designs
Description:  TRANS PNP DARL 60V 0.5A SOT89
Manufacturer:  Infineon Technologies
History Price: $0.23205
In Stock: 35400
BCV48H6327XTSA1 Specification
Specification
Part No
BCV48H6327XTSA1
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
Infineon Technologies
Series
Automotive, AEC-Q101
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
PNP - Darlington
Current - Collector (Ic) (Max)
500 mA
Voltage - Collector Emitter Breakdown (Max)
60 V
Vce Saturation (Max) @ Ib, Ic
1V @ 100μA, 100mA
Current - Collector Cutoff (Max)
100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
10000 @ 100mA, 5V
Power - Max
1 W
Frequency - Transition
200MHz
Operating Temperature
150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
TO-243AA
Supplier Device Package
PG-SOT89
BCV48H6327XTSA1 PDF Datasheet
BCV48H6327XTSA1 Related Parts
BCV 28 E6327
BCV 28 E6327
Infineon Technologies
TRANS PNP DARL 30V 0.5A SOT89
BCV26
BCV26
onsemi
TRANS PNP DARL 30V 1.2A SOT23-3
BCV26,215
BCV26,215
Nexperia
TRANS PNP DARL 30V 0.5A TO236AB
BCV26,235
BCV26,235
Nexperia
TRANS PNP DARL 30V 0.5A TO236AB
BCV26,235
BCV26,235
NXP Semiconductors
NOW NEXPERIA BCV26 - SMALL SIGNA
BCV26E327
BCV26E327
Infineon Technologies
TRANS PNP DARL 30V 0.5A SOT23
BCV26E6327
BCV26E6327
Infineon Technologies
TRANS PNP DARL 30V 0.5A SOT23
BCV26E6327HTSA1
BCV26E6327HTSA1
Infineon Technologies
TRANS PNP DARL 30V 0.5A SOT-23
BCV26_L99Z
BCV26_L99Z
onsemi
TRANS PNP DARL 30V 1.2A SOT23-3
BCV27
BCV27
onsemi
TRANS NPN DARL 30V 1.2A SOT23-3
BCV27,215
BCV27,215
Nexperia
TRANS NPN DARL 30V 0.5A TO236AB
BCV27/DG/B2215
BCV27/DG/B2215
NXP Semiconductors
SMALL SIGNAL BIPOLAR TRANSISTOR
BCV48H6327XTSA1 Compare Parts
  • BCV48H6327XTSA1 vs BCV72,215
  • BCV48H6327XTSA1 vs BCV72
  • BCV48H6327XTSA1 vs BCV71-QR
  • BCV48H6327XTSA1 vs BCV71,215
  • BCV48H6327XTSA1 vs BCV71
  • BCV48H6327XTSA1 vs BCV65,215
  • BCV48H6327XTSA1 vs BCV63,215
  • BCV48H6327XTSA1 vs BCV62C,215
  • BCV48H6327XTSA1 vs BCV62B/DG/B2215
  • BCV48H6327XTSA1 vs BCV62,215
  • BCV48H6327XTSA1 vs BCV61C,215
  • BCV48H6327XTSA1 vs BCV61A,215
  • BCV48H6327XTSA1 vs BCV49TA
  • BCV48H6327XTSA1 vs BCV49H6327XTSA1
  • BCV48H6327XTSA1 vs BCV49E6327HTSA1
  • BCV48H6327XTSA1 vs BCV49,135
  • BCV48H6327XTSA1 vs BCV49,115
  • BCV48H6327XTSA1 vs BCV48TA
  • BCV48H6327XTSA1 vs BCV48E6327HTSA1
  • BCV48H6327XTSA1 vs BCV48,115
  • BCV48H6327XTSA1 vs BCV47TC
  • BCV48H6327XTSA1 vs BCV47TA
  • BCV48H6327XTSA1 vs BCV47QTC
  • BCV48H6327XTSA1 vs BCV47QTA
  • BCV48H6327XTSA1 vs BCV47E6433HTMA1
  • BCV48H6327XTSA1 vs BCV47E6393HTSA1
  • BCV48H6327XTSA1 vs BCV47E6327HTSA1
  • BCV48H6327XTSA1 vs BCV47-TP
  • BCV48H6327XTSA1 vs BCV47,235
  • BCV48H6327XTSA1 vs BCV47,215
  • BCV48H6327XTSA1 vs BCV46TC
  • BCV48H6327XTSA1 vs BCV46TA
  • BCV48H6327XTSA1 vs BCV46QTA
  • BCV48H6327XTSA1 vs BCV46E6327HTSA1
  • BCV48H6327XTSA1 vs BCV46,215
  • BCV48H6327XTSA1 vs BCV29TA
  • BCV48H6327XTSA1 vs BCV29H6327XTSA1
  • BCV48H6327XTSA1 vs BCV29E6327HTSA1
  • BCV48H6327XTSA1 vs BCV29,115
  • BCV48H6327XTSA1 vs BCV28H6327XTSA1
  • Customer Reviews
    4.95 out of 5.00 stars from 110 customer reviews from all over the world
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested