BCV47,235
BCV47,235
Active
Description:  TRANS NPN DARL 60V 0.5A TO236AB
Manufacturer:  Nexperia
Datasheet:   BCV47,235 Datasheet
History Price: $0.39000
In Stock: 43300
BCV47,235 Specification
Specification
Part No
BCV47,235
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
Nexperia
Series
Automotive, AEC-Q101
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN - Darlington
Current - Collector (Ic) (Max)
500 mA
Voltage - Collector Emitter Breakdown (Max)
60 V
Vce Saturation (Max) @ Ib, Ic
1V @ 100μA, 100mA
Current - Collector Cutoff (Max)
100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
10000 @ 100mA, 5V
Power - Max
250 mW
Frequency - Transition
220MHz
Operating Temperature
150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
TO-236AB
BCV47,235 PDF Datasheet
BCV47,235 Related Parts
BCV 28 E6327
BCV 28 E6327
Infineon Technologies
TRANS PNP DARL 30V 0.5A SOT89
BCV26
BCV26
onsemi
TRANS PNP DARL 30V 1.2A SOT23-3
BCV26,215
BCV26,215
Nexperia
TRANS PNP DARL 30V 0.5A TO236AB
BCV26,235
BCV26,235
Nexperia
TRANS PNP DARL 30V 0.5A TO236AB
BCV26,235
BCV26,235
NXP Semiconductors
NOW NEXPERIA BCV26 - SMALL SIGNA
BCV26E327
BCV26E327
Infineon Technologies
TRANS PNP DARL 30V 0.5A SOT23
BCV26E6327
BCV26E6327
Infineon Technologies
TRANS PNP DARL 30V 0.5A SOT23
BCV26E6327HTSA1
BCV26E6327HTSA1
Infineon Technologies
TRANS PNP DARL 30V 0.5A SOT-23
BCV26_L99Z
BCV26_L99Z
onsemi
TRANS PNP DARL 30V 1.2A SOT23-3
BCV27
BCV27
onsemi
TRANS NPN DARL 30V 1.2A SOT23-3
BCV27,215
BCV27,215
Nexperia
TRANS NPN DARL 30V 0.5A TO236AB
BCV27/DG/B2215
BCV27/DG/B2215
NXP Semiconductors
SMALL SIGNAL BIPOLAR TRANSISTOR
BCV47,235 Compare Parts
  • BCV47,235 vs BCV72,215
  • BCV47,235 vs BCV72
  • BCV47,235 vs BCV71-QR
  • BCV47,235 vs BCV71,215
  • BCV47,235 vs BCV71
  • BCV47,235 vs BCV65,215
  • BCV47,235 vs BCV63,215
  • BCV47,235 vs BCV62C,215
  • BCV47,235 vs BCV62B/DG/B2215
  • BCV47,235 vs BCV62,215
  • BCV47,235 vs BCV61C,215
  • BCV47,235 vs BCV61A,215
  • BCV47,235 vs BCV49TA
  • BCV47,235 vs BCV49H6327XTSA1
  • BCV47,235 vs BCV49E6327HTSA1
  • BCV47,235 vs BCV49,135
  • BCV47,235 vs BCV49,115
  • BCV47,235 vs BCV48TA
  • BCV47,235 vs BCV48H6327XTSA1
  • BCV47,235 vs BCV48E6327HTSA1
  • BCV47,235 vs BCV48,115
  • BCV47,235 vs BCV47TC
  • BCV47,235 vs BCV47TA
  • BCV47,235 vs BCV47QTC
  • BCV47,235 vs BCV47QTA
  • BCV47,235 vs BCV47E6433HTMA1
  • BCV47,235 vs BCV47E6393HTSA1
  • BCV47,235 vs BCV47E6327HTSA1
  • BCV47,235 vs BCV47-TP
  • BCV47,235 vs BCV47,215
  • BCV47,235 vs BCV46TC
  • BCV47,235 vs BCV46TA
  • BCV47,235 vs BCV46QTA
  • BCV47,235 vs BCV46E6327HTSA1
  • BCV47,235 vs BCV46,215
  • BCV47,235 vs BCV29TA
  • BCV47,235 vs BCV29H6327XTSA1
  • BCV47,235 vs BCV29E6327HTSA1
  • BCV47,235 vs BCV29,115
  • BCV47,235 vs BCV28H6327XTSA1
  • Customer Reviews
    4.95 out of 5.00 stars from 89 customer reviews from all over the world
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested