1SV264-TL-E
1SV264-TL-E
Active
Description:  RF DIODE PIN 50V 100MW 3MCP
Manufacturer:  onsemi
Datasheet:   1SV264-TL-E Datasheet
History Price: $0.49000
In Stock: 14800
1SV264-TL-E Specification
Specification
Part No
1SV264-TL-E
Category
Diodes - RF
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
PIN - 1 Pair Series Connection
Voltage - Peak Reverse (Max)
50V
Current - Max
50 mA
Capacitance @ Vr, F
0.4pF @ 50V, 1MHz
Resistance @ If, F
4.5Ohm @ 10mA, 100MHz
Power Dissipation (Max)
100 mW
Operating Temperature
125 ℃ (TJ)
Package / Case
SC-70, SOT-323
Supplier Device Package
3-MCP
1SV264-TL-E PDF Datasheet
1SV264-TL-E Related Parts
1SV233-TB-E
1SV233-TB-E
onsemi
RF DIODE PIN 50V 150MW 3CP
1SV234-TB-E
1SV234-TB-E
onsemi
RF DIODE PIN 50V 150MW CP
1SV246-TL-E
1SV246-TL-E
onsemi
RF DIODE PIN 50V 100MW MCP
1SV246-TL-EX
1SV246-TL-EX
onsemi
1SV246 - PIN DIODE
1SV249-TL-E
1SV249-TL-E
onsemi
RF DIODE PIN 50V 100MW 3MCP
1SV250-TB-E
1SV250-TB-E
onsemi
PIN DIODE
1SV251-TB-E
1SV251-TB-E
onsemi
RF DIODE PIN 50V 150MW 3CP
1SV263-TL-E
1SV263-TL-E
onsemi
RF DIODE PIN 50V 100MW 3MCP
1SV267-FRD-TB-E
1SV267-FRD-TB-E
onsemi
PIN DIODE
1SV267-TB-E
1SV267-TB-E
onsemi
RF DIODE PIN 50V 150MW 3CP
1SV271TPH3F
1SV271TPH3F
Toshiba Semiconductor
RF DIODE PIN 50V USC
1SV307(TPH3,F)
1SV307(TPH3,F)
Toshiba Semiconductor
RF DIODE STANDARD 30V USC
1SV264-TL-E Compare Parts
  • 1SV264-TL-E vs 1SV315-TL-E
  • 1SV264-TL-E vs 1SV307(TPH3,F)
  • 1SV264-TL-E vs 1SV271TPH3F
  • 1SV264-TL-E vs 1SV267-TB-E
  • 1SV264-TL-E vs 1SV267-FRD-TB-E
  • 1SV264-TL-E vs 1SV263-TL-E
  • 1SV264-TL-E vs 1SV251-TB-E
  • 1SV264-TL-E vs 1SV250-TB-E
  • 1SV264-TL-E vs 1SV249-TL-E
  • 1SV264-TL-E vs 1SV246-TL-EX
  • 1SV264-TL-E vs 1SV246-TL-E
  • 1SV264-TL-E vs 1SV234-TB-E
  • 1SV264-TL-E vs 1SV233-TB-E
  • 1SV264-TL-E vs 1SV308,L3F
  • 1SV264-TL-E vs 1SV308(TH3,F)
  • 1SV264-TL-E vs 1SV298H-TL-E
  • 1SV264-TL-E vs 1SV268-TD-E
  • 1SV264-TL-E vs 1SV246-TL-EX
  • 1SV264-TL-E vs 1SV298H-TL-E
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.