☰
NTE6400A
NTE6400A
Active
Description:  T-UNIJUNCTION SI
Manufacturer:  NTE Electronics
Datasheet:   NTE6400A Datasheet
History Price: $56.33000
In Stock: 41455
NTE6400A Specification
Specification
Part No
NTE6400A
Category
Transistors - Programmable Unijunction
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage
-
Power Dissipation (Max)
600 mW
Voltage - Output
-
Voltage - Offset (Vt)
-
Current - Gate to Anode Leakage (Igao)
-
Current - Valley (Iv)
8 mA
Current - Peak
25 μA
Package / Case
TO-205AD, TO-39-3 Metal Can
NTE6400A PDF Datasheet
NTE6400A Compare Parts
  • NTE6400A vs NTE6409
  • NTE6400A vs NTE6402
  • NTE6400A vs NTE6401
  • NTE6400A vs NTE6400
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much