☰
NTE5721
NTE5721
Active
Description:  SCR 1200V 90A MODULE
Manufacturer:  NTE Electronics
Datasheet:   NTE5721 Datasheet
History Price: $119.17000
In Stock: 25840
NTE5721 Specification
Specification
Part No
NTE5721
Category
Thyristors - SCRs - Modules
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Structure
Series Connection - SCR/Diode
Number of SCRs, Diodes
1 SCR, 1 Diode
Voltage - Off State
1.2 kV
Current - On State (It (AV)) (Max)
90 A
Current - On State (It (RMS)) (Max)
-
Voltage - Gate Trigger (Vgt) (Max)
3 V
Current - Gate Trigger (Igt) (Max)
150 mA
Current - Non Rep. Surge 50, 60Hz (Itsm)
1950A @ 60Hz
Current - Hold (Ih) (Max)
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Chassis Mount
Package / Case
Module
NTE5721 PDF Datasheet
NTE5721 Related Parts
NTE5351
NTE5351
NTE Electronics
SCR-600V 5A HI SPEED
NTE5700
NTE5700
NTE Electronics
INDUSTRIAL POWER MODULE
NTE5701
NTE5701
NTE Electronics
INDUSTRIAL POWER MODULE
NTE5702
NTE5702
NTE Electronics
INDUSTRIAL POWER MODULE
NTE5703
NTE5703
NTE Electronics
INDUSTRIAL POWER MODULE
NTE5704
NTE5704
NTE Electronics
INDUSTRIAL POWER MODULE
NTE5705
NTE5705
NTE Electronics
INDUSTRIAL POWER MODULE
NTE5708
NTE5708
NTE Electronics
SCR 1600V 25A MODULE
NTE5710
NTE5710
NTE Electronics
SCR 1200V 120A MODULE
NTE5711
NTE5711
NTE Electronics
SCR 1200V 120A MODULE
NTE5712
NTE5712
NTE Electronics
SCR 1200V 120A MODULE
NTE5714
NTE5714
NTE Electronics
SCR 1600V 65A MODULE
NTE5721 Compare Parts
  • NTE5721 vs NTE5726
  • NTE5721 vs NTE5724
  • NTE5721 vs NTE5722
  • NTE5721 vs NTE5720
  • NTE5721 vs NTE5714
  • NTE5721 vs NTE5712
  • NTE5721 vs NTE5711
  • NTE5721 vs NTE5710
  • NTE5721 vs NTE5708
  • NTE5721 vs NTE5705
  • NTE5721 vs NTE5704
  • NTE5721 vs NTE5703
  • NTE5721 vs NTE5702
  • NTE5721 vs NTE5701
  • NTE5721 vs NTE5700
  • NTE5721 vs NTE5351
  • Customer Reviews
    4.95 out of 5.00 stars from 114 customer reviews from all over the world
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend