Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Diodes - Zener - Single
/ NTE Electronics NTE138A
NTE138A
Active
Diodes - Zener - Single
Description:
DIODE ZENER 7.5V 1W DO35
Manufacturer:
NTE Electronics
Datasheet:
NTE138A Datasheet
History Price: $0.33000
In Stock: 44900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
NTE138A Specification
Specification
Part No
NTE138A
Category
Diodes - Zener - Single
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Zener (Nom) (Vz)
7.5 V
Tolerance
-
Power - Max
1 W
Impedance (Max) (Zzt)
4 Ohms
Current - Reverse Leakage @ Vr
-
Voltage - Forward (Vf) (Max) @ If
-
Operating Temperature
-
Mounting Type
Through Hole
Package / Case
DO-204AH, DO-35, Axial
Supplier Device Package
DO-35
NTE138A PDF Datasheet
NTE138A Datasheet
Click and Download: NTE138A Datasheet
NTE138A Related Parts
NTE134A
NTE Electronics
DIODE ZENER 3.6V 1W DO35
NTE135A
NTE Electronics
DIODE ZENER 5.1V 1W DO35
NTE136A
NTE Electronics
DIODE ZENER 5.6V 1W DO35
NTE137A
NTE Electronics
DIODE ZENER 6.2V 1W DO35
NTE139A
NTE Electronics
DIODE ZENER 9.1V 1W DO35
NTE140A
NTE Electronics
DIODE ZENER 10V 1W DO35
NTE141A
NTE Electronics
DIODE ZENER 11.5V 1W DO35
NTE142A
NTE Electronics
DIODE ZENER 12V 1W DO35
NTE143A
NTE Electronics
DIODE ZENER 13V 1W DO35
NTE144A
NTE Electronics
DIODE ZENER 14V 1W DO35
NTE145A
NTE Electronics
DIODE ZENER 15V 1W DO35
NTE146A
NTE Electronics
DIODE ZENER 27V 1W DO35
NTE138A Compare Parts
NTE138A vs NTE5054A
NTE138A vs NTE5053A
NTE138A vs NTE5052A
NTE138A vs NTE5051A
NTE138A vs NTE5050A
NTE138A vs NTE5049A
NTE138A vs NTE5048A
NTE138A vs NTE5047A
NTE138A vs NTE5046A
NTE138A vs NTE5045A
NTE138A vs NTE5044A
NTE138A vs NTE5043A
NTE138A vs NTE5042A
NTE138A vs NTE5041A
NTE138A vs NTE5040A
NTE138A vs NTE5039A
NTE138A vs NTE5038A
NTE138A vs NTE5037A
NTE138A vs NTE5036A
NTE138A vs NTE5035A
NTE138A vs NTE5034A
NTE138A vs NTE5033A
NTE138A vs NTE5032A
NTE138A vs NTE5031SM
NTE138A vs NTE5031A
NTE138A vs NTE5030A
NTE138A vs NTE5029A
NTE138A vs NTE5028A
NTE138A vs NTE5027SM
NTE138A vs NTE5027A
NTE138A vs NTE5026A
NTE138A vs NTE5025A
NTE138A vs NTE5024SM
NTE138A vs NTE5024A
NTE138A vs NTE5023A
NTE138A vs NTE5022A
NTE138A vs NTE5021T1
NTE138A vs NTE5021SM
NTE138A vs NTE5021A
NTE138A vs NTE5020A
Customer Reviews
4.95 out of 5.00 stars from 105 customer reviews from all over the world
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
Aino Kallio
Finland
2026-03-26 10:13
Tested and it worked. Everything came.