☰
D40K2
D40K2
Active
Description:  TRANS NPN DARL 50V 2A TO202
Manufacturer:  NTE Electronics
Datasheet:   D40K2 Datasheet
History Price: $7.36000
In Stock: 39950
D40K2 Specification
Specification
Part No
D40K2
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN - Darlington
Current - Collector (Ic) (Max)
2 A
Voltage - Collector Emitter Breakdown (Max)
50 V
Vce Saturation (Max) @ Ib, Ic
1.5V @ 3mA, 1.5A
Current - Collector Cutoff (Max)
500nA
DC Current Gain (hFE) (Min) @ Ic, Vce
10000 @ 200mA, 5V
Power - Max
1.67 W
Frequency - Transition
-
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-202 Long Tab
Supplier Device Package
TO-202
D40K2 PDF Datasheet
D40K2 Compare Parts
  • D40K2 vs D40V1
  • D40K2 vs D40E5
  • D40K2 vs D40D4
  • D40K2 vs D40D3
  • Customer Reviews
    4.95 out of 5.00 stars from 121 customer reviews from all over the world
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.