2N6771
2N6771
Active
Description:  TRANS NPN 450V 1A TO220
Manufacturer:  Harris Corporation
Datasheet:   2N6771 Datasheet
History Price: $0.30000
In Stock: 47700
2N6771 Specification
Specification
Part No
2N6771
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
Harris Corporation
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN
Current - Collector (Ic) (Max)
1 A
Voltage - Collector Emitter Breakdown (Max)
450 V
Vce Saturation (Max) @ Ib, Ic
1V @ 200mA, 1A
Current - Collector Cutoff (Max)
100μA
DC Current Gain (hFE) (Min) @ Ic, Vce
20 @ 300mA, 3V
Power - Max
40 W
Frequency - Transition
50MHz
Operating Temperature
-65 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220
2N6771 PDF Datasheet
2N6771 Related Parts
2N6032
2N6032
Harris Corporation
TRANS NPN 90V 50A TO204AE
2N6033
2N6033
Harris Corporation
TRANS NPN 120V 40A TO204AE
2N6034
2N6034
onsemi
TRANS PNP DARL 40V 4A TO126
2N6034G
2N6034G
onsemi
TRANS PNP DARL 40V 4A TO126
2N6035G
2N6035G
onsemi
TRANS PNP DARL 60V 4A TO126
2N6036
2N6036
NTE Electronics
TRANS PNP DARL 80V 4A TO126
2N6036
2N6036
STMicroelectronics
TRANS PNP DARL 80V 4A SOT32
2N6036
2N6036
onsemi
TRANS PNP DARL 80V 4A TO126
2N6036-AP
2N6036-AP
Micro Commercial Components
TRANS PNP DARL 80V 4A TO126
2N6036G
2N6036G
onsemi
TRANS PNP DARL 80V 4A TO126
2N6038
2N6038
onsemi
TRANS NPN DARL 60V 4A TO126
2N6038G
2N6038G
onsemi
TRANS NPN DARL 60V 4A TO126
2N6771 Description
The Harris Corporation 2N6771 is a high-performance N-channel power MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) designed for a variety of applications, including power management, switching, and amplification in electronic circuits. This device is particularly well-suited for use in high-voltage and high-current applications, making it a popular choice among engineers and designers in the electronics industry. Below is a detailed overview of its specifications, features, and applications.

## Overview

The 2N6771 is a robust N-channel MOSFET that offers low on-resistance and high-speed switching capabilities. It is designed to handle significant power levels while maintaining efficiency, making it ideal for applications such as power supplies, motor control, and RF amplifiers. The device is housed in a TO-220 package, which provides excellent thermal performance and ease of mounting.

## Key Specifications

1. Maximum Drain-Source Voltage (V_DS):
- The 2N6771 has a maximum drain-source voltage rating of 60V. This allows it to operate effectively in applications where the voltage levels can reach up to this threshold.

2. Continuous Drain Current (I_D):
- The device can handle a continuous drain current of up to 15A at a case temperature of 25°C. This high current rating makes it suitable for applications requiring significant power handling.

3. Pulsed Drain Current (I_D, pulsed):
- The pulsed drain current rating is up to 30A, allowing for brief surges of current without damaging the device. This feature is particularly useful in applications with transient loads.

4. Gate-Source Voltage (V_GS):
- The maximum gate-source voltage is ±20V, which provides flexibility in driving the MOSFET with various gate drive circuits.

5. On-Resistance (R_DS(on)):
- The on-resistance is typically around 0.1 ohms at a gate-source voltage of 10V. This low on-resistance contributes to reduced power losses and improved efficiency during operation.

6. Total Gate Charge (Q_g):
- The total gate charge is approximately 40 nC at a gate-source voltage of 10V. This parameter is important for determining the switching speed and efficiency of the device in high-frequency applications.

7. Thermal Resistance:
- The thermal resistance from junction to case (RθJC) is typically 3°C/W, and from junction to ambient (RθJA) is around 50°C/W. These values indicate the device's ability to dissipate heat effectively, which is crucial for maintaining performance and reliability.

8. Operating Temperature Range:
- The 2N6771 operates effectively within a temperature range of -55°C to +150°C, making it suitable for use in harsh environments and ensuring reliable performance across various conditions.

9. Package Type:
- The device is available in a TO-220 package, which is designed for easy mounting on heat sinks and provides excellent thermal management capabilities.

## Applications

The Harris Corporation 2N6771 is suitable for a wide range of applications, including:
- Power Supplies: Used in switch-mode power supplies (SMPS) for efficient voltage regulation and power conversion.
- Motor Control: Ideal for driving DC motors and other inductive loads, providing efficient switching and control.
- RF Amplifiers: Utilized in radio frequency applications for amplification and signal processing.
- Lighting Control: Employed in LED drivers and lighting control circuits for efficient power management.
- Automotive Applications: Suitable for various automotive electronic systems requiring reliable power switching.

## Conclusion

The Harris Corporation 2N6771 is a high-performance N-channel power MOSFET that offers a combination of high voltage and current handling capabilities, low on-resistance, and efficient thermal performance. Its robust specifications make it an excellent choice for a variety of applications, from power supplies to motor control and RF amplification. The TO-220 package design facilitates easy integration into electronic systems, while its wide operating temperature range ensures reliable performance in diverse environments. Whether in industrial, automotive, or consumer electronics, the 2N6771 provides the performance and reliability needed for successful implementation in power management solutions.
2N6771 Compare Parts
  • 2N6771 vs 2N697A PBFREE
  • 2N6771 vs 2N697
  • 2N6771 vs 2N696
  • 2N6771 vs 2N6773
  • 2N6771 vs 2N6772
  • 2N6771 vs 2N6752
  • 2N6771 vs 2N6751
  • 2N6771 vs 2N6739
  • 2N6771 vs 2N6730
  • 2N6771 vs 2N6728
  • 2N6771 vs 2N6727
  • 2N6771 vs 2N6725
  • 2N6771 vs 2N6718-BP
  • 2N6771 vs 2N6718-AP
  • 2N6771 vs 2N6715
  • 2N6771 vs 2N6714
  • 2N6771 vs 2N6678
  • 2N6771 vs 2N6677
  • 2N6771 vs 2N6676
  • 2N6771 vs 2N6675
  • 2N6771 vs 2N6674
  • 2N6771 vs 2N6673
  • 2N6771 vs 2N6672
  • 2N6771 vs 2N6671
  • 2N6771 vs 2N6668 TIN/LEAD
  • 2N6771 vs 2N6668
  • 2N6771 vs 2N6668
  • 2N6771 vs 2N6667G
  • 2N6771 vs 2N6667
  • 2N6771 vs 2N6667
  • 2N6771 vs 2N6666
  • 2N6771 vs 2N6650
  • 2N6771 vs 2N6649
  • 2N6771 vs 2N6648
  • 2N6771 vs 2N6648
  • 2N6771 vs 2N6609 PBFREE
  • 2N6771 vs 2N6609
  • 2N6771 vs 2N6609
  • 2N6771 vs 2N657S
  • 2N6771 vs 2N656S
  • Customer Reviews
    4.95 out of 5.00 stars from 133 customer reviews from all over the world
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price