2N2945AUB
2N2945AUB
Discontinued
Description:  TRANS PNP 20V 0.1A UB
Manufacturer:  Microchip Technology
Datasheet:   2N2945AUB Datasheet
History Price: Discontinued at Digi-Key
In Stock: 17600
2N2945AUB Specification
Specification
Part No
2N2945AUB
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
PNP
Current - Collector (Ic) (Max)
100 mA
Voltage - Collector Emitter Breakdown (Max)
20 V
Vce Saturation (Max) @ Ib, Ic
-
Current - Collector Cutoff (Max)
10μA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
70 @ 1mA, 500mV
Power - Max
400 mW
Frequency - Transition
-
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
3-SMD, No Lead
Supplier Device Package
UB
2N2945AUB Related Parts
2N2102
2N2102
Microchip Technology
TRANS PNP 65V 1A TO5
2N2102
2N2102
onsemi
TRANS PNP 65V 1A TO5
2N2102 PBFREE
2N2102 PBFREE
Central Semiconductor
TRANS NPN 65V 1A TO39
2N2102A
2N2102A
Microchip Technology
TRANS PNP 65V 1A TO5
2N2102S
2N2102S
Microchip Technology
NPN TRANSISTOR
2N2106
2N2106
Microchip Technology
SMALL-SIGNAL BJT
2N2107
2N2107
Microchip Technology
SMALL-SIGNAL BJT
2N2108
2N2108
Microchip Technology
SMALL-SIGNAL BJT
2N2218 PBFREE
2N2218 PBFREE
Central Semiconductor
TRANS NPN 30V 0.8A TO39
2N2218A PBFREE
2N2218A PBFREE
Central Semiconductor
TRANS NPN 40V 0.8A TO-39
2N2218AJTX
2N2218AJTX
National Semiconductor
NPN SILICON SWITCHING TRANS, 30V
2N2218AL
2N2218AL
Microchip Technology
TRANS NPN 50V 0.8A TO5
2N2945AUB Description
Overview of Microchip Technology 2N2945AUB

The Microchip Technology 2N2945AUB is a high-performance NPN bipolar junction transistor (BJT) designed for a variety of applications, including amplification and switching. This transistor is particularly valued for its reliability, high current gain, and versatility, making it suitable for use in consumer electronics, industrial applications, and automotive systems.

Key Specifications

- Maximum Collector-Emitter Voltage (VCE): The 2N2945AUB has a maximum collector-emitter voltage rating of 60V, allowing it to handle significant voltage levels in various applications.
- Maximum Collector Current (IC): This transistor can handle a continuous collector current of up to 15A, making it suitable for high-power applications.
- DC Current Gain (hFE): The typical DC current gain (hFE) ranges from 20 to 150 at a collector current of 3A, providing sufficient amplification for various signal levels.
- Power Dissipation (PD): The maximum power dissipation is rated at 65W, which allows for effective heat management in high-power applications.
- Operating Temperature Range: The 2N2945AUB operates effectively over a temperature range of -65°C to +150°C, making it suitable for harsh environments and industrial applications.

Functional Features

- High Switching Speed: The 2N2945AUB features a fast switching speed, making it suitable for applications requiring quick response times, such as pulse-width modulation (PWM) circuits.
- Robust Construction: The transistor is designed with a robust construction that ensures reliability and longevity, even under demanding conditions.
- Low Saturation Voltage: The device exhibits a low saturation voltage, which enhances efficiency in switching applications by minimizing power loss.

Applications

The 2N2945AUB is widely used in various applications, including:

- Amplification: Ideal for audio and RF amplification in consumer electronics, providing high fidelity and performance.
- Switching Circuits: Commonly used in relay drivers, motor control circuits, and other applications requiring efficient switching capabilities.
- Power Management: Suitable for power supply circuits, where it can be used in linear regulators and other power management solutions.
- Automotive Applications: Used in automotive electronics for driving loads such as lights, motors, and other components.

Package and Pin Configuration

The 2N2945AUB is available in a TO-220 package, which provides excellent thermal performance and allows for easy mounting on printed circuit boards (PCBs). The pin configuration includes dedicated pins for collector, base, and emitter, facilitating straightforward connections in circuit designs.

Thermal and Electrical Characteristics

- Thermal Resistance (Junction to Case): The thermal resistance from junction to case is typically around 3°C/W, which helps in managing heat dissipation effectively during operation.
- Safe Operating Area (SOA): The transistor is designed to operate within a specified safe operating area, ensuring reliable performance under varying load conditions.

Conclusion

The Microchip Technology 2N2945AUB is a versatile and efficient NPN bipolar junction transistor that meets the demands of modern electronic applications. With its high current handling capability, wide voltage range, and robust features, it is an excellent choice for engineers looking to enhance the performance and reliability of their designs in various fields, including consumer electronics, industrial automation, and automotive systems. Its reliability and efficiency make it a valuable component in amplification and switching applications, ensuring accurate and efficient operation in diverse environments.
2N2945AUB Compare Parts
  • 2N2945AUB vs 2N2993
  • 2N2945AUB vs 2N2992
  • 2N2945AUB vs 2N2991
  • 2N2945AUB vs 2N2990
  • 2N2945AUB vs 2N2988
  • 2N2945AUB vs 2N2986
  • 2N2945AUB vs 2N2985
  • 2N2945AUB vs 2N2984
  • 2N2945AUB vs 2N2983
  • 2N2945AUB vs 2N2946AUB/TR
  • 2N2945AUB vs 2N2946AUB
  • 2N2945AUB vs 2N2945AUB/TR
  • 2N2945AUB vs 2N2944AUB
  • 2N2945AUB vs 2N2925
  • 2N2945AUB vs 2N2918A
  • 2N2945AUB vs 2N2907AUBP/TR
  • 2N2945AUB vs 2N2907AUBP
  • 2N2945AUB vs 2N2907AUB/TR
  • 2N2945AUB vs 2N2907AUB
  • 2N2945AUB vs 2N2907AUA/TR
  • 2N2945AUB vs 2N2907AUA
  • 2N2945AUB vs 2N2907AP
  • 2N2945AUB vs 2N2907AL
  • 2N2945AUB vs 2N2907AE4
  • 2N2945AUB vs 2N2907AE3
  • 2N2945AUB vs 2N2907A W/GOLD
  • 2N2945AUB vs 2N2907A PBFREE
  • 2N2945AUB vs 2N2907A
  • 2N2945AUB vs 2N2907A
  • 2N2945AUB vs 2N2907A
  • 2N2945AUB vs 2N2907
  • 2N2945AUB vs 2N2907
  • 2N2945AUB vs 2N2907
  • 2N2945AUB vs 2N2907
  • 2N2945AUB vs 2N2907
  • 2N2945AUB vs 2N2906AUB/TR
  • 2N2945AUB vs 2N2906AUB
  • 2N2945AUB vs 2N2906AUA/TR
  • 2N2945AUB vs 2N2906AL
  • 2N2945AUB vs 2N2906A
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.