2N2945AUB
2N2945AUB
Discontinued
Description:  TRANS PNP 20V 0.1A UB
Manufacturer:  Microchip Technology
Datasheet:   2N2945AUB Datasheet
History Price: Discontinued at Digi-Key
In Stock: 17600
2N2945AUB vs 2N2991
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Discontinued
Active
Transistor Type
PNP
NPN
Current - Collector (Ic) (Max)
100 mA
1 A
Voltage - Collector Emitter Breakdown (Max)
20 V
80 V
Vce Saturation (Max) @ Ib, Ic
-
3V @ 50μA, 200μA
Current - Collector Cutoff (Max)
10μA (ICBO)
-
DC Current Gain (hFE) (Min) @ Ic, Vce
70 @ 1mA, 500mV
-
Power - Max
400 mW
5 W
Frequency - Transition
-
-
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Surface Mount
Through Hole
Package / Case
3-SMD, No Lead
TO-205AA, TO-5-3 Metal Can
Supplier Device Package
UB
TO-5AA