1N4001
1N4001
Active
Description:  DIODE GEN PURP 50V 1A DO41
Manufacturer:  Diotec Semiconductor
Datasheet:   1N4001 Datasheet
History Price: $0.24080
In Stock: 7200
1N4001 Specification
Specification
Part No
1N4001
Category
Diodes - Rectifiers - Single
Manufacturer
Diotec Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
50 V
Current - Average Rectified (Io)
1A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 1 A
Speed
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
1.5 μs
Current - Reverse Leakage @ Vr
5 μA @ 50 V
Capacitance @ Vr, F
-
Mounting Type
Through Hole
Package / Case
DO-204AC, DO-41, Axial
Supplier Device Package
DO-41/DO-204AC
Operating Temperature - Junction
-50 ℃ ~ 175 ℃
1N4001 PDF Datasheet
1N4001 Related Parts
1N4001-B
1N4001-B
Diodes Inc
DIODE GEN PURP 50V 1A DO41
1N4001-E3/53
1N4001-E3/53
Vishay
DIODE GEN PURP 50V 1A DO204AL
1N4001-E3/54
1N4001-E3/54
Vishay
DIODE GEN PURP 50V 1A DO204AL
1N4001-E3/73
1N4001-E3/73
Vishay
DIODE GEN PURP 50V 1A DO204AL
1N4001-N-2-2-BP
1N4001-N-2-2-BP
Micro Commercial Components
DIODE GEN PURP 50V 1A DO41
1N4001-N-2-4-AP
1N4001-N-2-4-AP
Micro Commercial Components
DIODE GEN PURP 50V 1A DO41
1N4001-T
1N4001-T
Diodes Inc
DIODE GEN PURP 50V 1A DO41
1N4001-TP
1N4001-TP
Micro Commercial Components
DIODE GEN PURP 50V 1A DO41
1N4001/54
1N4001/54
Vishay
DIODE GEN PURP 50V 1A DO204AL
1N4001E-E3/54
1N4001E-E3/54
Vishay
DIODE GEN PURP 50V 1A DO204AL
1N4001E-E3/73
1N4001E-E3/73
Vishay
DIODE GEN PURP 50V 1A DO204AL
1N4001G
1N4001G
onsemi
DIODE GEN PURP 50V 1A AXIAL
1N4001 Description
The ON Semiconductor 1N4001 is a widely used general-purpose rectifier diode known for its reliability and versatility in various electronic applications. It is part of the 1N400x series of diodes, which are designed for rectification and other applications requiring efficient current flow in one direction. Below is a detailed overview of the specifications, features, and applications of the 1N4001.

## Key Specifications

1. Maximum Reverse Voltage (VR): 50V
2. Maximum Forward Current (IF): 1A
3. Forward Voltage Drop (VF): Typically 0.7V at 1A
4. Peak Forward Surge Current (IFSM): 30A (for 8.3 ms)
5. Junction Temperature (TJ): -55°C to +150°C
6. Storage Temperature (TSTG): -55°C to +150°C
7. Package Type: DO-41 (axial leaded)
8. Reverse Recovery Time (trr): Typically 2.5 µs

## Features

- General-Purpose Use: The 1N4001 is designed for a wide range of applications, making it suitable for both commercial and industrial use.
- High Surge Current Capability: With a peak forward surge current rating of 30A, the diode can handle brief surges of current, making it ideal for power supply circuits.
- Reliable Performance: The diode%27s robust construction and wide operating temperature range ensure reliable performance in various environments.
- Low Forward Voltage Drop: The typical forward voltage drop of 0.7V at 1A allows for efficient operation, minimizing power loss during rectification.
- Easy to Use: The DO-41 package provides good thermal performance and is easy to mount in various circuit configurations.

## Applications

- Rectification: The 1N4001 is commonly used in power supply circuits for converting AC to DC, making it essential in various electronic devices.
- Power Supply Circuits: It is widely used in linear and switching power supplies to rectify the output voltage.
- Battery Chargers: The diode is often found in battery charging circuits, where it prevents reverse current flow and protects the battery.
- Signal Clamping: In signal processing applications, the 1N4001 can be used to clamp voltage levels, protecting sensitive components from overvoltage conditions.
- General Switching Applications: The diode is suitable for use in various switching applications, including relay and transistor circuits.

## Conclusion

The ON Semiconductor 1N4001 is a reliable and versatile rectifier diode that plays a crucial role in many electronic applications. Its specifications, including a maximum reverse voltage of 50V and a forward current rating of 1A, make it suitable for a wide range of uses, from power supplies to battery chargers. For more detailed information, including application circuits and design guidelines, refer to the manufacturer%27s datasheet available on ON Semiconductor%27s official website.
1N4001 Compare Parts
  • 1N4001 vs 1N4948GPHE3/73
  • 1N4001 vs 1N4948GPHE3/54
  • 1N4001 vs 1N4948GP/54
  • 1N4001 vs 1N4948GP/1
  • 1N4001 vs 1N4948GP-TP
  • 1N4001 vs 1N4948GP-M3/73
  • 1N4001 vs 1N4948GP-M3/54
  • 1N4001 vs 1N4948GP-E3/73
  • 1N4001 vs 1N4948GP-E3/54
  • 1N4001 vs 1N4948GP-AP
  • 1N4001 vs 1N4948-TP
  • 1N4001 vs 1N4948-AP
  • 1N4001 vs 1N4947GPHM3/73
  • 1N4001 vs 1N4947GPHE3/73
  • 1N4001 vs 1N4947GPHE3/54
  • 1N4001 vs 1N4947GP-TP
  • 1N4001 vs 1N4947GP-M3/73
  • 1N4001 vs 1N4947GP-M3/54
  • 1N4001 vs 1N4947GP-E3/73
  • 1N4001 vs 1N4947GP-E3/54
  • 1N4001 vs 1N4947GP-E3/53
  • 1N4001 vs 1N4947GP-AP
  • 1N4001 vs 1N4947-TP
  • 1N4001 vs 1N4947-AP
  • 1N4001 vs 1N4946GPHE3/73
  • 1N4001 vs 1N4946GPHE3/54
  • 1N4001 vs 1N4946GP-TP
  • 1N4001 vs 1N4946GP-M3/73
  • 1N4001 vs 1N4946GP-M3/54
  • 1N4001 vs 1N4946GP-E3/73
  • 1N4001 vs 1N4946GP-E3/54
  • 1N4001 vs 1N4946GP-AP
  • 1N4001 vs 1N4946/TR
  • 1N4001 vs 1N4946-TP
  • 1N4001 vs 1N4946-AP
  • 1N4001 vs 1N4944GPHE3/73
  • 1N4001 vs 1N4944GPHE3/54
  • 1N4001 vs 1N4944GP-TP
  • 1N4001 vs 1N4944GP-M3/73
  • 1N4001 vs 1N4944GP-M3/54
  • 1N4001 FAQ
    Q1: What is the Fairchild Semiconductor 1N4001?
    A: The Fairchild Semiconductor 1N4001 is a standard recovery rectifier diode used for a wide range of electronic applications. It is commonly used to convert alternating current (AC) to direct current (DC) in power supplies and other circuits where current rectification is required. The 1N4001 is part of the 1N400x series, known for its reliability and cost-effectiveness.

    Q2: What is the maximum repetitive peak reverse voltage (V_RRM) of the 1N4001?
    A: The Fairchild 1N4001 has a maximum repetitive peak reverse voltage of 50V. This means that it can withstand a peak reverse voltage of up to 50V without being damaged, making it suitable for low to moderate voltage applications.

    Q3: What is the forward current rating of the Fairchild 1N4001?
    A: The 1N4001 is rated for a maximum forward current of 1A. This makes it ideal for use in applications where moderate current levels need to be rectified, such as in power supplies, chargers, and low-power electronic circuits.

    Q4: What is the maximum forward voltage drop of the 1N4001?
    A: The maximum forward voltage drop of the 1N4001 is 1.1V at a forward current of 1A. The forward voltage drop represents the voltage lost as the current flows through the diode and is an important factor in the efficiency of the rectification process.

    Q5: What is the typical application of the Fairchild 1N4001?
    A: The 1N4001 is commonly used in power rectification circuits, where it is employed to convert AC to DC. It is also used in low to moderate voltage power supplies, DC motor drives, battery chargers, and other circuits that require efficient rectification of electrical signals.

    Q6: How does the 1N4001 diode function in a circuit?
    A: The 1N4001 functions by allowing current to flow in one direction (forward direction) and blocking current in the reverse direction. When the input signal is positive, the diode conducts current, allowing it to pass through. When the input is negative, the diode blocks the current, preventing reverse flow, thus rectifying the AC input.

    Q7: What is the reverse recovery time of the 1N4001?
    A: The reverse recovery time of the 1N4001 is typically 2 microseconds. This time represents how long it takes for the diode to stop conducting after the polarity of the applied voltage has been reversed. A lower reverse recovery time is important for high-speed switching applications.

    Q8: Is the 1N4001 suitable for high-frequency applications?
    A: No, the 1N4001 is not designed for high-frequency applications. It is a general-purpose rectifier diode suited for low to moderate-frequency circuits, such as power supplies and AC-DC converters. For high-frequency applications, fast recovery diodes or Schottky diodes are more suitable.

    Q9: What is the junction temperature range for the 1N4001?
    A: The junction temperature range of the Fairchild 1N4001 is -65°C to +150°C. This wide operating temperature range allows the diode to be used in various environmental conditions, including industrial and automotive applications.

    Q10: What is the power dissipation limit of the 1N4001?
    A: The 1N4001 has a maximum power dissipation limit of 3W. Power dissipation occurs due to the forward voltage drop when current flows through the diode. This limit ensures that the diode remains within its thermal capabilities during operation.

    Q11: Can the 1N4001 be used for high-power applications?
    A: While the 1N4001 is suitable for moderate-power applications, it is not designed for high-power applications. For circuits that require higher current or voltage handling, a higher-rated diode or a Schottky diode with lower forward voltage and faster switching characteristics should be used.

    Q12: What is the construction of the 1N4001 diode?
    A: The 1N4001 is constructed using silicon material, which is common for general-purpose diodes. The silicon material allows for efficient rectification and ensures the diode can handle the typical voltage and current levels required in power supplies and similar circuits.

    Q13: Does the 1N4001 have any thermal management features?
    A: The 1N4001 does not have built-in thermal management features like a heatsink, but it is designed to operate efficiently within its thermal limits. Proper heat dissipation can be achieved by ensuring that the diode is used in circuits where the power dissipation does not exceed its 3W limit and adequate ventilation is provided.

    Q14: How is the 1N4001 packaged?
    A: The 1N4001 is typically packaged in a DO-41 (DO-204AL) axial lead package. This package type is widely used for diodes and allows for easy integration into through-hole circuits. The axial leads provide flexibility for installation on a circuit board.

    Q15: What is the surge current rating of the 1N4001?
    A: The 1N4001 can withstand a surge current of up to 30A for a short duration (8.3ms). This surge current rating is useful in applications where brief, high-current pulses may occur, such as when switching inductive loads or during power-up events.

    Q16: What are the main benefits of using the 1N4001 diode?
    A: The main benefits of the 1N4001 include its low cost, availability, and reliable performance in low to moderate voltage power rectification applications. It is a versatile and commonly used component in electronics, particularly in power supplies, battery chargers, and AC-to-DC conversion circuits.

    Q17: How does the 1N4001 compare to other diodes in the 1N400x series?
    A: The 1N4001 is part of the 1N400x series, which includes diodes with varying reverse voltage ratings. The 1N4001 has the lowest reverse voltage rating (50V) in the series, while other diodes such as the 1N4007 have higher ratings (up to 1000V). The choice of diode depends on the reverse voltage requirements of the specific application.

    Q18: Is the 1N4001 suitable for use in high-voltage circuits?
    A: The 1N4001 is not suitable for high-voltage circuits due to its maximum reverse voltage of 50V. For circuits requiring higher reverse voltage capabilities, diodes from the 1N400x series with higher voltage ratings, such as the 1N4007 (1000V), would be more appropriate.

    Q19: Can the 1N4001 be used for rectification in a bridge configuration?
    A: Yes, the 1N4001 can be used in a bridge rectifier configuration. In such a setup, four diodes are arranged to convert AC voltage to DC. The 1N4001 is commonly used in low-power bridge rectifiers for power supplies, chargers, and other AC-to-DC conversion applications.

    Q20: How do I select the right diode for my application?
    A: When selecting a diode for your application, consider factors such as the maximum reverse voltage, maximum forward current, power dissipation, and the application's operating conditions. The 1N4001 is a good choice for moderate power rectification at low to medium voltages. For higher reverse voltage or current, choose a diode with higher ratings within the 1N400x series or a different type of rectifier diode suitable for your specific requirements.
    Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!