☰
UZ5708
UZ5708
Active
Description:  VOLTAGE REGULATOR
Manufacturer:  Microchip Technology
Datasheet:   UZ5708 Datasheet
History Price: $31.02000
In Stock: 4610
UZ5708 Specification
Specification
Part No
UZ5708
Category
Diodes - Zener - Single
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Zener (Nom) (Vz)
8.2 V
Tolerance
?%
Power - Max
5 W
Impedance (Max) (Zzt)
1.5 Ohms
Current - Reverse Leakage @ Vr
200 μA @ 6.2 V
Voltage - Forward (Vf) (Max) @ If
-
Operating Temperature
-65 ℃ ~ 175 ℃
Mounting Type
Through Hole
Package / Case
B, Axial
Supplier Device Package
B, Axial
UZ5708 Related Parts
UZ5890
UZ5890
Microchip Technology
VOLTAGE REGULATOR
UZ5110
UZ5110
Microchip Technology
VOLTAGE REGULATOR
UZ5111
UZ5111
Microchip Technology
VOLTAGE REGULATOR
UZ5112
UZ5112
Microchip Technology
VOLTAGE REGULATOR
UZ5113
UZ5113
Microchip Technology
VOLTAGE REGULATOR
UZ5114
UZ5114
Microchip Technology
VOLTAGE REGULATOR
UZ5114HR2
UZ5114HR2
Microchip Technology
VOLTAGE REGULATOR
UZ5115
UZ5115
Microchip Technology
VOLTAGE REGULATOR
UZ5116
UZ5116
Microchip Technology
VOLTAGE REGULATOR
UZ5117
UZ5117
Microchip Technology
VOLTAGE REGULATOR
UZ5118
UZ5118
Microchip Technology
VOLTAGE REGULATOR
UZ5119
UZ5119
Microchip Technology
VOLTAGE REGULATOR
UZ5708 Compare Parts
  • UZ5708 vs UZ5875
  • UZ5708 vs UZ5870
  • UZ5708 vs UZ5860
  • UZ5708 vs UZ5856
  • UZ5708 vs UZ5850
  • UZ5708 vs UZ5845
  • UZ5708 vs UZ5840
  • UZ5708 vs UZ5836
  • UZ5708 vs UZ5833
  • UZ5708 vs UZ5830
  • UZ5708 vs UZ5827
  • UZ5708 vs UZ5824
  • UZ5708 vs UZ5822
  • UZ5708 vs UZ5820
  • UZ5708 vs UZ5815
  • UZ5708 vs UZ5814
  • UZ5708 vs UZ5812
  • UZ5708 vs UZ5810
  • UZ5708 vs UZ5809
  • UZ5708 vs UZ5808
  • UZ5708 vs UZ5807E3
  • UZ5708 vs UZ5806
  • UZ5708 vs UZ5775
  • UZ5708 vs UZ5770
  • UZ5708 vs UZ5760
  • UZ5708 vs UZ5756
  • UZ5708 vs UZ5750
  • UZ5708 vs UZ5745
  • UZ5708 vs UZ5740
  • UZ5708 vs UZ5736
  • UZ5708 vs UZ5733
  • UZ5708 vs UZ5730
  • UZ5708 vs UZ5727
  • UZ5708 vs UZ5724
  • UZ5708 vs UZ5722
  • UZ5708 vs UZ5720
  • UZ5708 vs UZ5718
  • UZ5708 vs UZ5716
  • UZ5708 vs UZ5715
  • UZ5708 vs UZ5713
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.