☰
MSC2X30SDA170J
MSC2X30SDA170J
Active
Description:  SIC SBD 1700 V 30 A DUAL ISOTOP
Manufacturer:  Microchip Technology
History Price: $80.74000
In Stock: 15390
MSC2X30SDA170J Specification
Specification
Part No
MSC2X30SDA170J
Category
Diodes - Rectifiers - Arrays
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Configuration
-
Diode Type
-
Voltage - DC Reverse (Vr) (Max)
-
Current - Average Rectified (Io) (per Diode)
-
Voltage - Forward (Vf) (Max) @ If
-
Speed
-
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
-
Operating Temperature - Junction
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MSC2X30SDA170J Related Parts
MSC2X30SDA070J
MSC2X30SDA070J
Microchip Technology
SIC SBD 700 V 30 A DUAL ISOTOP
MSC2X30SDA120J
MSC2X30SDA120J
Microchip Technology
SIC SBD 1200 V 30 A DUAL ISOTOP
MSC2X31SDA070J
MSC2X31SDA070J
Microchip Technology
SIC SBD 700 V 30 A DUAL PARALLEL
MSC2X31SDA120J
MSC2X31SDA120J
Microchip Technology
SIC SBD 1200 V 30 A DUAL PARALLE
MSC2X31SDA170J
MSC2X31SDA170J
Microchip Technology
SIC SBD 1700 V 30 A DUAL PARALLE
MSC2X50SDA170J
MSC2X50SDA170J
Microchip Technology
SIC SBD 1700 V 50 A DUAL ANTI-PA
MSC2X51SDA170J
MSC2X51SDA170J
Microchip Technology
SIC SBD 1700 V 50 A DUAL PARALLE
MSCD100-08
MSCD100-08
Microsemi Corporation
DIODE MODULE 800V 100A D1
MSCD100-12
MSCD100-12
Microsemi Corporation
DIODE MODULE 1.2KV 100A D1
MSCD100-16
MSCD100-16
Microsemi Corporation
DIODE MODULE 1.6KV 100A D1
MSCD120-08
MSCD120-08
Microsemi Corporation
DIODE MODULE 800V 120A D1
MSCD120-12
MSCD120-12
Microsemi Corporation
DIODE MODULE 1.2KV 120A D1
MSC2X30SDA170J Description
Microchip Technology MSC2X30SDA170J is a high-power silicon carbide (SiC) Schottky barrier diode module intended for high-efficiency power conversion systems operating at elevated voltage, current, and switching-frequency conditions. The device belongs to Microchip’s power semiconductor portfolio focused on wide-bandgap energy-conversion technologies for industrial, transportation, renewable-energy, and high-performance switching applications. The module integrates dual SiC Schottky rectifier structures within a thermally optimized power package intended for high-reliability operation in demanding power electronic environments.

The MSC2X30SDA170J is designed to provide ultrafast rectification with negligible reverse recovery charge, low switching loss, and high-temperature operational capability compared with conventional silicon PN rectifier technologies. Its SiC-based structure allows efficient operation in high-frequency switching converters where reduced recovery loss and improved thermal performance are critical system requirements.

## Device Function and Classification

The MSC2X30SDA170J is classified as a silicon carbide Schottky barrier rectifier module. The device functions as a high-speed power rectification element capable of handling significant reverse voltage and forward current in industrial power-conversion systems.

Unlike conventional silicon ultrafast PN rectifiers, the SiC Schottky architecture operates as a majority-carrier device. This eliminates minority-carrier storage effects and essentially removes reverse recovery charge associated with conventional PN-junction rectifiers.

The module integrates dual rectifier elements configured for use in high-power converter topologies such as bridge rectification, freewheeling stages, boost converters, and power-factor-correction circuits. The internal arrangement supports efficient integration into industrial power systems requiring compact high-performance rectification.

The “170” designation within the product identifier corresponds to the device voltage class positioning, while the “2X30” portion identifies the dual-current-channel configuration category within the module family.

## Silicon Carbide Technology Characteristics

The defining feature of the MSC2X30SDA170J is its use of silicon carbide wide-bandgap semiconductor technology. SiC devices exhibit substantially higher critical electric field strength, lower switching loss, and higher thermal operating capability compared with traditional silicon devices.

Because the Schottky barrier structure uses majority-carrier conduction only, reverse recovery current is extremely small relative to silicon ultrafast recovery diodes. This significantly reduces switching losses in high-frequency converters and minimizes stress on associated switching transistors such as IGBTs or SiC MOSFETs.

The SiC material system also enables high-temperature operation with improved thermal robustness. Leakage current behavior remains more stable at elevated temperature compared with conventional silicon Schottky structures of similar voltage class.

The combination of low junction capacitance and negligible recovery charge makes the device particularly suitable for hard-switching and high-frequency resonant power-conversion systems.

## Electrical Characteristics

The MSC2X30SDA170J supports high reverse-voltage blocking capability suitable for industrial DC bus environments, renewable-energy conversion systems, and high-voltage switching architectures.

Forward conduction characteristics are defined by Schottky barrier behavior. The device exhibits lower switching loss than silicon PN rectifiers, although forward voltage behavior may differ from low-voltage silicon Schottky devices due to high-voltage SiC junction design constraints.

The absence of substantial reverse recovery charge is one of the device’s most important electrical properties. During commutation, the diode transitions rapidly from forward conduction to reverse blocking without large reverse current spikes.

Reverse leakage current remains present as with all Schottky devices, but the SiC material system allows practical high-voltage Schottky operation beyond the voltage capability normally achievable with conventional silicon Schottky technologies.

Thermal resistance and current-handling capability are optimized through module packaging designed for efficient heat extraction into external heatsinking systems.

## Dynamic Switching Behavior

The dynamic switching performance of the MSC2X30SDA170J is optimized for high-frequency power-conversion applications. Negligible reverse recovery significantly reduces switching energy dissipation in associated active switching devices.

In hard-switched converter topologies, reduced reverse recovery minimizes electromagnetic interference generation, switching overshoot, and transient current stress. This contributes to improved converter efficiency and simplified EMI mitigation design.

The diode exhibits very fast switching transitions because there is no stored minority-carrier charge to remove during reverse commutation. Dynamic losses are therefore dominated primarily by junction capacitance effects rather than recovery charge extraction.

The device is particularly advantageous in systems using fast-switching SiC MOSFETs, where conventional silicon recovery diodes may become a dominant switching-loss mechanism.

## Input and Output Characteristics

The module operates as a passive two-terminal rectification structure for each integrated diode section. Current flows in the forward direction when the anode potential exceeds the cathode potential by the required forward conduction threshold.

Under reverse bias conditions, the device blocks current flow until breakdown conditions are approached. Reverse leakage remains temperature dependent but is controlled within specified operating conditions.

Forward current capability depends strongly on junction temperature, heatsinking effectiveness, switching frequency, and cooling conditions. The module package is intended for direct integration into thermally managed power assemblies.

Because the device is a Schottky rectifier, no reverse recovery tail current is produced during commutation. This characteristic improves overall system transient behavior.

## Operating Conditions and Design Constraints

The MSC2X30SDA170J is intended for operation within specified voltage, current, temperature, and thermal-management constraints associated with industrial power semiconductor modules.

Thermal design is critical because high-power operation generates substantial junction heat. Proper heatsink selection, mounting pressure control, thermal-interface materials, and airflow management are essential for reliable long-term operation.

PCB and busbar layout should minimize parasitic inductance in high-speed switching loops. Excessive stray inductance may generate voltage overshoot during rapid switching transitions.

The device is optimized for high-frequency switching power conversion rather than low-frequency mains rectification alone. Its performance advantages become particularly significant in converters operating at elevated switching frequencies.

Because SiC devices can switch extremely rapidly, associated gate-drive and converter-layout strategies must be designed carefully to control dv/dt-related noise and transient behavior within the complete power stage.

## Typical Application Areas

The MSC2X30SDA170J is widely used in industrial switch-mode power supplies, solar inverters, electric-vehicle charging systems, motor drives, power-factor-correction stages, and high-efficiency DC-DC converters.

In boost PFC circuits, the diode provides high-efficiency rectification with reduced recovery losses compared with silicon ultrafast rectifiers. In inverter systems, it functions as a freewheeling or antiparallel rectification element paired with high-speed switching transistors.

Renewable-energy systems benefit from the device’s high efficiency and elevated thermal capability, particularly in compact converter architectures requiring high power density.

The module is also suitable for UPS systems, induction heating equipment, aerospace power conversion, and industrial energy-storage systems.

## Package and Integration Characteristics

The MSC2X30SDA170J is supplied in a high-power module package designed for direct heatsink attachment and efficient thermal transfer. The module construction supports high-current interconnection and robust mechanical integration in industrial environments.

Electrical isolation structure, terminal spacing, and thermal-interface geometry are optimized for high-voltage converter applications.

Low-inductance connection practices remain important to preserve switching performance and minimize transient voltage stress.

## Conclusion

Microchip Technology MSC2X30SDA170J is a high-voltage silicon carbide Schottky rectifier module optimized for advanced power-conversion systems requiring ultrafast switching, negligible reverse recovery, and high thermal robustness. The device combines wide-bandgap semiconductor advantages with efficient module-level thermal integration suitable for industrial inverters, renewable-energy systems, motor drives, and high-frequency switching converters. Proper implementation requires careful thermal engineering, low-inductance layout design, and controlled high-speed switching integration. Within its intended operating conditions, the MSC2X30SDA170J provides highly efficient and reliable rectification performance for modern high-density power electronics systems.
MSC2X30SDA170J Compare Parts
  • MSC2X30SDA170J vs MSCDC600A170AG
  • MSC2X30SDA170J vs MSCDC600A120AG
  • MSC2X30SDA170J vs MSCDC450A70AG
  • MSC2X30SDA170J vs MSCDC450A170AG
  • MSC2X30SDA170J vs MSCDC450A120AG
  • MSC2X30SDA170J vs MSCDC300A70AG
  • MSC2X30SDA170J vs MSCDC300A170AG
  • MSC2X30SDA170J vs MSCDC300A120AG
  • MSC2X30SDA170J vs MSCDC200KK70D1PAG
  • MSC2X30SDA170J vs MSCDC200KK170D1PAG
  • MSC2X30SDA170J vs MSCDC200KK120D1PAG
  • MSC2X30SDA170J vs MSCDC200A70D1PAG
  • MSC2X30SDA170J vs MSCDC200A170D1PAG
  • MSC2X30SDA170J vs MSCDC200A120D1PAG
  • MSC2X30SDA170J vs MSCDC150KK70D1PAG
  • MSC2X30SDA170J vs MSCDC150KK170D1PAG
  • MSC2X30SDA170J vs MSCDC150KK120D1PAG
  • MSC2X30SDA170J vs MSCDC150A70D1PAG
  • MSC2X30SDA170J vs MSCDC150A170D1PAG
  • MSC2X30SDA170J vs MSCDC150A120D1PAG
  • MSC2X30SDA170J vs MSCDC100KK70D1PAG
  • MSC2X30SDA170J vs MSCDC100KK170D1PAG
  • MSC2X30SDA170J vs MSCDC100KK120D1PAG
  • MSC2X30SDA170J vs MSCDC100A70D1PAG
  • MSC2X30SDA170J vs MSCDC100A170D1PAG
  • MSC2X30SDA170J vs MSCDC100A120D1PAG
  • MSC2X30SDA170J vs MSCD70-16
  • MSC2X30SDA170J vs MSCD70-12
  • MSC2X30SDA170J vs MSCD70-08
  • MSC2X30SDA170J vs MSCD60-16
  • MSC2X30SDA170J vs MSCD60-12
  • MSC2X30SDA170J vs MSCD60-08
  • MSC2X30SDA170J vs MSCD36-16
  • MSC2X30SDA170J vs MSCD36-12
  • MSC2X30SDA170J vs MSCD36-08
  • MSC2X30SDA170J vs MSCD200-16
  • MSC2X30SDA170J vs MSCD200-12
  • MSC2X30SDA170J vs MSCD200-08
  • MSC2X30SDA170J vs MSCD165-16
  • MSC2X30SDA170J vs MSCD165-12
  • Customer Reviews
    4.95 out of 5.00 stars from 89 customer reviews from all over the world
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious