Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Diodes - Zener - Single
/ Microchip Technology JAN1N3016B-1/TR
JAN1N3016B-1/TR
Active
Diodes - Zener - Single
Description:
VOLTAGE REGULATOR
Manufacturer:
Microchip Technology
Datasheet:
JAN1N3016B-1/TR Datasheet
History Price: $9.06000
In Stock: 34800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
JAN1N3016B-1/TR Specification
Specification
Part No
JAN1N3016B-1/TR
Category
Diodes - Zener - Single
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Zener (Nom) (Vz)
6.8 V
Tolerance
?%
Power - Max
1 W
Impedance (Max) (Zzt)
3.5 Ohms
Current - Reverse Leakage @ Vr
150 μA @ 5.2 V
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 200 mA
Operating Temperature
-55 ℃ ~ 175 ℃
Mounting Type
Through Hole
Package / Case
DO-204AL, DO-41, Axial
Supplier Device Package
DO-204AL (DO-41)
JAN1N3016B-1/TR Related Parts
JAN1N3016BUR-1
Microchip Technology
DIODE ZENER 6.8V 1W DO213AB
JAN1N3016BUR-1/TR
Microchip Technology
VOLTAGE REGULATOR
JAN1N3016C-1/TR
Microchip Technology
VOLTAGE REGULATOR
JAN1N3016CUR-1
Microchip Technology
DIODE ZENER 6.8V 1W DO213AB
JAN1N3016CUR-1/TR
Microchip Technology
VOLTAGE REGULATOR
JAN1N3016D-1/TR
Microchip Technology
VOLTAGE REGULATOR
JAN1N3016DUR-1
Microchip Technology
DIODE ZENER 6.8V 1W DO213AB
JAN1N3016DUR-1/TR
Microchip Technology
VOLTAGE REGULATOR
JAN1N3017B-1/TR
Microchip Technology
VOLTAGE REGULATOR
JAN1N3017BUR-1
Microchip Technology
DIODE ZENER 7.5V 1W DO213AB
JAN1N3017BUR-1/TR
Microchip Technology
VOLTAGE REGULATOR
JAN1N3017C-1/TR
Microchip Technology
VOLTAGE REGULATOR
JAN1N3016B-1/TR Compare Parts
JAN1N3016B-1/TR vs JANTXV1N983CUR-1
JAN1N3016B-1/TR vs JANTXV1N983C-1/TR
JAN1N3016B-1/TR vs JANTXV1N983C-1
JAN1N3016B-1/TR vs JANTXV1N983BUR-1/TR
JAN1N3016B-1/TR vs JANTXV1N983BUR-1
JAN1N3016B-1/TR vs JANTXV1N983B-1/TR
JAN1N3016B-1/TR vs JANTXV1N983B-1
JAN1N3016B-1/TR vs JANTXV1N982DUR-1/TR
JAN1N3016B-1/TR vs JANTXV1N982DUR-1
JAN1N3016B-1/TR vs JANTXV1N982D-1/TR
JAN1N3016B-1/TR vs JANTXV1N982D-1
JAN1N3016B-1/TR vs JANTXV1N982CUR-1/TR
JAN1N3016B-1/TR vs JANTXV1N982CUR-1
JAN1N3016B-1/TR vs JANTXV1N982C-1/TR
JAN1N3016B-1/TR vs JANTXV1N982C-1
JAN1N3016B-1/TR vs JANTXV1N982BUR-1/TR
JAN1N3016B-1/TR vs JANTXV1N982BUR-1
JAN1N3016B-1/TR vs JANTXV1N982B-1/TR
JAN1N3016B-1/TR vs JANTXV1N982B-1
JAN1N3016B-1/TR vs JANTXV1N981DUR-1/TR
JAN1N3016B-1/TR vs JANTXV1N981DUR-1
JAN1N3016B-1/TR vs JANTXV1N981D-1/TR
JAN1N3016B-1/TR vs JANTXV1N981D-1
JAN1N3016B-1/TR vs JANTXV1N981CUR-1/TR
JAN1N3016B-1/TR vs JANTXV1N981CUR-1
JAN1N3016B-1/TR vs JANTXV1N981C-1/TR
JAN1N3016B-1/TR vs JANTXV1N981C-1
JAN1N3016B-1/TR vs JANTXV1N981BUR-1/TR
JAN1N3016B-1/TR vs JANTXV1N981BUR-1
JAN1N3016B-1/TR vs JANTXV1N981B-1/TR
JAN1N3016B-1/TR vs JANTXV1N981B-1
JAN1N3016B-1/TR vs JANTXV1N980DUR-1/TR
JAN1N3016B-1/TR vs JANTXV1N980DUR-1
JAN1N3016B-1/TR vs JANTXV1N980D-1/TR
JAN1N3016B-1/TR vs JANTXV1N980D-1
JAN1N3016B-1/TR vs JANTXV1N980CUR-1/TR
JAN1N3016B-1/TR vs JANTXV1N980CUR-1
JAN1N3016B-1/TR vs JANTXV1N980C-1/TR
JAN1N3016B-1/TR vs JANTXV1N980C-1
JAN1N3016B-1/TR vs JANTXV1N980BUR-1/TR
Customer Reviews
4.95 out of 5.00 stars from 104 customer reviews from all over the world
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
Aino Kallio
Finland
2026-03-26 10:13
Tested and it worked. Everything came.