☰
CDLL4921
CDLL4921
Active
Description:  DIODE ZENER
Manufacturer:  Microchip Technology
Datasheet:   CDLL4921 Datasheet
History Price: $79.41000
In Stock: 49120
CDLL4921 Specification
Specification
Part No
CDLL4921
Category
Diodes - Zener - Single
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Zener (Nom) (Vz)
19.2 V
Tolerance
?%
Power - Max
500 mW
Impedance (Max) (Zzt)
300 Ohms
Current - Reverse Leakage @ Vr
15 μA @ 12 V
Voltage - Forward (Vf) (Max) @ If
-
Operating Temperature
-65 ℃ ~ 175 ℃
Mounting Type
Surface Mount
Package / Case
DO-213AA
Supplier Device Package
DO-213AA
CDLL4921 Related Parts
CDLL3016B/TR
CDLL3016B/TR
Microchip Technology
VOLTAGE REGULATOR
CDLL3017B/TR
CDLL3017B/TR
Microchip Technology
VOLTAGE REGULATOR
CDLL3018B/TR
CDLL3018B/TR
Microchip Technology
VOLTAGE REGULATOR
CDLL3019B/TR
CDLL3019B/TR
Microchip Technology
VOLTAGE REGULATOR
CDLL3020B/TR
CDLL3020B/TR
Microchip Technology
VOLTAGE REGULATOR
CDLL3021B/TR
CDLL3021B/TR
Microchip Technology
VOLTAGE REGULATOR
CDLL3022B/TR
CDLL3022B/TR
Microchip Technology
VOLTAGE REGULATOR
CDLL3023B/TR
CDLL3023B/TR
Microchip Technology
VOLTAGE REGULATOR
CDLL3024B/TR
CDLL3024B/TR
Microchip Technology
VOLTAGE REGULATOR
CDLL3025B/TR
CDLL3025B/TR
Microchip Technology
VOLTAGE REGULATOR
CDLL3026B/TR
CDLL3026B/TR
Microchip Technology
VOLTAGE REGULATOR
CDLL3027B/TR
CDLL3027B/TR
Microchip Technology
VOLTAGE REGULATOR
CDLL4921 Compare Parts
  • CDLL4921 vs CDLL991BE3/TR
  • CDLL4921 vs CDLL991BE3
  • CDLL4921 vs CDLL991B
  • CDLL4921 vs CDLL990B
  • CDLL4921 vs CDLL989B
  • CDLL4921 vs CDLL986B/TR
  • CDLL4921 vs CDLL985B/TR
  • CDLL4921 vs CDLL982B/TR
  • CDLL4921 vs CDLL981B/TR
  • CDLL4921 vs CDLL980B/TR
  • CDLL4921 vs CDLL979B/TR
  • CDLL4921 vs CDLL978B/TR
  • CDLL4921 vs CDLL976B/TR
  • CDLL4921 vs CDLL975B/TR
  • CDLL4921 vs CDLL974B/TR
  • CDLL4921 vs CDLL973B/TR
  • CDLL4921 vs CDLL972B/TR
  • CDLL4921 vs CDLL970B/TR
  • CDLL4921 vs CDLL969B/TR
  • CDLL4921 vs CDLL968B/TR
  • CDLL4921 vs CDLL967D/TR
  • CDLL4921 vs CDLL967D
  • CDLL4921 vs CDLL967B/TR
  • CDLL4921 vs CDLL966B/TR
  • CDLL4921 vs CDLL966A/TR
  • CDLL4921 vs CDLL965BE3/TR
  • CDLL4921 vs CDLL965BE3
  • CDLL4921 vs CDLL965B/TR
  • CDLL4921 vs CDLL965B-1/TR
  • CDLL4921 vs CDLL964B/TR
  • CDLL4921 vs CDLL964A/TR
  • CDLL4921 vs CDLL963D/TR
  • CDLL4921 vs CDLL963D
  • CDLL4921 vs CDLL963BE3/TR
  • CDLL4921 vs CDLL963BE3
  • CDLL4921 vs CDLL963B/TR
  • CDLL4921 vs CDLL962B/TR
  • CDLL4921 vs CDLL962A/TR
  • CDLL4921 vs CDLL961B/TR
  • CDLL4921 vs CDLL960B/TR
  • Customer Reviews
    4.95 out of 5.00 stars from 180 customer reviews from all over the world
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.