☰
CDLL4621
CDLL4621
Active
Description:  DIODE ZENER 3.6V 500MW DO213AA
Manufacturer:  Microchip Technology
Datasheet:   CDLL4621 Datasheet
History Price: $3.18000
In Stock: 26400
CDLL4621 Specification
Specification
Part No
CDLL4621
Category
Diodes - Zener - Single
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Zener (Nom) (Vz)
3.6 V
Tolerance
?%
Power - Max
500 mW
Impedance (Max) (Zzt)
1.7 kOhms
Current - Reverse Leakage @ Vr
3.5 μA @ 2 V
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 200 mA
Operating Temperature
-65 ℃ ~ 175 ℃
Mounting Type
Surface Mount
Package / Case
DO-213AA
Supplier Device Package
DO-213AA
CDLL4621 PDF Datasheet
CDLL4621 Related Parts
CDLL3016B/TR
CDLL3016B/TR
Microchip Technology
VOLTAGE REGULATOR
CDLL3017B/TR
CDLL3017B/TR
Microchip Technology
VOLTAGE REGULATOR
CDLL3018B/TR
CDLL3018B/TR
Microchip Technology
VOLTAGE REGULATOR
CDLL3019B/TR
CDLL3019B/TR
Microchip Technology
VOLTAGE REGULATOR
CDLL3020B/TR
CDLL3020B/TR
Microchip Technology
VOLTAGE REGULATOR
CDLL3021B/TR
CDLL3021B/TR
Microchip Technology
VOLTAGE REGULATOR
CDLL3022B/TR
CDLL3022B/TR
Microchip Technology
VOLTAGE REGULATOR
CDLL3023B/TR
CDLL3023B/TR
Microchip Technology
VOLTAGE REGULATOR
CDLL3024B/TR
CDLL3024B/TR
Microchip Technology
VOLTAGE REGULATOR
CDLL3025B/TR
CDLL3025B/TR
Microchip Technology
VOLTAGE REGULATOR
CDLL3026B/TR
CDLL3026B/TR
Microchip Technology
VOLTAGE REGULATOR
CDLL3027B/TR
CDLL3027B/TR
Microchip Technology
VOLTAGE REGULATOR
CDLL4621 Compare Parts
  • CDLL4621 vs CDLL991BE3/TR
  • CDLL4621 vs CDLL991BE3
  • CDLL4621 vs CDLL991B
  • CDLL4621 vs CDLL990B
  • CDLL4621 vs CDLL989B
  • CDLL4621 vs CDLL986B/TR
  • CDLL4621 vs CDLL985B/TR
  • CDLL4621 vs CDLL982B/TR
  • CDLL4621 vs CDLL981B/TR
  • CDLL4621 vs CDLL980B/TR
  • CDLL4621 vs CDLL979B/TR
  • CDLL4621 vs CDLL978B/TR
  • CDLL4621 vs CDLL976B/TR
  • CDLL4621 vs CDLL975B/TR
  • CDLL4621 vs CDLL974B/TR
  • CDLL4621 vs CDLL973B/TR
  • CDLL4621 vs CDLL972B/TR
  • CDLL4621 vs CDLL970B/TR
  • CDLL4621 vs CDLL969B/TR
  • CDLL4621 vs CDLL968B/TR
  • CDLL4621 vs CDLL967D/TR
  • CDLL4621 vs CDLL967D
  • CDLL4621 vs CDLL967B/TR
  • CDLL4621 vs CDLL966B/TR
  • CDLL4621 vs CDLL966A/TR
  • CDLL4621 vs CDLL965BE3/TR
  • CDLL4621 vs CDLL965BE3
  • CDLL4621 vs CDLL965B/TR
  • CDLL4621 vs CDLL965B-1/TR
  • CDLL4621 vs CDLL964B/TR
  • CDLL4621 vs CDLL964A/TR
  • CDLL4621 vs CDLL963D/TR
  • CDLL4621 vs CDLL963D
  • CDLL4621 vs CDLL963BE3/TR
  • CDLL4621 vs CDLL963BE3
  • CDLL4621 vs CDLL963B/TR
  • CDLL4621 vs CDLL962B/TR
  • CDLL4621 vs CDLL962A/TR
  • CDLL4621 vs CDLL961B/TR
  • CDLL4621 vs CDLL960B/TR
  • Customer Reviews
    4.95 out of 5.00 stars from 146 customer reviews from all over the world
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.