☰
CD829
CD829
Active
Description:  DIODE ZENER TEMP COMPENSATED
Manufacturer:  Microchip Technology
Datasheet:   CD829 Datasheet
History Price: $26.59500
In Stock: 14275
CD829 Specification
Specification
Part No
CD829
Category
Diodes - Zener - Single
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Zener (Nom) (Vz)
6.2 V
Tolerance
?.83%
Power - Max
-
Impedance (Max) (Zzt)
15 Ohms
Current - Reverse Leakage @ Vr
2 μA @ 3 V
Voltage - Forward (Vf) (Max) @ If
-
Operating Temperature
-65 ℃ ~ 175 ℃
Mounting Type
Surface Mount
Package / Case
Die
Supplier Device Package
Die
CD829 PDF Datasheet
CD829 Related Parts
CD821
CD821
Microchip Technology
DIODE ZENER TEMP COMPENSATED
CD821A
CD821A
Microchip Technology
DIODE ZENER TEMP COMPENSATED
CD823
CD823
Microchip Technology
DIODE ZENER TEMP COMPENSATED
CD823A
CD823A
Microchip Technology
DIODE ZENER TEMP COMPENSATED
CD825
CD825
Microchip Technology
DIODE ZENER TEMP COMPENSATED
CD825A
CD825A
Microchip Technology
DIODE ZENER TEMP COMPENSATED
CD826
CD826
Microchip Technology
DIODE ZENER TEMP COMPENSATED
CD827
CD827
Microchip Technology
DIODE ZENER TEMP COMPENSATED
CD827A
CD827A
Microchip Technology
DIODE ZENER TEMP COMPENSATED
CD828
CD828
Microchip Technology
DIODE ZENER TEMP COMPENSATED
CD829A
CD829A
Microchip Technology
DIODE ZENER TEMP COMPENSATED
CD829 Compare Parts
  • CD829 vs CD828
  • CD829 vs CD827A
  • CD829 vs CD827
  • CD829 vs CD826
  • CD829 vs CD825A
  • CD829 vs CD825
  • CD829 vs CD823A
  • CD829 vs CD823
  • CD829 vs CD821A
  • CD829 vs CD821
  • Customer Reviews
    4.95 out of 5.00 stars from 176 customer reviews from all over the world
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description