☰
CD5265D
CD5265D
Active
Description:  VOLTAGE REGULATOR
Manufacturer:  Microchip Technology
Datasheet:   CD5265D Datasheet
History Price: Active
In Stock: 33490
CD5265D Specification
Specification
Part No
CD5265D
Category
Diodes - Zener - Single
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Zener (Nom) (Vz)
62 V
Tolerance
?%
Power - Max
500 mW
Impedance (Max) (Zzt)
185 Ohms
Current - Reverse Leakage @ Vr
100 nA @ 47 V
Voltage - Forward (Vf) (Max) @ If
1.5 V @ 200 mA
Operating Temperature
-65 ℃ ~ 175 ℃
Mounting Type
Surface Mount
Package / Case
Die
Supplier Device Package
Die
CD5265D Related Parts
CD5221
CD5221
Microchip Technology
VOLTAGE REGULATOR
CD5221B
CD5221B
Microchip Technology
VOLTAGE REGULATOR
CD5221D
CD5221D
Microchip Technology
VOLTAGE REGULATOR
CD5222B
CD5222B
Microchip Technology
VOLTAGE REGULATOR
CD5223B
CD5223B
Microchip Technology
VOLTAGE REGULATOR
CD5224B
CD5224B
Microchip Technology
VOLTAGE REGULATOR
CD5225B
CD5225B
Microchip Technology
VOLTAGE REGULATOR
CD5226
CD5226
Microchip Technology
VOLTAGE REGULATOR
CD5226B
CD5226B
Microchip Technology
VOLTAGE REGULATOR
CD5227B
CD5227B
Microchip Technology
VOLTAGE REGULATOR
CD5228B
CD5228B
Microchip Technology
VOLTAGE REGULATOR
CD5229A
CD5229A
Microchip Technology
VOLTAGE REGULATOR
CD5265D Compare Parts
  • CD5265D vs CD5997B
  • CD5265D vs CD5995D
  • CD5265D vs CD5995
  • CD5265D vs CD5992A
  • CD5265D vs CD5992
  • CD5265D vs CD5989B
  • CD5265D vs CD5988B
  • CD5265D vs CD5988
  • CD5265D vs CD5945B
  • CD5265D vs CD5944B
  • CD5265D vs CD5932B
  • CD5265D vs CD5930D
  • CD5265D vs CD5930B
  • CD5265D vs CD5929B
  • CD5265D vs CD5928D
  • CD5265D vs CD5928C
  • CD5265D vs CD5928B
  • CD5265D vs CD5928
  • CD5265D vs CD5927B
  • CD5265D vs CD5926B
  • CD5265D vs CD5925B
  • CD5265D vs CD5924B
  • CD5265D vs CD5923B
  • CD5265D vs CD5922B
  • CD5265D vs CD5921B
  • CD5265D vs CD5920B
  • CD5265D vs CD5919B
  • CD5265D vs CD5546B
  • CD5265D vs CD5545B
  • CD5265D vs CD5544B
  • CD5265D vs CD5543D
  • CD5265D vs CD5543B
  • CD5265D vs CD5542B
  • CD5265D vs CD5541B
  • CD5265D vs CD5540B
  • CD5265D vs CD5540A
  • CD5265D vs CD5539B
  • CD5265D vs CD5538B
  • CD5265D vs CD5537B
  • CD5265D vs CD5536B
  • Customer Reviews
    4.95 out of 5.00 stars from 117 customer reviews from all over the world
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods