☰
CD4099
CD4099
Active
Description:  VOLTAGE REGULATOR
Manufacturer:  Microchip Technology
Datasheet:   CD4099 Datasheet
History Price: $1.48500
In Stock: 27735
CD4099 Specification
Specification
Part No
CD4099
Category
Diodes - Zener - Single
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Zener (Nom) (Vz)
6.8 V
Tolerance
?%
Power - Max
500 mW
Impedance (Max) (Zzt)
200 Ohms
Current - Reverse Leakage @ Vr
10 μA @ 5.17 V
Voltage - Forward (Vf) (Max) @ If
1.5 V @ 200 mA
Operating Temperature
-65 ℃ ~ 175 ℃
Mounting Type
Surface Mount
Package / Case
Die
Supplier Device Package
Die
CD4099 Related Parts
CD4099C
CD4099C
Microchip Technology
VOLTAGE REGULATOR
CD4099D
CD4099D
Microchip Technology
VOLTAGE REGULATOR
CD4099V
CD4099V
Microchip Technology
VOLTAGE REGULATOR
CD4100
CD4100
Microchip Technology
VOLTAGE REGULATOR
CD4100V
CD4100V
Microchip Technology
VOLTAGE REGULATOR
CD4101
CD4101
Microchip Technology
VOLTAGE REGULATOR
CD4102
CD4102
Microchip Technology
VOLTAGE REGULATOR
CD4102C
CD4102C
Microchip Technology
VOLTAGE REGULATOR
CD4103
CD4103
Microchip Technology
VOLTAGE REGULATOR
CD4103C
CD4103C
Microchip Technology
VOLTAGE REGULATOR
CD4103V
CD4103V
Microchip Technology
VOLTAGE REGULATOR
CD4104
CD4104
Microchip Technology
VOLTAGE REGULATOR
CD4099 Description

The Microchip Technology CD4099 is a high-performance, low-power, quad-level shift register designed for digital signal processing and data storage applications. As a member of the CD4000 series of CMOS logic devices, it combines ease of use with high reliability, making it suitable for a wide range of digital systems. The CD4099 provides a simple yet efficient solution for applications requiring efficient storage, shifting, or delay of binary data.

This device is ideal for use in serial-to-parallel or parallel-to-serial data conversion, memory devices, and shift register-based timing circuits, among other applications. Below is a detailed exploration of its specifications, features, and potential applications.

## Key Specifications

* Number of Stages:

* The CD4099 is a quad 4-bit shift register, meaning it contains four independent 4-bit shift register stages, for a total of 16 bits of data storage across the entire chip.

* Supply Voltage:

* The device operates over a wide voltage range from 3V to 18V, making it versatile for various voltage configurations commonly found in both consumer electronics and industrial systems.

* Power Consumption:

* The CD4099 is designed with low-power consumption in mind, making it suitable for battery-operated systems. It operates with minimal current draw during data processing.

* Logic Family:

* The CD4099 belongs to the CMOS logic family, which means it offers the benefits of high noise immunity, low static power consumption, and high-speed operation.

* Propagation Delay:

* The device provides a typical propagation delay time of 50ns at 5V, which allows for high-speed data shifting, suitable for most general-purpose digital applications.

* Data Input/Output:

* The CD4099 has serial data input (SDI) and serial data output (SDO) pins, enabling serial-to-parallel or parallel-to-serial conversion of data. These pins allow the user to interface with other digital systems or devices.

* Clocking:

* The CD4099 is a synchronous device, meaning it shifts data on the rising edge of the clock. The clock input ensures synchronized data movement, reducing timing errors.

* Reset Functionality:

* The chip includes an integrated reset function, which allows the user to clear or reset all data in the shift register, ensuring that the shift register starts in a known state.

* Output Type:

* The outputs of the shift register are high-impedance CMOS outputs, which can be connected directly to other logic gates or devices without causing load problems.

* Temperature Range:

* The device is rated for standard commercial temperature range from 0°C to 70°C, making it suitable for most general-purpose applications.

## Key Features

* Four Independent Shift Registers: The CD4099 integrates four 4-bit shift registers, providing flexibility to store or shift data in multiple stages. This can be beneficial in applications requiring more than one data stream to be handled simultaneously.

* Low Power Consumption: Being a CMOS device, the CD4099 consumes very low power during operation, which is essential in battery-powered and energy-efficient applications.

* High Noise Immunity: Thanks to its CMOS technology, the CD4099 provides excellent resistance to noise and interference, which ensures stable operation in environments with fluctuating electrical noise.

* Flexible Data Shifting: The CD4099 can perform serial-to-parallel and parallel-to-serial conversion, offering a high degree of flexibility for various digital signal processing tasks. The ability to shift data in both directions is particularly useful in serial communication systems.

* Ease of Use: The CD4099’s design is simple and user-friendly, requiring only a clock signal for synchronization and providing clear and direct output for easy integration with other digital logic circuits.

* High Speed: The shift register can operate at high speeds, making it suitable for high-frequency applications where fast data movement and shifting are required.

* Wide Supply Voltage Range: With its capability to operate across a wide voltage range (3V to 18V), the CD4099 can be used in systems with varying voltage levels, offering design flexibility.

* Low Noise Output: The outputs of the shift register are high-impedance, meaning they will not interfere with other circuits when not actively driving data, which helps minimize potential system noise.

* Reset Capability: The reset functionality allows the user to clear the stored data in the shift register, which is particularly important when the circuit needs to be initialized or reset for a new operation cycle.

## Applications

* Data Storage and Transfer: The CD4099 is frequently used in data storage and data transfer applications. By utilizing multiple stages, data can be stored and shifted as needed in communication systems, serial data transfer circuits, or even temporary storage buffers.

* Delay Circuits: The CD4099 can serve as a delay element in timing circuits. By shifting data in response to clock pulses, it can introduce controlled delays, useful in systems such as digital signal processors (DSPs) or timing generation circuits.

* Shift Register-Based Timing Circuits: As a shift register, the CD4099 can be used in timing applications where the sequential control of events based on clock pulses is required. For example, in sequential control systems or synchronous data systems, where the timing and order of data manipulation is crucial.

* Digital Communication: In serial-to-parallel or parallel-to-serial data conversion applications, the CD4099 can be used to interface with other devices in data communication systems, peripheral control systems, or even shift register-based serial protocols.

* Logic Design and Sequencing: The device is useful in logic design applications where sequential processing of data is required. It can be part of digital counters, sequence generators, or state machine controllers.

* Signal Processing: Due to its ability to shift data efficiently, the CD4099 can be used in digital signal processing (DSP) systems where signal manipulation is necessary. It can handle tasks such as bit shifting, data storage, and timing adjustments.

## Summary

The Microchip Technology CD4099 is a versatile, low-power, high-speed shift register that can be employed in a wide range of applications requiring data storage, shifting, or sequential control. With its four 4-bit shift registers, low power consumption, wide supply voltage range, and high noise immunity, it is a reliable solution for digital systems in communication, data transfer, and signal processing applications. Whether for serial-to-parallel conversion, timing circuits, or logic sequencing, the CD4099 offers a cost-effective, efficient solution for many modern electronic designs.
CD4099 Compare Parts
  • CD4099 vs CD4976
  • CD4099 vs CD4965
  • CD4099 vs CD4964
  • CD4099 vs CD4960
  • CD4099 vs CD4955
  • CD4099 vs CD4782A
  • CD4099 vs CD4782
  • CD4099 vs CD4781A
  • CD4099 vs CD4781
  • CD4099 vs CD4780A
  • CD4099 vs CD4780
  • CD4099 vs CD4777A
  • CD4099 vs CD4777
  • CD4099 vs CD4776A
  • CD4099 vs CD4776
  • CD4099 vs CD4775A
  • CD4099 vs CD4775
  • CD4099 vs CD4774
  • CD4099 vs CD4772A
  • CD4099 vs CD4772
  • CD4099 vs CD4771A
  • CD4099 vs CD4771
  • CD4099 vs CD4770A
  • CD4099 vs CD4770
  • CD4099 vs CD4767A
  • CD4099 vs CD4767
  • CD4099 vs CD4766A
  • CD4099 vs CD4766
  • CD4099 vs CD4765A
  • CD4099 vs CD4765
  • CD4099 vs CD4764A
  • CD4099 vs CD4763A
  • CD4099 vs CD4762A
  • CD4099 vs CD4761A
  • CD4099 vs CD4760A
  • CD4099 vs CD4759A
  • CD4099 vs CD4758A
  • CD4099 vs CD4757A
  • CD4099 vs CD4757
  • CD4099 vs CD4756A
  • Customer Reviews
    4.95 out of 5.00 stars from 180 customer reviews from all over the world
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet