Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Transistors - Bipolar (BJT) - Single
/ Microchip Technology 2N5874
2N5874
Active
Transistors - Bipolar (BJT) - Single
Description:
PNP POWER TRANSISTOR SILICON AMP
Manufacturer:
Microchip Technology
Datasheet:
2N5874 Datasheet
History Price: $45.25500
In Stock: 6300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
2N5874 Specification
Specification
Part No
2N5874
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
-
Current - Collector (Ic) (Max)
-
Voltage - Collector Emitter Breakdown (Max)
-
Vce Saturation (Max) @ Ib, Ic
-
Current - Collector Cutoff (Max)
-
DC Current Gain (hFE) (Min) @ Ic, Vce
-
Power - Max
-
Frequency - Transition
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
2N5874 Related Parts
2N5012
Microsemi Corporation
TRANS NPN 700V 0.2A TO5
2N5013
Microsemi Corporation
TRANS NPN 800V 0.2A TO5
2N5014
Microsemi Corporation
TRANS NPN 900V 0.2A TO5
2N5015
Microsemi Corporation
TRANS NPN 1000V 0.2A TO5
2N5038
NTE Electronics
TRANS NPN 90V 20A TO3
2N5038
Microchip Technology
TRANS NPN 90V 1UA TO3
2N5038
Central Semiconductor
TRANS NPN 90V 20A TO3
2N5038G
onsemi
TRANS NPN 90V 20A TO204
2N5039
NTE Electronics
TRANS NPN 75V 20A TO3
2N5039
Central Semiconductor
TRANS NPN 75V 20A TO3
2N5058 PBFREE
Central Semiconductor
TRANS NPN 300V 0.15A TO39
2N5086
Fairchild Semiconductor
2N5086 - SMALL SIGNAL BIPOLAR TR
2N5874 Compare Parts
2N5874 vs 2N5962_D26Z
2N5874 vs 2N5962
2N5874 vs 2N5961_D27Z
2N5874 vs 2N5961
2N5874 vs 2N5955
2N5874 vs 2N5886G
2N5874 vs 2N5886
2N5874 vs 2N5886
2N5874 vs 2N5886
2N5874 vs 2N5885G
2N5874 vs 2N5885 PBFREE
2N5874 vs 2N5885
2N5874 vs 2N5885
2N5874 vs 2N5884G
2N5874 vs 2N5884 PBFREE
2N5874 vs 2N5884
2N5874 vs 2N5884
2N5874 vs 2N5884
2N5874 vs 2N5884
2N5874 vs 2N5883G
2N5874 vs 2N5883
2N5874 vs 2N5883
2N5874 vs 2N5882
2N5874 vs 2N5882
2N5874 vs 2N5881
2N5874 vs 2N5880
2N5874 vs 2N5879
2N5874 vs 2N5879
2N5874 vs 2N5878 PBFREE
2N5874 vs 2N5878
2N5874 vs 2N5877
2N5874 vs 2N5876
2N5874 vs 2N5875
2N5874 vs 2N5873
2N5874 vs 2N5872
2N5874 vs 2N5871
2N5874 vs 2N5871
2N5874 vs 2N5868
2N5874 vs 2N5867
2N5874 vs 2N5840
Customer Reviews
4.95 out of 5.00 stars from 119 customer reviews from all over the world
Clément Boucher
France
2026-03-31 06:37
Very well received
Yago Santos Ferreira
Brazil
2026-03-31 06:15
Always ask components from this seller. Very recommended.
Michelle Flores
United States
2026-03-31 04:10
100pcs ordered, 100pcs received. Sample tests good. Recommended!
Anna Sørensen
Denmark
2026-03-31 03:29
At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
Scott Hughes
United States
2026-03-30 22:45
MXL7704-R3 as descried.
Wojciech Nowak
Poland
2026-03-30 22:41
rpi works like new