1N5309-1E3
1N5309-1E3
Active
Description:  CURRENT REGULATOR
Manufacturer:  Microchip Technology
Datasheet:   1N5309-1E3 Datasheet
History Price: $18.07500
In Stock: 42500
1N5309-1E3 Specification
Specification
Part No
1N5309-1E3
Category
Current Regulation - Diodes, Transistors
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Anode - Cathode (Vak)(Max)
100V
Regulator Current (Max)
3.3mA
Voltage - Limiting (Max)
2.25V
Power - Max
500mW
Applications
-
Operating Temperature
-65 ℃ ~ 175 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
DO-204AH, DO-35, Axial
Supplier Device Package
DO-35 (DO-204AH)
1N5309-1E3 Related Parts
1N5283
1N5283
Microchip Technology
ZENER DIODE
1N5283
1N5283
Solid State
SILICON CURRENT LIMITING DIODE
1N5283-1/TR
1N5283-1/TR
Microchip Technology
CURRENT REGULATOR
1N5283/TR
1N5283/TR
Microchip Technology
CURRENT REGULATOR
1N5283UR-1
1N5283UR-1
Microchip Technology
CURRENT REGULATOR DIODE
1N5283UR-1/TR
1N5283UR-1/TR
Microchip Technology
CURRENT REGULATOR
1N5284
1N5284
Solid State
FED .24 MA DO35
1N5284UR-1
1N5284UR-1
Microchip Technology
CURRENT REGULATOR DIODE
1N5284UR-1/TR
1N5284UR-1/TR
Microchip Technology
CURRENT REGULATOR
1N5285
1N5285
Solid State
FED .27 MA DO35
1N5285UR-1
1N5285UR-1
Microchip Technology
CURRENT REGULATOR DIODE
1N5286
1N5286
Solid State
SILICON CURRENT LIMITING DIODE
1N5309-1E3 Compare Parts
  • 1N5309-1E3 vs 1N5314UR-1
  • 1N5309-1E3 vs 1N5314/TR
  • 1N5309-1E3 vs 1N5314
  • 1N5309-1E3 vs 1N5314
  • 1N5309-1E3 vs 1N5313UR-1
  • 1N5309-1E3 vs 1N5313-1E3/TR
  • 1N5309-1E3 vs 1N5313-1E3
  • 1N5309-1E3 vs 1N5313-1/TR
  • 1N5309-1E3 vs 1N5313
  • 1N5309-1E3 vs 1N5312UR-1E3
  • 1N5309-1E3 vs 1N5312UR-1/TR
  • 1N5309-1E3 vs 1N5312UR-1
  • 1N5309-1E3 vs 1N5312
  • 1N5309-1E3 vs 1N5311UR-1/TR
  • 1N5309-1E3 vs 1N5311UR-1
  • 1N5309-1E3 vs 1N5311
  • 1N5309-1E3 vs 1N5310UR-1/TR
  • 1N5309-1E3 vs 1N5310UR-1
  • 1N5309-1E3 vs 1N5310
  • 1N5309-1E3 vs 1N5309UR-1/TR
  • 1N5309-1E3 vs 1N5309UR-1
  • 1N5309-1E3 vs 1N5309/TR
  • 1N5309-1E3 vs 1N5309-1E3/TR
  • 1N5309-1E3 vs 1N5309
  • 1N5309-1E3 vs 1N5308UR-1/TR
  • 1N5309-1E3 vs 1N5308UR-1
  • 1N5309-1E3 vs 1N5308
  • 1N5309-1E3 vs 1N5307UR-1/TR
  • 1N5309-1E3 vs 1N5307UR-1
  • 1N5309-1E3 vs 1N5307/TR
  • 1N5309-1E3 vs 1N5307
  • 1N5309-1E3 vs 1N5306UR-1
  • 1N5309-1E3 vs 1N5306E3/TR
  • 1N5309-1E3 vs 1N5306
  • 1N5309-1E3 vs 1N5305UR-1/TR
  • 1N5309-1E3 vs 1N5305UR-1
  • 1N5309-1E3 vs 1N5305
  • 1N5309-1E3 vs 1N5304UR-1/TR
  • 1N5309-1E3 vs 1N5304UR-1
  • 1N5309-1E3 vs 1N5304
  • Customer Reviews
    4.95 out of 5.00 stars from 81 customer reviews from all over the world
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.