1214GN-180LV
1214GN-180LV
Active
Description:  TRAN, GAN, 1200-1400 MHZ, 180W,
Manufacturer:  Microchip Technology
History Price: $896.88000
In Stock: 46800
1214GN-180LV Specification
Specification
Part No
1214GN-180LV
Category
Transistors - FETs, MOSFETs - RF
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
HEMT
Frequency
1.2GHz ~ 1.4GHz
Gain
17dB
Voltage - Test
50 V
Current Rating (Amps)
-
Noise Figure
-
Current - Test
60 mA
Power - Output
180W
Voltage - Rated
150 V
Mounting Type
Surface Mount
Package / Case
55-KR
Supplier Device Package
55-KR
1214GN-180LV PDF Datasheet
1214GN-180LV Related Parts
1214GN-400LV
1214GN-400LV
Microchip Technology
TRAN, GAN, 1200-1400 MHZ, 400W,
1214GN-600VHE
1214GN-600VHE
Microchip Technology
TRAN, GAN, 1200-1400 MHZ, 600W,
1214GN-1200VG
1214GN-1200VG
Microchip Technology
TRAN, GAN, 1200-1400 MHZ, 1200W,
1214GN-120E
1214GN-120E
Microchip Technology
TRAN, GAN, 1200-1400 MHZ, 120W,
1214GN-120V
1214GN-120V
Microchip Technology
TRAN, GAN, 1200-1400 MHZ, 120W,
1214GN-15E
1214GN-15E
Microchip Technology
TRAN, GAN, 960-1215 MHZ, 15W, 50
1214GN-50E
1214GN-50E
Microchip Technology
TRAN, GAN, 1200-1400 MHZ, 50W, 5
1214GN-50EP
1214GN-50EP
Microchip Technology
PALLET, GAN, 1200-1400 MHZ, 50W,
1214GN-50EQP-TS
1214GN-50EQP-TS
Microchip Technology
PALLET, GAN, 1200-1400 MHZ, 50W,
1214GN-700V
1214GN-700V
Microchip Technology
TRAN, GAN, 1200-1400 MHZ, 700W,
1214GN-180LV Compare Parts
  • 1214GN-180LV vs 1214GN-400LV
  • 1214GN-180LV vs 1214GN-700V
  • 1214GN-180LV vs 1214GN-50EQP-TS
  • 1214GN-180LV vs 1214GN-50EP
  • 1214GN-180LV vs 1214GN-50E
  • 1214GN-180LV vs 1214GN-15E
  • 1214GN-180LV vs 1214GN-120V
  • 1214GN-180LV vs 1214GN-120E
  • 1214GN-180LV vs 1214GN-1200VG
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.