SS34B
SS34B
Active
Description:  SMB 40V 3.0A Diodes Rectifiers
Manufacturer:  Yangjie Technology
Datasheet:   SS34B Datasheet
History Price: $0.05000
In Stock: 18300
SS34B Specification
Specification
Part No
SS34B
Category
Diodes - Rectifiers - Single
Manufacturer
Yangjie Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
-
Voltage - DC Reverse (Vr) (Max)
-
Current - Average Rectified (Io)
-
Voltage - Forward (Vf) (Max) @ If
-
Speed
-
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
-
Capacitance @ Vr, F
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
Operating Temperature - Junction
-
SS34B Related Parts
SS3003CH-TL-E
SS3003CH-TL-E
onsemi
DIODE SCHOTTKY 30V 3A 6CPH
SS3003CH-TL-W
SS3003CH-TL-W
onsemi
DIODE SCHOTTKY 30V 3A 6CPH
SS3020HE_R1_00001
SS3020HE_R1_00001
Panjit International
DIODE SCHOTTKY 20V 3A SOD123HE
SS3030HE_R1_00001
SS3030HE_R1_00001
Panjit International
DIODE SCHOTTKY 30V 3A SOD123HE
SS3040FL-F_R1_00001
SS3040FL-F_R1_00001
Panjit International
DIODE SCHOTTKY 40V SOD123FL
SS310
SS310
Taiwan Semiconductor
DIODE SCHOTTKY 100V 3A DO214AB
SS310
SS310
Yangjie Technology
DIODE SCHOTTKY 100V 3A DO214AB
SS310 M6G
SS310 M6G
Taiwan Semiconductor
DIODE GEN PURP 100V 3A DO214AB
SS310 R7G
SS310 R7G
Taiwan Semiconductor
DIODE GEN PURP 100V 3A DO214AB
SS310 V7G
SS310 V7G
Taiwan Semiconductor
DIODE SCHOTTKY 100V 3A DO214AB
SS310-HF
SS310-HF
Comchip Technology
DIODE SCHOTTKY 100V 3A DO214AC
SS310A
SS310A
Yangjie Technology
DIODE SCHOTTKY 100V 3A DO214AC
SS34B Description
The Yangjie Technology SS34B is a high-performance Schottky barrier rectifier designed for various applications requiring efficient and reliable rectification. Schottky diodes are known for their low forward voltage drop and fast switching speeds, making them ideal for power management applications, including power supplies, converters, and battery charging systems. Below is a detailed overview of the SS34B, including its specifications, features, and typical applications.

## Overview

The SS34B is a Schottky diode that can handle high current and voltage levels, making it suitable for a wide range of electronic applications. It is particularly valued for its efficiency and thermal performance, which are critical in modern electronic designs.

## Key Specifications

1. Maximum Reverse Voltage (V_R):
- The SS34B has a maximum reverse voltage rating of 40V. This allows it to be used in applications where the reverse voltage can reach up to this level without breakdown.

2. Forward Current (I_F):
- The diode can handle a continuous forward current of up to 3A. This makes it suitable for applications that require significant current flow, such as power supplies and motor drives.

3. Forward Voltage Drop (V_F):
- The typical forward voltage drop for the SS34B is around 0.5V at a forward current of 3A. This low forward voltage drop contributes to higher efficiency and reduced power loss in the circuit.

4. Reverse Recovery Time (t_rr):
- The SS34B features a very fast reverse recovery time, typically in the range of 30 ns. This characteristic is essential for high-frequency applications, as it minimizes switching losses and improves overall performance.

5. Operating Temperature Range:
- The diode operates effectively over a wide temperature range, typically from -55°C to +125°C. This makes it suitable for use in various environmental conditions, including automotive and industrial applications.

6. Package Type:
- The SS34B is available in a DO-214AA (SMB) package, which is a surface-mount package that provides good thermal performance and is easy to integrate into PCB designs.

7. Thermal Resistance:
- The thermal resistance from junction to case (RθJC) is typically low, allowing for efficient heat dissipation during operation. This is crucial for maintaining reliability and performance in high-power applications.

8. Capacitance (C_j):
- The junction capacitance of the SS34B is relatively low, typically around 100 pF at a reverse voltage of 0V. This low capacitance helps in reducing switching losses and improving the speed of operation.

## Applications

The Yangjie Technology SS34B is widely used in various applications, including:
- Power Supplies: Used in AC-DC converters and switch-mode power supplies (SMPS) for rectification.
- Battery Chargers: Ideal for use in battery charging circuits due to its low forward voltage drop and high efficiency.
- Motor Drives: Employed in motor control circuits to handle the rectification of back EMF.
- Solar Inverters: Utilized in photovoltaic systems for efficient energy conversion.
- LED Drivers: Used in circuits designed to drive LEDs, where efficiency is critical.

## Conclusion

In summary, the Yangjie Technology SS34B is a robust and efficient Schottky barrier rectifier that offers a combination of high current handling, low forward voltage drop, and fast switching capabilities. Its specifications make it suitable for a wide range of applications, particularly in power management and energy conversion systems. With its reliable performance and compact packaging, the SS34B is an excellent choice for designers looking to enhance the efficiency and reliability of their electronic circuits.
SS34B Compare Parts
  • SS34B vs SS3P6LHM3_A/H
  • SS34B vs SS3P6LHM3/87A
  • SS34B vs SS3P6LHM3/86A
  • SS34B vs SS3P6L-M3/87A
  • SS34B vs SS3P6L-M3/86A
  • SS34B vs SS3P6L-E3/87A
  • SS34B vs SS3P6L-E3/86A
  • SS34B vs SS3P6HM3/85A
  • SS34B vs SS3P6HM3/84A
  • SS34B vs SS3P6HE3/85A
  • SS34B vs SS3P6HE3/84A
  • SS34B vs SS3P6-M3/85A
  • SS34B vs SS3P6-M3/84A
  • SS34B vs SS3P6-E3/85A
  • SS34B vs SS3P6-E3/84A
  • SS34B vs SS3P5LHM3_A/I
  • SS34B vs SS3P5LHM3_A/H
  • SS34B vs SS3P5LHM3/87A
  • SS34B vs SS3P5LHM3/86A
  • SS34B vs SS3P5L-M3/87A
  • SS34B vs SS3P5L-M3/86A
  • SS34B vs SS3P5HM3/85A
  • SS34B vs SS3P5HM3/84A
  • SS34B vs SS3P5HE3/85A
  • SS34B vs SS3P5HE3/84A
  • SS34B vs SS3P5-M3/85A
  • SS34B vs SS3P5-M3/84A
  • SS34B vs SS3P5-E3/85A
  • SS34B vs SS3P5-E3/84A
  • SS34B vs SS3P4LHM3_A/I
  • SS34B vs SS3P4LHM3_A/H
  • SS34B vs SS3P4LHM3/87A
  • SS34B vs SS3P4LHM3/86A
  • SS34B vs SS3P4L-M3/87A
  • SS34B vs SS3P4L-M3/86A
  • SS34B vs SS3P4L-E3/87A
  • SS34B vs SS3P4L-E3/86A
  • SS34B vs SS3P4HM3J/84A
  • SS34B vs SS3P4HM3/85A
  • SS34B vs SS3P4HM3/84A
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate