MSWSE-005-10S
MSWSE-005-10S
Active
Description:  SWITCH,RF,DFN-0402 PKG
Manufacturer:  MACOM Technology
History Price: $10.12000
In Stock: 44600
MSWSE-005-10S Specification
Specification
Part No
MSWSE-005-10S
Category
Diodes - RF
Manufacturer
MACOM Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
PIN - Single
Voltage - Peak Reverse (Max)
200V
Current - Max
200 mA
Capacitance @ Vr, F
0.12pF @ 50V, 1MHz
Resistance @ If, F
2.5Ohm @ 30mA, 500MHz
Power Dissipation (Max)
-
Operating Temperature
175 ℃ (TJ)
Package / Case
0402 (1005 Metric)
Supplier Device Package
0402
MSWSE-005-10S Related Parts
MSWSE-005-15
MSWSE-005-15
MACOM Technology
SWITCH,RF,DFN, 0503 PKG
MSWSE-010-15S
MSWSE-010-15S
MACOM Technology
RF DIODE PIN 200V 0402
MSWSE-020-05
MSWSE-020-05
MACOM Technology
SWITCH,RF,DFN 0503 PKG
MSWSE-050-10
MSWSE-050-10
MACOM Technology
SWITCH,RF,0805P_X000D_ PKG
MSWSH-020-30
MSWSH-020-30
MACOM Technology
SWITCH,RF,2012 PKG
MSWSH-040-30
MSWSH-040-30
MACOM Technology
SWITCH,RF,2012 PKG
MSWSH-100-30
MSWSH-100-30
MACOM Technology
SWITCH,RF,CM22 PKG
MSWSHB-020-30
MSWSHB-020-30
MACOM Technology
SWITCH,PIN DIODE, 2012 PKG
MSWSHC-040-40
MSWSHC-040-40
MACOM Technology
DIODE,PIN SWITCH,2615
MSWSS-020-40
MSWSS-020-40
MACOM Technology
RF DIODE 2012
MSWSSB-020-30
MSWSSB-020-30
MACOM Technology
RF DIODE 2012
MSWSE-040-10
MSWSE-040-10
MACOM Technology
RF DIODE PIN 250V 0805
MSWSE-005-10S Compare Parts
  • MSWSE-005-10S vs MSWSS-020-40
  • MSWSE-005-10S vs MSWSHC-040-40
  • MSWSE-005-10S vs MSWSHB-020-30
  • MSWSE-005-10S vs MSWSH-100-30
  • MSWSE-005-10S vs MSWSH-040-30
  • MSWSE-005-10S vs MSWSH-020-30
  • MSWSE-005-10S vs MSWSE-050-10
  • MSWSE-005-10S vs MSWSE-020-05
  • MSWSE-005-10S vs MSWSE-010-15S
  • MSWSE-005-10S vs MSWSE-005-15
  • MSWSE-005-10S vs MSWSS-040-30
  • MSWSE-005-10S vs MSWSE-050-17
  • MSWSE-005-10S vs MSWSE-044-10
  • MSWSE-005-10S vs MSWSE-040-10
  • Customer Reviews
    4.95 out of 5.00 stars from 102 customer reviews from all over the world
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.