MA4SPS302
MA4SPS302
Active
Description:  DIODE,SWITCH,HMIC,SURFACE_MOUNT
Manufacturer:  MACOM Technology
Datasheet:   MA4SPS302 Datasheet
History Price: $6.12320
In Stock: 30200
MA4SPS302 Specification
Specification
Part No
MA4SPS302
Category
Diodes - RF
Manufacturer
MACOM Technology
Series
MA4SPS302 Surmount
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
PIN - Single
Voltage - Peak Reverse (Max)
100V
Current - Max
600 mA
Capacitance @ Vr, F
0.45pF @ 40V, 1MHz
Resistance @ If, F
2.2Ohm @ 10mA, 100MHz
Power Dissipation (Max)
800 mW
Operating Temperature
175 ℃ (TJ)
Package / Case
B15
Supplier Device Package
B15
MA4SPS302 Related Parts
MA40205-119
MA40205-119
MACOM Technology
DIODE,SCHOTTKY,HI-REL,CERAMIC,SI
MA40215-276
MA40215-276
MACOM Technology
DIODE,SCHOTTKY,HI-REL,CERAMIC,SI
MA40261
MA40261
MACOM Technology
DIODE,SCHOTTKY,DETECTOR,ODS-186
MA44781
MA44781
MACOM Technology
DIODE,VARACTOR,BONDED,STRIPLINE,
MA47047-54
MA47047-54
MACOM Technology
DIODE,PIN,GLASS,AXIAL,HI_VOLUME
MA47208
MA47208
MACOM Technology
DIODE,PIN,MODULE,SI,ODS114
MA47223
MA47223
MACOM Technology
DIODE,PIN,MODULE,SI,ODS144
MA4AGBLP912
MA4AGBLP912
MACOM Technology
RF DIODE PIN 50V
MA4AGFCP910
MA4AGFCP910
MACOM Technology
RF DIODE PIN 75V 50MW 2-FLIPCHIP
MA4AGP907
MA4AGP907
MACOM Technology
5 % ALGAAS FLIP CHIP PIN
MA4E1317
MA4E1317
MACOM Technology
RF DIODE SCHOTTKY 7V
MA4E1318
MA4E1318
MACOM Technology
RF DIODE SCHOTTKY 7V
MA4SPS302 Compare Parts
  • MA4SPS302 vs MA4SPS402
  • MA4SPS302 vs MA4PK3000-1252
  • MA4SPS302 vs MA4PK2004
  • MA4SPS302 vs MA4PK2000
  • MA4SPS302 vs MA4PH237-1079T
  • MA4SPS302 vs MA4PH236-1072T
  • MA4SPS302 vs MA4PH235-1072T
  • MA4SPS302 vs MA4PBL027
  • MA4SPS302 vs MA4P7493-134
  • MA4SPS302 vs MA4P7470F-1072T
  • MA4SPS302 vs MA4P7464F-1072T
  • MA4SPS302 vs MA4P7461F-1072T
  • MA4SPS302 vs MA4P7455ST-287T
  • MA4SPS302 vs MA4P7455CK-287T
  • MA4SPS302 vs MA4P7455CA-1146T
  • MA4SPS302 vs MA4P7455-287T
  • MA4SPS302 vs MA4P7455-1225T
  • MA4SPS302 vs MA4P7455-1141T
  • MA4SPS302 vs MA4P7452F-1072T
  • MA4SPS302 vs MA4P7447ST-287T
  • MA4SPS302 vs MA4P7447CA-287T
  • MA4SPS302 vs MA4P7447-287T
  • MA4SPS302 vs MA4P7447-1141T
  • MA4SPS302 vs MA4P7441F-1091T
  • MA4SPS302 vs MA4P7438-287T
  • MA4SPS302 vs MA4P7437-287T
  • MA4SPS302 vs MA4P7437-1141T
  • MA4SPS302 vs MA4P7436CA-287T
  • MA4SPS302 vs MA4P7436-1141T
  • MA4SPS302 vs MA4P7435NM-1091T
  • MA4SPS302 vs MA4P7433ST-287T
  • MA4SPS302 vs MA4P7433ST-1146T
  • MA4SPS302 vs MA4P7433CK-287T
  • MA4SPS302 vs MA4P7433CA-287T
  • MA4SPS302 vs MA4P7433-287T
  • MA4SPS302 vs MA4P7433-1141T
  • MA4SPS302 vs MA4P7418-1072T
  • MA4SPS302 vs MA4P7104F-1072T
  • MA4SPS302 vs MA4P7104B-401T
  • MA4SPS302 vs MA4P7104B-401
  • Customer Reviews
    4.95 out of 5.00 stars from 58 customer reviews from all over the world
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you