HT35
HT35
Obsolete
Description:  DIAC 30-40V 2A DO35
Manufacturer:  Littelfuse Inc
Datasheet:   HT35 Datasheet
History Price: Obsolete
In Stock: 42100
HT35 Specification
Specification
Part No
HT35
Category
Thyristors - DIACs, SIDACs
Manufacturer
Littelfuse Inc
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Breakover
30 ~ 40V
Current - Breakover
15 μA
Current - Hold (Ih) (Max)
-
Current - Peak Output
2 A
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Package / Case
DO-204AH, DO-35, Axial
Supplier Device Package
DO-35
HT35 PDF Datasheet
HT35 Related Parts
HT32
HT32
Littelfuse Inc
DIAC 27-37V 2A DO35
HT32A
HT32A
Littelfuse Inc
DIAC 28-36V 2A DO35
HT32ARP
HT32ARP
Littelfuse Inc
DIAC 28-36V 2A DO35
HT32B
HT32B
Littelfuse Inc
DIAC 30-34V 2A DO35
HT32BRP
HT32BRP
Littelfuse Inc
DIAC 30-34V 2A DO35
HT32RP
HT32RP
Littelfuse Inc
DIAC 27-37V 2A DO35
HT34B
HT34B
Littelfuse Inc
DIAC 32-36V 2A DO35
HT34BRP
HT34BRP
Littelfuse Inc
DIAC 32-36V 2A DO35
HT35RP
HT35RP
Littelfuse Inc
DIAC 30-40V 2A DO35
HT36A
HT36A
Littelfuse Inc
DIAC 32-40V 2A DO35
HT36ARP
HT36ARP
Littelfuse Inc
DIAC 32-40V 2A DO35
HT36B
HT36B
Littelfuse Inc
DIAC 34-38V 2A DO35
HT35 Compare Parts
  • HT35 vs HT36B
  • HT35 vs HT36ARP
  • HT35 vs HT36A
  • HT35 vs HT35RP
  • HT35 vs HT34BRP
  • HT35 vs HT34B
  • HT35 vs HT32RP
  • HT35 vs HT32BRP
  • HT35 vs HT32B
  • HT35 vs HT32ARP
  • HT35 vs HT32A
  • HT35 vs HT32
  • Customer Reviews
    4.95 out of 5.00 stars from 77 customer reviews from all over the world
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!