BCV47TA
BCV47TA
Active
Description:  TRANS NPN DARL 60V 0.5A SOT23-3
Manufacturer:  Diodes Inc
Datasheet:   BCV47TA Datasheet
History Price: $0.37000
In Stock: 11000
BCV47TA Specification
Specification
Part No
BCV47TA
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
Diodes Inc
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN - Darlington
Current - Collector (Ic) (Max)
500 mA
Voltage - Collector Emitter Breakdown (Max)
60 V
Vce Saturation (Max) @ Ib, Ic
1V @ 100μA, 100mA
Current - Collector Cutoff (Max)
100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
10000 @ 100mA, 5V
Power - Max
330 mW
Frequency - Transition
170MHz
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
SOT-23-3
BCV47TA PDF Datasheet
BCV47TA Related Parts
BCV 28 E6327
BCV 28 E6327
Infineon Technologies
TRANS PNP DARL 30V 0.5A SOT89
BCV26
BCV26
onsemi
TRANS PNP DARL 30V 1.2A SOT23-3
BCV26,215
BCV26,215
Nexperia
TRANS PNP DARL 30V 0.5A TO236AB
BCV26,235
BCV26,235
Nexperia
TRANS PNP DARL 30V 0.5A TO236AB
BCV26,235
BCV26,235
NXP Semiconductors
NOW NEXPERIA BCV26 - SMALL SIGNA
BCV26E327
BCV26E327
Infineon Technologies
TRANS PNP DARL 30V 0.5A SOT23
BCV26E6327
BCV26E6327
Infineon Technologies
TRANS PNP DARL 30V 0.5A SOT23
BCV26E6327HTSA1
BCV26E6327HTSA1
Infineon Technologies
TRANS PNP DARL 30V 0.5A SOT-23
BCV26_L99Z
BCV26_L99Z
onsemi
TRANS PNP DARL 30V 1.2A SOT23-3
BCV27
BCV27
onsemi
TRANS NPN DARL 30V 1.2A SOT23-3
BCV27,215
BCV27,215
Nexperia
TRANS NPN DARL 30V 0.5A TO236AB
BCV27/DG/B2215
BCV27/DG/B2215
NXP Semiconductors
SMALL SIGNAL BIPOLAR TRANSISTOR
BCV47TA Compare Parts
  • BCV47TA vs BCV72,215
  • BCV47TA vs BCV72
  • BCV47TA vs BCV71-QR
  • BCV47TA vs BCV71,215
  • BCV47TA vs BCV71
  • BCV47TA vs BCV65,215
  • BCV47TA vs BCV63,215
  • BCV47TA vs BCV62C,215
  • BCV47TA vs BCV62B/DG/B2215
  • BCV47TA vs BCV62,215
  • BCV47TA vs BCV61C,215
  • BCV47TA vs BCV61A,215
  • BCV47TA vs BCV49TA
  • BCV47TA vs BCV49H6327XTSA1
  • BCV47TA vs BCV49E6327HTSA1
  • BCV47TA vs BCV49,135
  • BCV47TA vs BCV49,115
  • BCV47TA vs BCV48TA
  • BCV47TA vs BCV48H6327XTSA1
  • BCV47TA vs BCV48E6327HTSA1
  • BCV47TA vs BCV48,115
  • BCV47TA vs BCV47TC
  • BCV47TA vs BCV47QTC
  • BCV47TA vs BCV47QTA
  • BCV47TA vs BCV47E6433HTMA1
  • BCV47TA vs BCV47E6393HTSA1
  • BCV47TA vs BCV47E6327HTSA1
  • BCV47TA vs BCV47-TP
  • BCV47TA vs BCV47,235
  • BCV47TA vs BCV47,215
  • BCV47TA vs BCV46TC
  • BCV47TA vs BCV46TA
  • BCV47TA vs BCV46QTA
  • BCV47TA vs BCV46E6327HTSA1
  • BCV47TA vs BCV46,215
  • BCV47TA vs BCV29TA
  • BCV47TA vs BCV29H6327XTSA1
  • BCV47TA vs BCV29E6327HTSA1
  • BCV47TA vs BCV29,115
  • BCV47TA vs BCV28H6327XTSA1
  • Customer Reviews
    4.95 out of 5.00 stars from 66 customer reviews from all over the world
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested