BB 555 E7912
BB 555 E7912
Obsolete
Description:  DIODE TUNING 30V 20MA SCD-80
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 17000
BB 555 E7912 Specification
Specification
Part No
BB 555 E7912
Category
Diodes - Variable Capacitance (Varicaps, Varactors)
Manufacturer
Infineon Technologies
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance @ Vr, F
2.3pF @ 28V, 1MHz
Capacitance Ratio
9.8
Capacitance Ratio Condition
C1/C28
Voltage - Peak Reverse (Max)
30 V
Diode Type
Single
Q @ Vr, F
-
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
SC-80
Supplier Device Package
SCD-80
BB 555 E7912 PDF Datasheet
BB 555 E7912 Related Parts
BB 545 E7908
BB 545 E7908
Infineon Technologies
DIODE VAR CAP 30V 20MA SOD-323
BB 555 E7902
BB 555 E7902
Infineon Technologies
DIODE VAR CAP 30V 20MA SCD-80
BB 555 E7908
BB 555 E7908
Infineon Technologies
DIODE VAR CAP 30V 20MA SCD-80
BB 565 E7902
BB 565 E7902
Infineon Technologies
DIODE VAR CAP 30V 20MA SCD-80
BB 565 E7908
BB 565 E7908
Infineon Technologies
DIODE VAR CAP 30V 20MA SCD-80
BB 565 H7908
BB 565 H7908
Infineon Technologies
VARIABLE CAPACITANCE DIODE
BB 639 E7906
BB 639 E7906
Infineon Technologies
DIODE VAR CAP 30V 20MA SOD-323
BB 659 E7902
BB 659 E7902
Infineon Technologies
DIODE VAR CAP 30V 20MA SCD-80
BB 659 E7908
BB 659 E7908
Infineon Technologies
DIODE VAR CAP 30V 20MA SCD-80
BB 659C E7902
BB 659C E7902
Infineon Technologies
DIODE VAR CAP 30V 20MA SCD-80
BB 659C E7912
BB 659C E7912
Infineon Technologies
DIODE VARIABLE 30V 20MA SCD-80
BB 664 E7902
BB 664 E7902
Infineon Technologies
DIODE VAR CAP 30V 20MA SCD-80
BB 555 E7912 Description

## Overview of Infineon Technologies BB 555 E7912

The BB 555 E7912 is a Schottky barrier diode manufactured by Infineon Technologies, designed for high-performance applications requiring low forward voltage drop, fast switching speed, and high current handling. It is primarily used in power rectification, voltage clamping, and protection circuits. The BB 555 E7912 offers excellent efficiency and is ideal for low voltage, high-current environments where power loss needs to be minimized. Its robust construction makes it a preferred choice for both industrial and automotive applications.

## Key Specifications

* Type: Schottky Barrier Diode
* Package Type: DO-201AD
* Maximum Reverse Voltage (V\_R): 40V
* Forward Voltage (V\_F): 0.45V at 1A
* Average Forward Current (I\_F(av)): 5A
* Peak Forward Current (I\_FM): 50A (8.3ms pulse)
* Reverse Leakage Current (I\_R): 10µA at 40V
* Reverse Recovery Time (t\_rr): 10ns
* Operating Temperature (T\_j): -55°C to +150°C
* Storage Temperature (T\_stg): -55°C to +150°C
* Power Dissipation (P\_d): 1W
* Thermal Resistance Junction-to-Ambient (R\_θJA): 60°C/W

## Electrical Characteristics

1. Maximum Reverse Voltage (V\_R): The maximum reverse voltage rating of 40V means that this diode can be used in low to medium-voltage applications, where it provides excellent reverse voltage protection and reliable operation under standard conditions.

2. Forward Voltage (V\_F): The typical forward voltage is 0.45V at 1A, which is low for a Schottky diode. This low voltage drop helps to minimize power losses during the conduction state, making the BB 555 E7912 efficient for high-power rectification.

3. Average Forward Current (I\_F(av)): The 5A average forward current rating indicates the diode's capacity to handle moderate current in continuous operation. This makes the device suitable for applications in power supplies, motor drives, and other power management systems.

4. Peak Forward Current (I\_FM): The diode can handle peak forward currents of 50A for 8.3ms, which is useful in situations where current spikes occur, such as in switching power supplies, motor control, and surge protection circuits.

5. Reverse Leakage Current (I\_R): The reverse leakage current is very low at 10µA at 40V, which is crucial for minimizing power loss during the reverse bias state. Low leakage current also ensures better performance in power-sensitive applications, where efficiency is key.

6. Reverse Recovery Time (t\_rr): With a reverse recovery time of 10ns, the diode offers fast switching capability, which is essential in high-frequency circuits such as RF systems, communication devices, and high-speed power conversion applications.

## Thermal and Mechanical Characteristics

1. Power Dissipation (P\_d): The maximum power dissipation of 1W indicates the amount of heat that the diode can safely dissipate during operation. This is an important factor in ensuring the longevity and stability of the component under continuous current flow.

2. Thermal Resistance Junction-to-Ambient (R\_θJA): The thermal resistance of 60°C/W signifies the efficiency with which the diode can manage heat generated during operation. Lower thermal resistance is beneficial in keeping the junction temperature under control, thereby preventing overheating and failure.

3. Operating Temperature (T\_j): The diode is rated for an operating temperature range of -55°C to +150°C, making it suitable for use in a wide range of environments, including extreme temperatures. This broad temperature range allows the diode to function in automotive, industrial, and outdoor applications where temperature fluctuations are common.

4. Storage Temperature (T\_stg): The storage temperature range is also -55°C to +150°C, which makes it versatile for storage in diverse environmental conditions without damage or degradation.

## Applications

* Power Rectification: The low forward voltage and high current capability make the BB 555 E7912 ideal for power rectification in DC-DC converters, switching power supplies, and AC-DC converters. Its high efficiency reduces losses, improving the overall performance of power conversion systems.

* Voltage Clamping and Protection: The BB 555 E7912 can be used in voltage clamping circuits to protect sensitive components from voltage spikes, ensuring that voltages stay within safe operating ranges, especially in transient situations.

* Reverse Polarity Protection: In applications such as battery-powered systems or automotive electronics, this Schottky diode is used for reverse polarity protection, ensuring that components are shielded from damage caused by incorrect polarity connections.

* Motor Drives: The diode is commonly employed in motor drive circuits, where its fast switching capabilities and high current handling make it effective for controlling and protecting motors, especially in industrial machinery and electric vehicles.

* Solar Power Systems: The BB 555 E7912 is used in solar power applications for reverse current protection, ensuring that energy is not wasted or lost when the solar panel is not generating power.

* Power Management Systems: Given its low voltage drop, fast recovery time, and high current rating, the BB 555 E7912 is commonly used in power management circuits such as voltage regulators, inverters, and battery charging systems.

## Reliability and Durability

The BB 555 E7912 is designed for high reliability, especially in power management systems where failure is not an option. Its wide temperature range allows it to perform well in both extreme heat and cold environments, while its low forward voltage and fast recovery time ensure minimal power loss and quick response times. The DO-201AD package offers robust protection for the diode and efficient heat dissipation, ensuring long-term durability even in harsh conditions.

## Conclusion

The Infineon Technologies BB 555 E7912 is a highly efficient, versatile Schottky barrier diode designed for demanding applications in power rectification, voltage protection, and high-current circuits. Its low forward voltage, fast switching capabilities, and robust thermal performance make it suitable for use in various industries, including automotive, industrial, and renewable energy systems. With its reliability and durability in challenging environments, the BB 555 E7912 offers significant advantages in reducing power losses and improving the efficiency of electronic systems. Whether used in power supplies, motor control, or protection circuits, this diode provides high performance and long-term reliability.
BB 555 E7912 Compare Parts
  • BB 555 E7912 vs BB 844 E6327
  • BB 555 E7912 vs BB 833 E6433
  • BB 555 E7912 vs BB 814 E6433 GR1
  • BB 555 E7912 vs BB 814 B6327 GR1
  • BB 555 E7912 vs BB 804 SF3 E6327
  • BB 555 E7912 vs BB 804 SF2 E6327
  • BB 555 E7912 vs BB 689 E7908
  • BB 555 E7912 vs BB 689 E7903
  • BB 555 E7912 vs BB 689 E7902
  • BB 555 E7912 vs BB 664 H7902
  • BB 555 E7912 vs BB 664 E7902
  • BB 555 E7912 vs BB 659C E7912
  • BB 555 E7912 vs BB 659C E7902
  • BB 555 E7912 vs BB 659 E7908
  • BB 555 E7912 vs BB 659 E7902
  • BB 555 E7912 vs BB 639 E7906
  • BB 555 E7912 vs BB 565 H7908
  • BB 555 E7912 vs BB 565 E7908
  • BB 555 E7912 vs BB 565 E7902
  • BB 555 E7912 vs BB 555 E7908
  • BB 555 E7912 vs BB 555 E7902
  • BB 555 E7912 vs BB 545 E7908
  • BB 555 E7912 vs BB 689-02V E7908
  • BB 555 E7912 vs BB 689-02V E7902
  • BB 555 E7912 vs BB 664-02V E7902
  • BB 555 E7912 vs BB 659C-02V H7902
  • BB 555 E7912 vs BB 659C-02V E7912
  • BB 555 E7912 vs BB 659C-02V E7908
  • BB 555 E7912 vs BB 659C-02V E7902
  • BB 555 E7912 vs BB 565-02V E7902
  • BB 555 E7912 vs BB 555-02V E7912
  • BB 555 E7912 vs BB 555-02V E7902
  • Customer Reviews
    4.95 out of 5.00 stars from 126 customer reviews from all over the world
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!