D2KB10
D2KB10
Active
Description:  GLASS PASSIVATED BRIDGE RECTIFIE
Manufacturer:  HY Electronic
Datasheet:   D2KB10 Datasheet
History Price: $0.55600
In Stock: 46100
D2KB10 Specification
Specification
Part No
D2KB10
Category
Diodes - Bridge Rectifiers
Manufacturer
HY Electronic
Series
D2K
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Single Phase
Technology
Standard
Voltage - Peak Reverse (Max)
100 V
Current - Average Rectified (Io)
2 A
Voltage - Forward (Vf) (Max) @ If
1.05 V @ 1 A
Current - Reverse Leakage @ Vr
10 μA @ 100 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
4-ESIP
Supplier Device Package
D3K
D2KB10 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 117 customer reviews from all over the world
Vanessa Lima Ferreira
Brazil
5 stars
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
5 stars
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
5 stars
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
5 stars
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
5 stars
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
Aino Kallio
Finland
5 stars
2026-03-26 10:13
Tested and it worked. Everything came.