Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Diodes - Bridge Rectifiers
/ Diotec Semiconductor GBU8B
GBU8B
Active
Diodes - Bridge Rectifiers
Description:
1BRect, 100V, 8A
Manufacturer:
Diotec Semiconductor
Datasheet:
GBU8B Datasheet
History Price: $1.73360
In Stock: 41800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
GBU8B Specification
Specification
Part No
GBU8B
Category
Diodes - Bridge Rectifiers
Manufacturer
Diotec Semiconductor
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Single Phase
Technology
Standard
Voltage - Peak Reverse (Max)
100 V
Current - Average Rectified (Io)
5.6 A
Voltage - Forward (Vf) (Max) @ If
1 V @ 8 A
Current - Reverse Leakage @ Vr
5 μA @ 100 V
Operating Temperature
-50 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
4-SIP, GBU
Supplier Device Package
GBU
GBU8B PDF Datasheet
GBU8B Datasheet
Click and Download: GBU8B Datasheet
GBU8B Related Parts
GBU10005
SMC Diode Solutions
BRIDGE RECT 1PHASE 50V 10A GBU
GBU10005
Diodes Inc
BRIDGE RECT 1PHASE 50V 10A GBU
GBU1001
Diodes Inc
BRIDGE RECT 1PHASE 100V 10A GBU
GBU1001
SMC Diode Solutions
BRIDGE RECT 1PHASE 100V 10A GBU
GBU1001 D2G
Taiwan Semiconductor
BRIDGE RECT 1PHASE 50V 10A GBU
GBU1001HD2G
Taiwan Semiconductor
BRIDGE RECT 1PHASE 50V 10A GBU
GBU1002
SMC Diode Solutions
BRIDGE RECT 1PHASE 200V 10A GBU
GBU1002
Diodes Inc
BRIDGE RECT 1PHASE 200V 10A GBU
GBU1002 D2G
Taiwan Semiconductor
BRIDGE RECT 1PHASE 100V 10A GBU
GBU1002HD2G
Taiwan Semiconductor
BRIDGE RECT 1PHASE 100V 10A GBU
GBU1003 D2G
Taiwan Semiconductor
BRIDGE RECT 1PHASE 200V 10A GBU
GBU1003HD2G
Taiwan Semiconductor
BRIDGE RECT 1PHASE 200V 10A GBU
GBU8B Compare Parts
GBU8B vs GBUK8G
GBU8B vs GBUK8D
GBU8B vs GBUK8D
GBU8B vs GBUE2560-M3/P
GBU8B vs GBU8MP_T0_00101
GBU8B vs GBU8M-T
GBU8B vs GBU8M-T
GBU8B vs GBU8M-M3/51
GBU8B vs GBU8M-M3/45
GBU8B vs GBU8M-E3/51
GBU8B vs GBU8M-E3/45
GBU8B vs GBU8M-BP
GBU8B vs GBU8M
GBU8B vs GBU8KS
GBU8B vs GBU8K-T
GBU8B vs GBU8K-T
GBU8B vs GBU8K-M3/51
GBU8B vs GBU8K-M3/45
GBU8B vs GBU8K-E3/51
GBU8B vs GBU8K-E3/45
GBU8B vs GBU8K-BP
GBU8B vs GBU8K
GBU8B vs GBU8J-T
GBU8B vs GBU8J-T
GBU8B vs GBU8J-M3/51
GBU8B vs GBU8J-M3/45
GBU8B vs GBU8J-E3/51
GBU8B vs GBU8J-E3/45
GBU8B vs GBU8J-BP
GBU8B vs GBU8J
GBU8B vs GBU8G-T
GBU8B vs GBU8G-T
GBU8B vs GBU8G-M3/51
GBU8B vs GBU8G-M3/45
GBU8B vs GBU8G-E3/51
GBU8B vs GBU8G-E3/45
GBU8B vs GBU8G-BP
GBU8B vs GBU8G
GBU8B vs GBU8D-T
GBU8B vs GBU8D-T
Customer Reviews
4.95 out of 5.00 stars from 74 customer reviews from all over the world
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
Aino Kallio
Finland
2026-03-26 10:13
Tested and it worked. Everything came.
Daniel Oliveira
Brazil
2026-03-26 08:32
Great product as ad
Paula Martínez
Spain
2026-03-26 01:49
Life-long transistors for replacement