GBU8B
GBU8B
Active
Description:  1BRect, 100V, 8A
Manufacturer:  Diotec Semiconductor
Datasheet:   GBU8B Datasheet
History Price: $1.73360
In Stock: 41800
GBU8B vs GBUK8D
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Diode Type
Single Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
100 V
190 V
Current - Average Rectified (Io)
5.6 A
8 A
Voltage - Forward (Vf) (Max) @ If
1 V @ 8 A
900 mV @ 8 A
Current - Reverse Leakage @ Vr
5 μA @ 100 V
5 μA @ 190 V
Operating Temperature
-50 ℃ ~ 150 ℃ (TJ)
-50 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
4-SIP, GBU
4-SIP, GBU
Supplier Device Package
GBU
GBU