1N4595R
1N4595R
Active
Description:  DIODE GP REV 1.2KV 150A DO8
Manufacturer:  Solid State
Datasheet:   1N4595R Datasheet
History Price: $15.50000
In Stock: 11200
1N4595R Specification
Specification
Part No
1N4595R
Category
Diodes - Rectifiers - Single
Manufacturer
Solid State
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard, Reverse Polarity
Voltage - DC Reverse (Vr) (Max)
1200 V
Current - Average Rectified (Io)
150A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 200 A
Speed
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
50 μA @ 1200 V
Capacitance @ Vr, F
-
Mounting Type
Stud Mount
Package / Case
DO-205AA, DO-8, Stud
Supplier Device Package
DO-8
Operating Temperature - Junction
-65 ℃ ~ 200 ℃
1N4595R PDF Datasheet
1N4595R Related Parts
1N4001
1N4001
Diotec Semiconductor
DIODE GEN PURP 50V 1A DO41
1N4001
1N4001
Micro Commercial Components
DIODE GEN PURP 50V 1A DO41
1N4001
1N4001
onsemi
DIODE GEN PURP 50V 1A DO41
1N4001
1N4001
SMC Diode Solutions
DIODE GEN PURP 50V 1A DO41
1N4001-B
1N4001-B
Diodes Inc
DIODE GEN PURP 50V 1A DO41
1N4001-E3/53
1N4001-E3/53
Vishay
DIODE GEN PURP 50V 1A DO204AL
1N4001-E3/54
1N4001-E3/54
Vishay
DIODE GEN PURP 50V 1A DO204AL
1N4001-E3/73
1N4001-E3/73
Vishay
DIODE GEN PURP 50V 1A DO204AL
1N4001-N-2-2-BP
1N4001-N-2-2-BP
Micro Commercial Components
DIODE GEN PURP 50V 1A DO41
1N4001-N-2-4-AP
1N4001-N-2-4-AP
Micro Commercial Components
DIODE GEN PURP 50V 1A DO41
1N4001-T
1N4001-T
Diodes Inc
DIODE GEN PURP 50V 1A DO41
1N4001-TP
1N4001-TP
Micro Commercial Components
DIODE GEN PURP 50V 1A DO41
1N4595R Compare Parts
  • 1N4595R vs 1N4948GPHE3/73
  • 1N4595R vs 1N4948GPHE3/54
  • 1N4595R vs 1N4948GP/54
  • 1N4595R vs 1N4948GP/1
  • 1N4595R vs 1N4948GP-TP
  • 1N4595R vs 1N4948GP-M3/73
  • 1N4595R vs 1N4948GP-M3/54
  • 1N4595R vs 1N4948GP-E3/73
  • 1N4595R vs 1N4948GP-E3/54
  • 1N4595R vs 1N4948GP-AP
  • 1N4595R vs 1N4948-TP
  • 1N4595R vs 1N4948-AP
  • 1N4595R vs 1N4947GPHM3/73
  • 1N4595R vs 1N4947GPHE3/73
  • 1N4595R vs 1N4947GPHE3/54
  • 1N4595R vs 1N4947GP-TP
  • 1N4595R vs 1N4947GP-M3/73
  • 1N4595R vs 1N4947GP-M3/54
  • 1N4595R vs 1N4947GP-E3/73
  • 1N4595R vs 1N4947GP-E3/54
  • 1N4595R vs 1N4947GP-E3/53
  • 1N4595R vs 1N4947GP-AP
  • 1N4595R vs 1N4947-TP
  • 1N4595R vs 1N4947-AP
  • 1N4595R vs 1N4946GPHE3/73
  • 1N4595R vs 1N4946GPHE3/54
  • 1N4595R vs 1N4946GP-TP
  • 1N4595R vs 1N4946GP-M3/73
  • 1N4595R vs 1N4946GP-M3/54
  • 1N4595R vs 1N4946GP-E3/73
  • 1N4595R vs 1N4946GP-E3/54
  • 1N4595R vs 1N4946GP-AP
  • 1N4595R vs 1N4946/TR
  • 1N4595R vs 1N4946-TP
  • 1N4595R vs 1N4946-AP
  • 1N4595R vs 1N4944GPHE3/73
  • 1N4595R vs 1N4944GPHE3/54
  • 1N4595R vs 1N4944GP-TP
  • 1N4595R vs 1N4944GP-M3/73
  • 1N4595R vs 1N4944GP-M3/54
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!