Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Diodes - Bridge Rectifiers
/ Taiwan Semiconductor KBL602G
KBL602G
Active
Diodes - Bridge Rectifiers
Description:
DIODE BRIDGE 6A 100V KBL
Manufacturer:
Taiwan Semiconductor
Datasheet:
KBL602G Datasheet
History Price: Active
In Stock: 19600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
KBL602G Specification
Specification
Part No
KBL602G
Category
Diodes - Bridge Rectifiers
Manufacturer
Taiwan Semiconductor
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Single Phase
Technology
Standard
Voltage - Peak Reverse (Max)
100 V
Current - Average Rectified (Io)
6 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 6 A
Current - Reverse Leakage @ Vr
10 μA @ 100 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
4-SIP, KBL
Supplier Device Package
KBL
KBL602G Related Parts
KBL005
Fairchild Semiconductor
BRIDGE RECTIFIER DIODE
KBL005
onsemi
BRIDGE RECT 1PHASE 50V 4A KBL
KBL005-E4/51
Vishay
BRIDGE RECT 1PHASE 50V 4A KBL
KBL01
onsemi
BRIDGE RECT 1PHASE 100V 4A KBL
KBL01-E4/51
Vishay
BRIDGE RECT 1PHASE 100V 4A KBL
KBL01/1
Vishay
BRIDGE RECT 1PHASE 100V 4A KBL
KBL02
onsemi
BRIDGE RECT 1PHASE 200V 4A KBL
KBL02-E4/51
Vishay
BRIDGE RECT 1PHASE 200V 4A KBL
KBL04
Fairchild Semiconductor
BRIDGE RECTIFIER DIODE
KBL04
onsemi
BRIDGE RECT 1PHASE 400V 4A KBL
KBL04-E4/51
Vishay
BRIDGE RECT 1PHASE 400V 4A KBL
KBL04/1
Vishay
BRIDGE RECT 1PHASE 400V 4A KBL
KBL602G Compare Parts
KBL602G vs KBL610
KBL602G vs KBL608
KBL602G vs KBL607G T0G
KBL602G vs KBL607G
KBL602G vs KBL606G T0G
KBL602G vs KBL606G
KBL602G vs KBL606
KBL602G vs KBL605G T0G
KBL602G vs KBL605G
KBL602G vs KBL604G T0G
KBL602G vs KBL604G
KBL602G vs KBL603G T0G
KBL602G vs KBL603G T0
KBL602G vs KBL603G
KBL602G vs KBL602G T0G
KBL602G vs KBL602G T0
KBL602G vs KBL601G T0G
KBL602G vs KBL601G T0
KBL602G vs KBL601G
KBL602G vs KBL410-G
KBL602G vs KBL410
KBL602G vs KBL410
KBL602G vs KBL408-G
KBL602G vs KBL408
KBL602G vs KBL407G T0G
KBL602G vs KBL407G
KBL602G vs KBL406G T0G
KBL602G vs KBL406G
KBL602G vs KBL406-G
KBL602G vs KBL406
KBL602G vs KBL406
KBL602G vs KBL405G T0G
KBL602G vs KBL405G
KBL602G vs KBL404G T0G
KBL602G vs KBL404G
KBL602G vs KBL404-G
KBL602G vs KBL403G T0G
KBL602G vs KBL403G T0
KBL602G vs KBL403G
KBL602G vs KBL402G T0G
Customer Reviews
4.95 out of 5.00 stars from 152 customer reviews from all over the world
Mindaugas Arvydas
Lithuania
2026-03-13 23:56
5 star seller
Vanessa Torres
Spain
2026-03-12 09:28
Well packed, it performs its function.
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed