FDS8880
FDS8880
Active
Description:  MOSFET N-CH 30V 11.6A 8SOIC
Manufacturer:  onsemi
Datasheet:   FDS8880 Datasheet
History Price: $0.87000
In Stock: 19700
FDS8880 Specification
Specification
Part No
FDS8880
Category
Transistors - FETs, MOSFETs - Single
Manufacturer
onsemi
Series
PowerTrench
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
FET Type
N-Channel
Technology
MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss)
30 V
Current - Continuous Drain (Id) @ 25℃
11.6A (Ta)
Drive Voltage (Max Rds On, Min Rds On)
4.5V, 10V
Rds On (Max) @ Id, Vgs
10mOhm @ 11.6A, 10V
Vgs(th) (Max) @ Id
2.5V @ 250μA
Gate Charge (Qg) (Max) @ Vgs
30 nC @ 10 V
Vgs (Max)
?0V
Input Capacitance (Ciss) (Max) @ Vds
1235 pF @ 15 V
FET Feature
-
Power Dissipation (Max)
2.5W (Ta)
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
8-SOIC
Package / Case
8-SOIC (0.154", 3.90mm Width)
FDS8880 PDF Datasheet
FDS8880 Related Parts
FDS2070N3
FDS2070N3
Fairchild Semiconductor
MOSFET N-CH 150V 4.1A 8SO
FDS2070N7
FDS2070N7
Fairchild Semiconductor
MOSFET N-CH 150V 4.1A 8SO
FDS2170N3
FDS2170N3
Fairchild Semiconductor
MOSFET N-CH 200V 3A 8SOIC
FDS2170N7
FDS2170N7
Fairchild Semiconductor
MOSFET N-CH 200V 3A 8SOIC
FDS2570
FDS2570
Fairchild Semiconductor
N-CHANNEL POWER MOSFET
FDS2572
FDS2572
onsemi
MOSFET N-CH 150V 4.9A 8SOIC
FDS2572
FDS2572
Fairchild Semiconductor
POWER FIELD-EFFECT TRANSISTOR, 4
FDS2582
FDS2582
onsemi
MOSFET N-CH 150V 4.1A 8SOIC
FDS2670
FDS2670
onsemi
MOSFET N-CH 200V 3A 8SOIC
FDS2672
FDS2672
onsemi
MOSFET N-CH 200V 3.9A 8SOIC
FDS2672
FDS2672
Fairchild Semiconductor
POWER FIELD-EFFECT TRANSISTOR, 3
FDS2672-F085
FDS2672-F085
onsemi
MOSFET N-CH 200V 3.9A 8SOIC
FDS8880 Description
The onsemi FDS8880 is a dual N-channel MOSFET that is widely used in various applications, including power management, load switching, and DC-DC converters. This device is particularly recognized for its low on-resistance, high-speed switching capabilities, and compact packaging, making it suitable for a range of consumer and industrial electronic applications.

## Key Specifications:

1. Device Type: Dual N-channel MOSFET
2. Package Type: The FDS8880 is typically available in a compact SO-8 package, which is advantageous for space-constrained designs on printed circuit boards (PCBs).
3. Maximum Drain-Source Voltage (V_DS): The FDS8880 can handle a maximum V_DS of 30V, making it suitable for low to medium voltage applications.
4. Continuous Drain Current (I_D): The device supports a continuous drain current of up to 8A at a case temperature of 25°C. This rating may vary based on the thermal management and PCB layout.
5. Pulsed Drain Current (I_DM): The maximum pulsed drain current is rated at 30A, allowing for brief surges in current without damaging the device.
6. On-Resistance (R_DS(on)): One of the key features of the FDS8880 is its low on-resistance, typically around 10 mΩ at V_GS = 10V. This low R_DS(on) contributes to reduced power losses and improved efficiency in applications.
7. Gate Threshold Voltage (V_GS(th)): The gate threshold voltage is specified between 1V to 2.5V, indicating the voltage required to turn the MOSFET on. This low threshold allows for compatibility with low-voltage control signals.
8. Input Capacitance (C_iss): The input capacitance is approximately 1200 pF, which affects the switching speed and drive requirements.
9. Total Gate Charge (Q_g): The total gate charge is around 20 nC at V_GS = 10V, which is an important parameter for determining the drive requirements and switching losses.
10. Thermal Resistance (RθJA): The thermal resistance from junction to ambient is typically around 50°C/W, which is crucial for thermal management in high-power applications.

## Applications:

The FDS8880 is suitable for a wide range of applications, including:

- Power Management: Used in power supply circuits to switch power efficiently.
- Load Switching: Ideal for controlling power to various loads in consumer electronics.
- DC-DC Converters: Commonly used in buck and boost converters for efficient voltage regulation.
- Battery Management Systems: Utilized in systems that require efficient switching to manage battery charging and discharging.

## Advantages:

- High Efficiency: The low on-resistance minimizes conduction losses, making it ideal for high-efficiency applications.
- Compact Size: The SO-8 package allows for space-saving designs, which is critical in modern electronics.
- Versatile: Suitable for a variety of applications due to its robust electrical characteristics.

## Conclusion:

The onsemi FDS8880 is a versatile and efficient dual N-channel MOSFET that meets the demands of modern electronic applications. Its low on-resistance, high current handling capabilities, and compact package make it an excellent choice for engineers looking to optimize power management and switching performance in their designs. With its reliable performance and efficiency, the FDS8880 is a preferred choice in various power-related applications.
FDS8880 Compare Parts
  • FDS8880 vs FDS9435A
  • FDS8880 vs FDS9435A
  • FDS8880 vs FDS9431A-F085
  • FDS8880 vs FDS9431A-F085
  • FDS8880 vs FDS9431A
  • FDS8880 vs FDS9431A
  • FDS8880 vs FDS9412A
  • FDS8880 vs FDS9412
  • FDS8880 vs FDS9412
  • FDS8880 vs FDS9400A
  • FDS8880 vs FDS9400A
  • FDS8880 vs FDS8984-F085
  • FDS8880 vs FDS8960C
  • FDS8880 vs FDS8928A
  • FDS8880 vs FDS8896
  • FDS8880 vs FDS8896
  • FDS8880 vs FDS8884
  • FDS8880 vs FDS8882
  • FDS8880 vs FDS8878-F123
  • FDS8880 vs FDS8878
  • FDS8880 vs FDS8878
  • FDS8880 vs FDS8876
  • FDS8880 vs FDS8876
  • FDS8880 vs FDS8874
  • FDS8880 vs FDS8874
  • FDS8880 vs FDS8870_G
  • FDS8880 vs FDS8870
  • FDS8880 vs FDS8842NZ
  • FDS8880 vs FDS8840NZ
  • FDS8880 vs FDS8817NZ
  • FDS8880 vs FDS8813NZ
  • FDS8880 vs FDS8812NZ
  • FDS8880 vs FDS8690
  • FDS8880 vs FDS8672S
  • FDS8880 vs FDS8670
  • FDS8880 vs FDS8670
  • FDS8880 vs FDS86540
  • FDS8880 vs FDS86540
  • FDS8880 vs FDS8638
  • FDS8880 vs FDS86267P
  • Customer Reviews
    4.95 out of 5.00 stars from 153 customer reviews from all over the world
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé