BD680
BD680
Active
Description:  TRANS PNP DARL 80V 4A SOT32-3
Manufacturer:  STMicroelectronics
Datasheet:   BD680 Datasheet
History Price: $1.06000
In Stock: 28000
BD680 Specification
Specification
Part No
BD680
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
PNP - Darlington
Current - Collector (Ic) (Max)
4 A
Voltage - Collector Emitter Breakdown (Max)
80 V
Vce Saturation (Max) @ Ib, Ic
2.5V @ 30mA, 1.5A
Current - Collector Cutoff (Max)
500μA
DC Current Gain (hFE) (Min) @ Ic, Vce
750 @ 1.5A, 3V
Power - Max
40 W
Frequency - Transition
-
Operating Temperature
150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-225AA, TO-126-3
Supplier Device Package
SOT-32-3
BD680 PDF Datasheet
BD680 Related Parts
BD675
BD675
onsemi
TRANS NPN DARL 45V 4A TO126
BD675A
BD675A
onsemi
TRANS NPN DARL 45V 4A TO126
BD675AG
BD675AG
onsemi
TRANS NPN DARL 45V 4A TO126
BD675AS
BD675AS
Fairchild Semiconductor
TRANS NPN DARL 45V 4A TO126-3
BD675AS-ON
BD675AS-ON
onsemi
TRANS NPN DARL 45V 4A TO126-3
BD675G
BD675G
onsemi
TRANS NPN DARL 45V 4A TO126
BD676
BD676
onsemi
TRANS PNP DARL 45V 4A TO126
BD676A
BD676A
onsemi
TRANS PNP DARL 45V 4A TO126
BD676AG
BD676AG
onsemi
TRANS PNP DARL 45V 4A TO126
BD676AS
BD676AS
Fairchild Semiconductor
TRANS PNP DARL 45V 4A TO126-3
BD676G
BD676G
onsemi
TRANS PNP DARL 45V 4A TO126
BD677
BD677
STMicroelectronics
TRANS NPN DARL 60V 4A SOT32-3
BD680 Description
The STMicroelectronics BD680 is a high-performance, low-dropout (LDO) voltage regulator designed for various applications requiring stable and efficient power supply. This device is particularly suitable for powering sensitive analog and digital circuits, including microcontrollers, RF devices, and other low-power applications. The BD680 is known for its excellent line and load regulation, low noise, and high power supply rejection ratio (PSRR), making it a reliable choice for designers seeking to ensure stable voltage levels in their systems.

## Key Features

1. Low Dropout Voltage: The BD680 features a low dropout voltage, typically around 0.2V at a load current of 100mA. This characteristic allows the regulator to maintain a stable output voltage even when the input voltage is close to the output voltage, which is particularly useful in battery-powered applications.

2. Wide Input Voltage Range: The device can operate with an input voltage range of 3V to 15V, providing flexibility for various power supply configurations. This wide range makes the BD680 suitable for use in different applications, from portable devices to industrial equipment.

3. Adjustable Output Voltage: The BD680 offers an adjustable output voltage option, allowing designers to set the desired output voltage using external resistors. This feature is beneficial for applications requiring specific voltage levels.

4. High Power Supply Rejection Ratio (PSRR): The BD680 exhibits a high PSRR, typically around 70dB at low frequencies. This characteristic ensures that variations in the input voltage do not significantly affect the output voltage, providing stable performance in noisy environments.

5. Low Quiescent Current: The regulator has a low quiescent current of approximately 30µA, which is advantageous for battery-operated devices, as it helps extend battery life by minimizing power consumption when the device is in standby mode.

6. Thermal Protection: The BD680 includes built-in thermal shutdown protection, which prevents the device from overheating and ensures reliable operation under varying load conditions.

7. Compact Package: The BD680 is available in a compact SOT-23 package, making it suitable for space-constrained applications. This small form factor allows for easy integration into various circuit designs.

## Specifications

- Device Type: Low Dropout Voltage Regulator (LDO)
- Input Voltage Range: 3V to 15V
- Output Voltage Range: Adjustable (typically from 1.2V to 12V)
- Dropout Voltage: 0.2V (at 100mA load)
- Output Current: Up to 150mA
- Quiescent Current: 30µA (typical)
- Power Supply Rejection Ratio (PSRR): 70dB (at low frequencies)
- Thermal Shutdown: Yes
- Operating Temperature Range: -40°C to +125°C
- Package Type: SOT-23

## Applications

The STMicroelectronics BD680 is suitable for a wide range of applications, including:

- Battery-Powered Devices: Ideal for portable electronics where low quiescent current and low dropout voltage are critical for extending battery life.
- Microcontroller Power Supply: Provides stable voltage for microcontrollers and digital circuits, ensuring reliable operation.
- RF and Analog Circuits: Used in RF applications and analog signal processing circuits where low noise and high PSRR are essential.
- Consumer Electronics: Employed in various consumer electronic devices, including audio equipment, sensors, and communication devices.

## Conclusion

The STMicroelectronics BD680 is a versatile and efficient low-dropout voltage regulator that offers a combination of low dropout voltage, wide input voltage range, and adjustable output voltage. Its high power supply rejection ratio and low quiescent current make it an excellent choice for a variety of applications, particularly in battery-powered and sensitive electronic devices. With its compact package and robust performance, the BD680 is a valuable component for engineers looking to design reliable and efficient power management solutions in their products.
BD680 Compare Parts
  • BD680 vs BD682T
  • BD680 vs BD682S
  • BD680 vs BD682G
  • BD680 vs BD682
  • BD680 vs BD682
  • BD680 vs BD681STU-ON
  • BD680 vs BD681STU
  • BD680 vs BD681S
  • BD680 vs BD681S
  • BD680 vs BD681G
  • BD680 vs BD681
  • BD680 vs BD681
  • BD680 vs BD680G
  • BD680 vs BD680ASTU
  • BD680 vs BD680AG
  • BD680 vs BD680A
  • BD680 vs BD680A
  • BD680 vs BD679G
  • BD680 vs BD679AG
  • BD680 vs BD679A
  • BD680 vs BD679
  • BD680 vs BD679
  • BD680 vs BD678G
  • BD680 vs BD678AS
  • BD680 vs BD678AG
  • BD680 vs BD678A
  • BD680 vs BD678
  • BD680 vs BD678
  • BD680 vs BD677G
  • BD680 vs BD677AS-ON
  • BD680 vs BD677AS
  • BD680 vs BD677AG
  • BD680 vs BD677A
  • BD680 vs BD677
  • BD680 vs BD677
  • BD680 vs BD676G
  • BD680 vs BD676AS
  • BD680 vs BD676AG
  • BD680 vs BD676A
  • BD680 vs BD676
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.