Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Transistors - Bipolar (BJT) - Single
/ onsemi BD676G
BD676G
Obsolete
Transistors - Bipolar (BJT) - Single
Description:
TRANS PNP DARL 45V 4A TO126
Manufacturer:
onsemi
Datasheet:
BD676G Datasheet
History Price: Obsolete
In Stock: 31600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BD676G Specification
Specification
Part No
BD676G
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
PNP - Darlington
Current - Collector (Ic) (Max)
4 A
Voltage - Collector Emitter Breakdown (Max)
45 V
Vce Saturation (Max) @ Ib, Ic
2.5V @ 30mA, 1.5A
Current - Collector Cutoff (Max)
500μA
DC Current Gain (hFE) (Min) @ Ic, Vce
750 @ 1.5A, 3V
Power - Max
40 W
Frequency - Transition
-
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-225AA, TO-126-3
Supplier Device Package
TO-126
BD676G PDF Datasheet
BD676G Datasheet
Click and Download: BD676G Datasheet
BD676G Related Parts
BD675
onsemi
TRANS NPN DARL 45V 4A TO126
BD675A
onsemi
TRANS NPN DARL 45V 4A TO126
BD675AG
onsemi
TRANS NPN DARL 45V 4A TO126
BD675AS
Fairchild Semiconductor
TRANS NPN DARL 45V 4A TO126-3
BD675AS-ON
onsemi
TRANS NPN DARL 45V 4A TO126-3
BD675G
onsemi
TRANS NPN DARL 45V 4A TO126
BD676
onsemi
TRANS PNP DARL 45V 4A TO126
BD676A
onsemi
TRANS PNP DARL 45V 4A TO126
BD676AG
onsemi
TRANS PNP DARL 45V 4A TO126
BD676AS
Fairchild Semiconductor
TRANS PNP DARL 45V 4A TO126-3
BD677
STMicroelectronics
TRANS NPN DARL 60V 4A SOT32-3
BD677
onsemi
TRANS NPN DARL 60V 4A TO126
BD676G Compare Parts
BD676G vs BD682T
BD676G vs BD682S
BD676G vs BD682G
BD676G vs BD682
BD676G vs BD682
BD676G vs BD681STU-ON
BD676G vs BD681STU
BD676G vs BD681S
BD676G vs BD681S
BD676G vs BD681G
BD676G vs BD681
BD676G vs BD681
BD676G vs BD680G
BD676G vs BD680ASTU
BD676G vs BD680AG
BD676G vs BD680A
BD676G vs BD680A
BD676G vs BD680
BD676G vs BD680
BD676G vs BD679G
BD676G vs BD679AG
BD676G vs BD679A
BD676G vs BD679
BD676G vs BD679
BD676G vs BD678G
BD676G vs BD678AS
BD676G vs BD678AG
BD676G vs BD678A
BD676G vs BD678
BD676G vs BD678
BD676G vs BD677G
BD676G vs BD677AS-ON
BD676G vs BD677AS
BD676G vs BD677AG
BD676G vs BD677A
BD676G vs BD677
BD676G vs BD677
BD676G vs BD676AS
BD676G vs BD676AG
BD676G vs BD676A
Customer Reviews
4.95 out of 5.00 stars from 72 customer reviews from all over the world
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
Aino Kallio
Finland
2026-03-26 10:13
Tested and it worked. Everything came.
Daniel Oliveira
Brazil
2026-03-26 08:32
Great product as ad