ZMY11
ZMY11
Active
Description:  DIODE ZENER 11V 1.3W MELF
Manufacturer:  Diotec Semiconductor
Datasheet:   ZMY11 Datasheet
History Price: $0.07540
In Stock: 43200
ZMY11 Specification
Specification
Part No
ZMY11
Category
Diodes - Zener - Single
Manufacturer
Diotec Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Zener (Nom) (Vz)
11 V
Tolerance
?%
Power - Max
1.3 W
Impedance (Max) (Zzt)
4 Ohms
Current - Reverse Leakage @ Vr
1 μA @ 5 V
Voltage - Forward (Vf) (Max) @ If
-
Operating Temperature
-50 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
DO-213AB, MELF
Supplier Device Package
MELF DO-213AB
ZMY11 PDF Datasheet
ZMY11 Related Parts
ZMY1
ZMY1
Diotec Semiconductor
DIODE ZENER 1V 1.3W MELF
ZMY1
ZMY1
Diotec Semiconductor
ZENERDIODE,MELF,0.77V,1.3W,5%
ZMY10
ZMY10
Diotec Semiconductor
DIODE ZENER 10V 1.3W MELF
ZMY10
ZMY10
Diotec Semiconductor
ZENERDIODE,MELF,10V,1.3W,5%
ZMY10-GS08
ZMY10-GS08
Vishay
DIODE ZENER 10V 1W DO213AB
ZMY10-GS18
ZMY10-GS18
Vishay
DIODE ZENER 10V 1W DO213AB
ZMY100
ZMY100
Diotec Semiconductor
DIODE ZENER 100V 1.3W MELF
ZMY100
ZMY100
Diotec Semiconductor
ZENERDIODE,MELF,100V,1.3W,5%
ZMY10B
ZMY10B
Diotec Semiconductor
Zener, 10V, 1.3W, 2%
ZMY11-GS08
ZMY11-GS08
Vishay
DIODE ZENER 11V 1W DO213AB
ZMY11-GS18
ZMY11-GS18
Vishay
DIODE ZENER 11V 1W DO213AB
ZMY110
ZMY110
Diotec Semiconductor
DIODE ZENER 110V 1.3W MELF
ZMY11 Compare Parts
  • ZMY11 vs ZMYB6V2-GS18
  • ZMY11 vs ZMY9V1-GS18
  • ZMY11 vs ZMY91-GS18
  • ZMY11 vs ZMY91-GS08
  • ZMY11 vs ZMY91
  • ZMY11 vs ZMY91
  • ZMY11 vs ZMY9.1G
  • ZMY11 vs ZMY9.1G
  • ZMY11 vs ZMY82-GS18
  • ZMY11 vs ZMY82-GS08
  • ZMY11 vs ZMY82
  • ZMY11 vs ZMY82
  • ZMY11 vs ZMY8.2G
  • ZMY11 vs ZMY8.2G
  • ZMY11 vs ZMY75B
  • ZMY11 vs ZMY75-GS18
  • ZMY11 vs ZMY75-GS08
  • ZMY11 vs ZMY75
  • ZMY11 vs ZMY75
  • ZMY11 vs ZMY7.5G
  • ZMY11 vs ZMY7.5G
  • ZMY11 vs ZMY6B8G
  • ZMY11 vs ZMY68B
  • ZMY11 vs ZMY68-GS18
  • ZMY11 vs ZMY68-GS08
  • ZMY11 vs ZMY68
  • ZMY11 vs ZMY68
  • ZMY11 vs ZMY62B
  • ZMY11 vs ZMY62-GS18
  • ZMY11 vs ZMY62-GS08
  • ZMY11 vs ZMY62
  • ZMY11 vs ZMY62
  • ZMY11 vs ZMY6.8G
  • ZMY11 vs ZMY6.8G
  • ZMY11 vs ZMY6.2G
  • ZMY11 vs ZMY6.2G
  • ZMY11 vs ZMY5B6G
  • ZMY11 vs ZMY5B1G
  • ZMY11 vs ZMY56B
  • ZMY11 vs ZMY56-GS18
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description