ZMC6B8
ZMC6B8
Active
Description:  DIODE ZENER 6.8V 500MW MICROMELF
Manufacturer:  Diotec Semiconductor
Datasheet:   ZMC6B8 Datasheet
History Price: $0.06800
In Stock: 33300
ZMC6B8 Specification
Specification
Part No
ZMC6B8
Category
Diodes - Zener - Single
Manufacturer
Diotec Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Zener (Nom) (Vz)
6.8 V
Tolerance
?%
Power - Max
500 mW
Impedance (Max) (Zzt)
8 Ohms
Current - Reverse Leakage @ Vr
100 nA @ 3 V
Voltage - Forward (Vf) (Max) @ If
-
Operating Temperature
-50 ℃ ~ 175 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
2-SMD, No Lead
Supplier Device Package
MicroMELF
ZMC6B8 PDF Datasheet
ZMC6B8 Related Parts
ZMC10
ZMC10
Diotec Semiconductor
ZENER DIODE, QUADRO MICROMELF, 9
ZMC11
ZMC11
Diotec Semiconductor
DIODE ZENER 11V 500MW SOD80C
ZMC11
ZMC11
Diotec Semiconductor
ZENERDIODE,SOD-106,11V,0.5W,5%
ZMC12
ZMC12
Diotec Semiconductor
DIODE ZENER 12V 500MW MICROMELF
ZMC12
ZMC12
Diotec Semiconductor
ZENERDIODE,SOD-106,12V,0.5W,5%
ZMC12B
ZMC12B
Diotec Semiconductor
ZENER, SOD-106, 12V, 0.5W, 2%
ZMC13
ZMC13
Diotec Semiconductor
DIODE ZENER 13V 500MW SOD80C
ZMC13
ZMC13
Diotec Semiconductor
ZENERDIODE,SOD-106,13V,0.5W,5%
ZMC15
ZMC15
Diotec Semiconductor
DIODE ZENER 15V 500MW SOD80C
ZMC15
ZMC15
Diotec Semiconductor
ZENERDIODE,SOD-106,15V,0.5W,5%
ZMC15B
ZMC15B
Diotec Semiconductor
ZENER, SOD-106, 15V, 0.5W, 2%
ZMC16
ZMC16
Diotec Semiconductor
DIODE ZENER 16V 500MW SOD80C
ZMC6B8 Compare Parts
  • ZMC6B8 vs ZMC9.1
  • ZMC6B8 vs ZMC9.1
  • ZMC6B8 vs ZMC8.2
  • ZMC6B8 vs ZMC8.2
  • ZMC6B8 vs ZMC7B5
  • ZMC6B8 vs ZMC7B5
  • ZMC6B8 vs ZMC75
  • ZMC6B8 vs ZMC75
  • ZMC6B8 vs ZMC7.5
  • ZMC6B8 vs ZMC7.5
  • ZMC6B8 vs ZMC68
  • ZMC6B8 vs ZMC68
  • ZMC6B8 vs ZMC62
  • ZMC6B8 vs ZMC62
  • ZMC6B8 vs ZMC6.8
  • ZMC6B8 vs ZMC6.8
  • ZMC6B8 vs ZMC6.2
  • ZMC6B8 vs ZMC6.2
  • ZMC6B8 vs ZMC5B6
  • ZMC6B8 vs ZMC5B6
  • ZMC6B8 vs ZMC5B1
  • ZMC6B8 vs ZMC5B1
  • ZMC6B8 vs ZMC56
  • ZMC6B8 vs ZMC56
  • ZMC6B8 vs ZMC51
  • ZMC6B8 vs ZMC51
  • ZMC6B8 vs ZMC5.6
  • ZMC6B8 vs ZMC5.1
  • ZMC6B8 vs ZMC5.1
  • ZMC6B8 vs ZMC47
  • ZMC6B8 vs ZMC47
  • ZMC6B8 vs ZMC43
  • ZMC6B8 vs ZMC43
  • ZMC6B8 vs ZMC4.7
  • ZMC6B8 vs ZMC4.7
  • ZMC6B8 vs ZMC4.3
  • ZMC6B8 vs ZMC4.3
  • ZMC6B8 vs ZMC3B6
  • ZMC6B8 vs ZMC39
  • ZMC6B8 vs ZMC39
  • Customer Reviews
    4.95 out of 5.00 stars from 89 customer reviews from all over the world
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store