MM5Z4V7B
MM5Z4V7B
Active
Description:  Zener, 4.7V, 0.3W, 2%
Manufacturer:  Diotec Semiconductor
Datasheet:   MM5Z4V7B Datasheet
History Price: $0.04170
In Stock: 41500
MM5Z4V7B Specification
Specification
Part No
MM5Z4V7B
Category
Diodes - Zener - Single
Manufacturer
Diotec Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Zener (Nom) (Vz)
4.7 V
Tolerance
?%
Power - Max
200 mW
Impedance (Max) (Zzt)
100 Ohms
Current - Reverse Leakage @ Vr
2 μA @ 1 V
Voltage - Forward (Vf) (Max) @ If
-
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
SC-79, SOD-523
Supplier Device Package
SOD-523
MM5Z4V7B PDF Datasheet
MM5Z4V7B Related Parts
MM5Z10
MM5Z10
Diotec Semiconductor
DIODE ZENER 10V 200MW SOD523
MM5Z10
MM5Z10
Diotec Semiconductor
ZENERDIODE,SOD-523,10V,0.3W,5%
MM5Z10B
MM5Z10B
Diotec Semiconductor
Zener, 10V, 0.3W, 2%
MM5Z10V
MM5Z10V
onsemi
DIODE ZENER 10V 200MW SOD523F
MM5Z10VT1
MM5Z10VT1
onsemi
DIODE ZENER 10V 200MW SOD523
MM5Z10VT1G
MM5Z10VT1G
onsemi
DIODE ZENER 10V 500MW SOD523
MM5Z10VT5G
MM5Z10VT5G
onsemi
DIODE ZENER 10V 500MW SOD523
MM5Z10VT5GF
MM5Z10VT5GF
Nexperia
VOLTAGE REGULATOR DIODES
MM5Z11
MM5Z11
Diotec Semiconductor
DIODE ZENER 11V 200MW SOD523
MM5Z11
MM5Z11
Diotec Semiconductor
ZENERDIODE,SOD-523,11V,0.3W,5%
MM5Z11V
MM5Z11V
Fairchild Semiconductor
DIODE ZENER 11V 0.2W 5.45% UNI
MM5Z11V
MM5Z11V
onsemi
ZENER DIODE, 11V, 5.45%, 0.2W, U
MM5Z4V7B Compare Parts
  • MM5Z4V7B vs MM5Z3V9T1
  • MM5Z4V7B vs MM5Z3V9ST1G
  • MM5Z4V7B vs MM5Z3V9ST1
  • MM5Z4V7B vs MM5Z3V9B
  • MM5Z4V7B vs MM5Z3V9B
  • MM5Z4V7B vs MM5Z3V9
  • MM5Z4V7B vs MM5Z3V9
  • MM5Z4V7B vs MM5Z3V9
  • MM5Z4V7B vs MM5Z3V9
  • MM5Z4V7B vs MM5Z3V6T5GF
  • MM5Z4V7B vs MM5Z3V6T5G
  • MM5Z4V7B vs MM5Z3V6T1G
  • MM5Z4V7B vs MM5Z3V6T1
  • MM5Z4V7B vs MM5Z3V6ST1G
  • MM5Z4V7B vs MM5Z3V6ST1
  • MM5Z4V7B vs MM5Z3V6B
  • MM5Z4V7B vs MM5Z3V6B
  • MM5Z4V7B vs MM5Z3V6
  • MM5Z4V7B vs MM5Z3V6
  • MM5Z4V7B vs MM5Z3V6
  • MM5Z4V7B vs MM5Z3V3T5GF
  • MM5Z4V7B vs MM5Z3V3T5G
  • MM5Z4V7B vs MM5Z3V3T1G
  • MM5Z4V7B vs MM5Z3V3T1
  • MM5Z4V7B vs MM5Z3V3ST1G
  • MM5Z4V7B vs MM5Z3V3ST1
  • MM5Z4V7B vs MM5Z3V3
  • MM5Z4V7B vs MM5Z3V3
  • MM5Z4V7B vs MM5Z3V3
  • MM5Z4V7B vs MM5Z3V0T5GF
  • MM5Z4V7B vs MM5Z3V0T5G
  • MM5Z4V7B vs MM5Z3V0T1G
  • MM5Z4V7B vs MM5Z3V0T1
  • MM5Z4V7B vs MM5Z3V0
  • MM5Z4V7B vs MM5Z3V0
  • MM5Z4V7B vs MM5Z3V0
  • MM5Z4V7B vs MM5Z39VT5G
  • MM5Z4V7B vs MM5Z39VT1G
  • MM5Z4V7B vs MM5Z39VT1
  • MM5Z4V7B vs MM5Z39V
  • Customer Reviews
    4.95 out of 5.00 stars from 71 customer reviews from all over the world
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you