FR2D-LTP
FR2D-LTP
Active
Description:  DIODE GEN PURP 200V 2A DO214AA
Datasheet:   FR2D-LTP Datasheet
History Price: $0.06600
In Stock: 25200
FR2D-LTP Specification
Specification
Part No
FR2D-LTP
Category
Diodes - Rectifiers - Single
Manufacturer
Micro Commercial Components
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
200 V
Current - Average Rectified (Io)
2A
Voltage - Forward (Vf) (Max) @ If
-
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
150 ns
Current - Reverse Leakage @ Vr
5 μA @ 200 V
Capacitance @ Vr, F
50pF @ 4V, 1MHz
Mounting Type
Surface Mount
Package / Case
DO-214AA, SMB
Supplier Device Package
DO-214AA (SMB)
Operating Temperature - Junction
-50 ℃ ~ 150 ℃
FR2D-LTP PDF Datasheet
FR2D-LTP Related Parts
FR201
FR201
SMC Diode Solutions
DIODE GEN PURP 50V 2A DO15
FR201-AP
FR201-AP
Micro Commercial Components
DIODE GEN PURP 50V 2A DO15
FR201-TP
FR201-TP
Micro Commercial Components
DIODE GEN PURP 50V 2A DO15
FR201G
FR201G
SMC Diode Solutions
DIODE GEN PURP 50V 2A DO15
FR201G A0G
FR201G A0G
Taiwan Semiconductor
DIODE GEN PURP 50V 2A DO204AC
FR201G B0G
FR201G B0G
Taiwan Semiconductor
DIODE GEN PURP 50V 2A DO204AC
FR201G R0G
FR201G R0G
Taiwan Semiconductor
DIODE GEN PURP 50V 2A DO204AC
FR201GA-G
FR201GA-G
Comchip Technology
DIODE GEN PURP 50V 2A DO15
FR201GB-G
FR201GB-G
Comchip Technology
DIODE GEN PURP 50V 2A DO15
FR201GP-AP
FR201GP-AP
Micro Commercial Components
DIODE GEN PURP 50V 2A DO15
FR201GP-TP
FR201GP-TP
Micro Commercial Components
DIODE GEN PURP 50V 2A DO15
FR201GT-G
FR201GT-G
Comchip Technology
DIODE GEN PURP 50V 2A DO15
FR2D-LTP Compare Parts
  • FR2D-LTP vs FR2YSMA
  • FR2D-LTP vs FR2XSMA
  • FR2D-LTP vs FR2XSMA
  • FR2D-LTP vs FR2WSMA
  • FR2D-LTP vs FR2WSMA
  • FR2D-LTP vs FR2TSMA
  • FR2D-LTP vs FR2TSMA
  • FR2D-LTP vs FR2M_R1_00001
  • FR2D-LTP vs FR2M-LTP
  • FR2D-LTP vs FR2M
  • FR2D-LTP vs FR2K_R1_00001
  • FR2D-LTP vs FR2K-LTP
  • FR2D-LTP vs FR2K
  • FR2D-LTP vs FR2K
  • FR2D-LTP vs FR2J_R1_00001
  • FR2D-LTP vs FR2JF_R1_00001
  • FR2D-LTP vs FR2JAFC_R1_00001
  • FR2D-LTP vs FR2J-LTP
  • FR2D-LTP vs FR2J
  • FR2D-LTP vs FR2J
  • FR2D-LTP vs FR2G_R1_00001
  • FR2D-LTP vs FR2GF_R1_00001
  • FR2D-LTP vs FR2GAFC_R1_00001
  • FR2D-LTP vs FR2G
  • FR2D-LTP vs FR2G
  • FR2D-LTP vs FR2D_R1_00001
  • FR2D-LTP vs FR2DF_R1_00001
  • FR2D-LTP vs FR2DAFC_R1_00001
  • FR2D-LTP vs FR2D
  • FR2D-LTP vs FR2D
  • FR2D-LTP vs FR2B_R1_00001
  • FR2D-LTP vs FR2BAFC_R1_00001
  • FR2D-LTP vs FR2B-LTP
  • FR2D-LTP vs FR2B
  • FR2D-LTP vs FR2B
  • FR2D-LTP vs FR2A_R1_00001
  • FR2D-LTP vs FR2AAFC_R1_00001
  • FR2D-LTP vs FR2A-LTP
  • FR2D-LTP vs FR2A
  • FR2D-LTP vs FR2A
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description