ER2J-LTP
ER2J-LTP
Active
Description:  DIODE GEN PURP 600V 2A DO214AA
Datasheet:   ER2J-LTP Datasheet
History Price: $0.43000
In Stock: 45200
ER2J-LTP Specification
Specification
Part No
ER2J-LTP
Category
Diodes - Rectifiers - Single
Manufacturer
Micro Commercial Components
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
600 V
Current - Average Rectified (Io)
2A
Voltage - Forward (Vf) (Max) @ If
1.7 V @ 2 A
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
35 ns
Current - Reverse Leakage @ Vr
5 μA @ 600 V
Capacitance @ Vr, F
15pF @ 4V, 1MHz
Mounting Type
Surface Mount
Package / Case
DO-214AA, SMB
Supplier Device Package
DO-214AA (SMB)
Operating Temperature - Junction
-65 ℃ ~ 175 ℃
ER2J-LTP PDF Datasheet
ER2J-LTP Related Parts
ER201A_R2_00001
ER201A_R2_00001
Panjit International
DIODE GEN PURP 150V 2A DO15
ER201_R2_00001
ER201_R2_00001
Panjit International
DIODE GEN PURP 100V 2A DO15
ER202_R2_00001
ER202_R2_00001
Panjit International
DIODE GEN PURP 200V 2A DO15
ER203_R2_00001
ER203_R2_00001
Panjit International
DIODE GEN PURP 300V 2A DO15
ER204_R2_00001
ER204_R2_00001
Panjit International
DIODE GEN PURP 400V 2A DO15
ER206_R2_00001
ER206_R2_00001
Panjit International
DIODE GEN PURP 600V 2A DO15
ER2A
ER2A
Diotec Semiconductor
DIODE GEN PURP 50V 2A SMB
ER2A-LTP
ER2A-LTP
Micro Commercial Components
DIODE GEN PURP 50V 2A DO214AA
ER2A_R1_00001
ER2A_R1_00001
Panjit International
DIODE GEN PURP 50V 2A SMB
ER2B
ER2B
Diotec Semiconductor
DIODE GEN PURP 100V 2A SMB
ER2B-LTP
ER2B-LTP
Micro Commercial Components
DIODE GEN PURP 100V 2A DO214AA
ER2BF_R1_00001
ER2BF_R1_00001
Panjit International
DIODE GEN PURP 100V 2A SMBF
ER2J-LTP Compare Parts
  • ER2J-LTP vs ER2M
  • ER2J-LTP vs ER2K
  • ER2J-LTP vs ER2J_R1_00001
  • ER2J-LTP vs ER2JF_R1_00001
  • ER2J-LTP vs ER2J
  • ER2J-LTP vs ER2J
  • ER2J-LTP vs ER2G_R1_00001
  • ER2J-LTP vs ER2GF_R1_00001
  • ER2J-LTP vs ER2G-LTP
  • ER2J-LTP vs ER2G
  • ER2J-LTP vs ER2G
  • ER2J-LTP vs ER2E_R1_00001
  • ER2J-LTP vs ER2E
  • ER2J-LTP vs ER2D_R1_00001
  • ER2J-LTP vs ER2DSMA-AQ
  • ER2J-LTP vs ER2DSMA
  • ER2J-LTP vs ER2DF_R2_00001
  • ER2J-LTP vs ER2D-LTP
  • ER2J-LTP vs ER2D-AQ
  • ER2J-LTP vs ER2D
  • ER2J-LTP vs ER2D
  • ER2J-LTP vs ER2C_R1_00001
  • ER2J-LTP vs ER2B_R1_00001
  • ER2J-LTP vs ER2BF_R1_00001
  • ER2J-LTP vs ER2B-LTP
  • ER2J-LTP vs ER2B
  • ER2J-LTP vs ER2A_R1_00001
  • ER2J-LTP vs ER2A-LTP
  • ER2J-LTP vs ER2A
  • ER2J-LTP vs ER206_R2_00001
  • ER2J-LTP vs ER204_R2_00001
  • ER2J-LTP vs ER203_R2_00001
  • ER2J-LTP vs ER202_R2_00001
  • ER2J-LTP vs ER201_R2_00001
  • ER2J-LTP vs ER201A_R2_00001
  • ER2J-LTP vs ER2K
  • ER2J-LTP vs ER2J
  • ER2J-LTP vs ER2G
  • ER2J-LTP vs ER2DSMA-AQ
  • ER2J-LTP vs ER2DSMA
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description