2BZX84C24
2BZX84C24
Active
Description:  ZENER SOT-23 24V 0.3W 5%
Manufacturer:  Diotec Semiconductor
Datasheet:   2BZX84C24 Datasheet
History Price: $0.03610
In Stock: 5200
2BZX84C24 Specification
Specification
Part No
2BZX84C24
Category
Diodes - Zener - Arrays
Manufacturer
Diotec Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Configuration
1 Pair Common Anode
Voltage - Zener (Nom) (Vz)
24 V
Tolerance
?%
Power - Max
300 mW
Impedance (Max) (Zzt)
80 Ohms
Current - Reverse Leakage @ Vr
50 nA @ 16.8 V
Voltage - Forward (Vf) (Max) @ If
-
Operating Temperature
-50 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
SOT-23-3 (TO-236)
2BZX84C24 PDF Datasheet
2BZX84C24 Related Parts
2BZX84B3V6
2BZX84B3V6
Diotec Semiconductor
ZENER SOT-23 3.6V 0.3W 2%
2BZX84B3V6
2BZX84B3V6
Diotec Semiconductor
ZENERDIODE,SOT-23,3.6V,0.3W,2%
2BZX84C10
2BZX84C10
Diotec Semiconductor
ZENER SOT-23 10V 0.3W 5%
2BZX84C10
2BZX84C10
Diotec Semiconductor
ZENERDIODE,SOT-23,10V,0.3W,5%
2BZX84C11
2BZX84C11
Diotec Semiconductor
ZENER SOT-23 11V 0.3W 5%
2BZX84C11
2BZX84C11
Diotec Semiconductor
ZENERDIODE,SOT-23,11V,0.3W,5%
2BZX84C12
2BZX84C12
Diotec Semiconductor
ZENER SOT-23 12V 0.3W 5%
2BZX84C12
2BZX84C12
Diotec Semiconductor
ZENERDIODE,SOT-23,12V,0.3W,5%
2BZX84C12-AQ
2BZX84C12-AQ
Diotec Semiconductor
ZENERDIODE,SOT-23,12V,0.3W,5%
2BZX84C13
2BZX84C13
Diotec Semiconductor
ZENER SOT-23 13V 0.3W 5%
2BZX84C13
2BZX84C13
Diotec Semiconductor
ZENERDIODE,SOT-23,13V,0.3W,5%
2BZX84C15
2BZX84C15
Diotec Semiconductor
ZENERDIODE,SOT-23,15V,0.3W,5%
2BZX84C24 Compare Parts
  • 2BZX84C24 vs 2BZX84C9V1
  • 2BZX84C24 vs 2BZX84C8V2
  • 2BZX84C24 vs 2BZX84C8V2
  • 2BZX84C24 vs 2BZX84C7V5
  • 2BZX84C24 vs 2BZX84C7V5
  • 2BZX84C24 vs 2BZX84C6V8-AQ
  • 2BZX84C24 vs 2BZX84C6V8
  • 2BZX84C24 vs 2BZX84C6V8
  • 2BZX84C24 vs 2BZX84C6V2
  • 2BZX84C24 vs 2BZX84C6V2
  • 2BZX84C24 vs 2BZX84C5V6
  • 2BZX84C24 vs 2BZX84C5V6
  • 2BZX84C24 vs 2BZX84C5V1
  • 2BZX84C24 vs 2BZX84C4V7
  • 2BZX84C24 vs 2BZX84C4V7
  • 2BZX84C24 vs 2BZX84C4V3
  • 2BZX84C24 vs 2BZX84C47
  • 2BZX84C24 vs 2BZX84C43
  • 2BZX84C24 vs 2BZX84C43
  • 2BZX84C24 vs 2BZX84C3V9
  • 2BZX84C24 vs 2BZX84C3V9
  • 2BZX84C24 vs 2BZX84C3V6
  • 2BZX84C24 vs 2BZX84C3V3
  • 2BZX84C24 vs 2BZX84C3V3
  • 2BZX84C24 vs 2BZX84C3V0
  • 2BZX84C24 vs 2BZX84C3V0
  • 2BZX84C24 vs 2BZX84C39
  • 2BZX84C24 vs 2BZX84C39
  • 2BZX84C24 vs 2BZX84C36
  • 2BZX84C24 vs 2BZX84C36
  • 2BZX84C24 vs 2BZX84C33
  • 2BZX84C24 vs 2BZX84C33
  • 2BZX84C24 vs 2BZX84C30
  • 2BZX84C24 vs 2BZX84C2V7
  • 2BZX84C24 vs 2BZX84C2V4
  • 2BZX84C24 vs 2BZX84C27
  • 2BZX84C24 vs 2BZX84C27
  • 2BZX84C24 vs 2BZX84C22
  • 2BZX84C24 vs 2BZX84C22
  • 2BZX84C24 vs 2BZX84C20
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend