SS3P5-E3/84A
SS3P5-E3/84A
Obsolete
Description:  DIODE SCHOTTKY 50V 3A DO220AA
Manufacturer:  Vishay
History Price: Obsolete
In Stock: 26800
SS3P5-E3/84A Specification
Specification
Part No
SS3P5-E3/84A
Category
Diodes - Rectifiers - Single
Manufacturer
Vishay
Series
eSMP
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Schottky
Voltage - DC Reverse (Vr) (Max)
50 V
Current - Average Rectified (Io)
3A
Voltage - Forward (Vf) (Max) @ If
780 mV @ 3 A
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
100 μA @ 50 V
Capacitance @ Vr, F
80pF @ 4V, 1MHz
Mounting Type
Surface Mount
Package / Case
DO-220AA
Supplier Device Package
DO-220AA (SMP)
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
SS3P5-E3/84A PDF Datasheet
SS3P5-E3/84A Related Parts
SS3003CH-TL-E
SS3003CH-TL-E
onsemi
DIODE SCHOTTKY 30V 3A 6CPH
SS3003CH-TL-W
SS3003CH-TL-W
onsemi
DIODE SCHOTTKY 30V 3A 6CPH
SS3020HE_R1_00001
SS3020HE_R1_00001
Panjit International
DIODE SCHOTTKY 20V 3A SOD123HE
SS3030HE_R1_00001
SS3030HE_R1_00001
Panjit International
DIODE SCHOTTKY 30V 3A SOD123HE
SS3040FL-F_R1_00001
SS3040FL-F_R1_00001
Panjit International
DIODE SCHOTTKY 40V SOD123FL
SS310
SS310
Taiwan Semiconductor
DIODE SCHOTTKY 100V 3A DO214AB
SS310
SS310
Yangjie Technology
DIODE SCHOTTKY 100V 3A DO214AB
SS310 M6G
SS310 M6G
Taiwan Semiconductor
DIODE GEN PURP 100V 3A DO214AB
SS310 R7G
SS310 R7G
Taiwan Semiconductor
DIODE GEN PURP 100V 3A DO214AB
SS310 V7G
SS310 V7G
Taiwan Semiconductor
DIODE SCHOTTKY 100V 3A DO214AB
SS310-HF
SS310-HF
Comchip Technology
DIODE SCHOTTKY 100V 3A DO214AC
SS310A
SS310A
Yangjie Technology
DIODE SCHOTTKY 100V 3A DO214AC
SS3P5-E3/84A Description
Product Overview: Vishay SS3P5-E3/84A

The Vishay SS3P5-E3/84A is a surface-mount Schottky barrier rectifier optimized for high-efficiency, low-voltage power conversion applications. Designed using advanced planar technology, it delivers low forward voltage drop and fast switching performance, making it suitable for applications in switching power supplies, polarity protection, reverse current blocking, and OR-ing diodes in DC-DC converters. Its compact SMB (DO-214AA) package supports automated PCB assembly and reflow soldering.

Key Features

* Low Forward Voltage Drop: Minimizes power losses and heat generation
* High Surge Current Capability: Withstands short-duration high-current events
* Guard Ring for Enhanced Ruggedness: Improves protection against excessive reverse voltage transients
* Surface Mount Package: SMB package ensures compact footprint and ease of integration in high-density PCBs
* Compliant with RoHS and Halogen-Free Standards

Electrical Characteristics

* Device Type: Schottky Barrier Rectifier

* Reverse Voltage (VR): 50 V (maximum repetitive peak reverse voltage)

* Average Forward Current (IF(AV)): 3 A (average rectified forward current at TL = 135°C with lead length 9.5 mm)

* Peak Forward Surge Current (IFSM): 80 A (8.3 ms single half-sine-wave, superimposed on rated load)

* Forward Voltage (VF):

* Typically 0.43 V at 3 A
* Maximum 0.55 V at 3 A
Low VF is crucial for minimizing conduction losses, especially in power efficiency-sensitive designs.

* Reverse Current (IR):

* Typ: 0.1 mA at VR = 50 V, TJ = 25°C
* Max: 0.5 mA at VR = 50 V, TJ = 25°C
* Max: 15 mA at VR = 50 V, TJ = 100°C
Reverse leakage current is a key consideration for low-standby-power applications.

Thermal and Mechanical Characteristics

* Operating Junction Temperature Range (TJ): -55°C to +150°C

* Storage Temperature Range (Tstg): -55°C to +150°C

* Thermal Resistance (RθJA): 75 °C/W (junction to ambient)

* Thermal Resistance (RθJL): 15 °C/W (junction to lead)
Proper heat sinking or PCB thermal design is essential to maintain reliability under sustained load.

* Power Dissipation: Approximately 2 W depending on PCB layout and ambient conditions

* Package Type: SMB (DO-214AA)

* Mounting Style: Surface-mount (SMT)

* Polarity Indicator: Cathode band on the body for easy orientation during assembly

* Terminal Finish: Matte tin-plated leads compatible with lead-free and leaded solder processes

Mechanical Dimensions

* Length: 4.57 mm
* Width: 3.94 mm
* Height: 2.41 mm
* Lead Pitch: Standard DO-214AA spacing suitable for automated pick-and-place machines
The compact size allows for high power density in modern circuit designs.

Reliability and Compliance

* Moisture Sensitivity Level (MSL): Level 1
* RoHS Compliant: Yes
* Halogen-Free: Yes
* AEC-Q101 Qualified: Not typically specified for this part; users requiring automotive-grade should confirm availability of Q101 variants
* UL Recognized: The product conforms to industry safety standards as a rectifier diode component in power circuits

Application Areas

* DC-DC Converters: Used as output rectifiers for synchronous and non-synchronous buck or boost topologies
* Switch Mode Power Supplies (SMPS): Output rectification and freewheeling diode functions
* Polarity Protection: Placed in series with the input to prevent damage from reversed polarity
* Reverse Blocking: Prevents current backflow into upstream sources or batteries
* Battery-Powered Equipment: Efficient current routing with minimal losses
* Automotive and Industrial Equipment: General-purpose rectification in robust environments

Advantages in Design

* High Efficiency: Low forward voltage drop translates directly to lower conduction losses and higher efficiency
* Thermal Performance: SMB package with low RθJL supports higher continuous current handling than smaller packages
* Design Flexibility: Suitable for a wide range of voltage and current requirements within 3 A / 50 V range
* Robust Surge Handling: 80 A surge capability ensures survivability in transient events such as inrush currents
* Low Reverse Leakage: Reduces energy loss in standby or low-load conditions

Design Considerations

* Heat Dissipation: Proper thermal management, such as optimized copper area or thermal vias, is necessary to ensure safe operation under continuous high-current conditions
* Parasitics: In high-frequency applications, PCB layout should minimize inductance and resistance to maintain switching integrity
* Reverse Leakage at High Temperature: Careful thermal design should be employed if the device operates at elevated junction temperatures to avoid leakage-related efficiency losses

Conclusion

The Vishay SS3P5-E3/84A is a versatile, efficient, and rugged Schottky rectifier ideal for applications requiring reliable low-voltage rectification, high surge handling, and compact surface-mount packaging. With a 3 A average forward current capability, 50 V reverse voltage rating, and low forward voltage drop, it supports efficient operation in both power conversion and protection circuits. Its SMB package provides a balance between size, power handling, and thermal performance, making it a strong candidate for use in consumer, industrial, and portable electronics.
SS3P5-E3/84A Compare Parts
  • SS3P5-E3/84A vs SS3P6LHM3_A/H
  • SS3P5-E3/84A vs SS3P6LHM3/87A
  • SS3P5-E3/84A vs SS3P6LHM3/86A
  • SS3P5-E3/84A vs SS3P6L-M3/87A
  • SS3P5-E3/84A vs SS3P6L-M3/86A
  • SS3P5-E3/84A vs SS3P6L-E3/87A
  • SS3P5-E3/84A vs SS3P6L-E3/86A
  • SS3P5-E3/84A vs SS3P6HM3/85A
  • SS3P5-E3/84A vs SS3P6HM3/84A
  • SS3P5-E3/84A vs SS3P6HE3/85A
  • SS3P5-E3/84A vs SS3P6HE3/84A
  • SS3P5-E3/84A vs SS3P6-M3/85A
  • SS3P5-E3/84A vs SS3P6-M3/84A
  • SS3P5-E3/84A vs SS3P6-E3/85A
  • SS3P5-E3/84A vs SS3P6-E3/84A
  • SS3P5-E3/84A vs SS3P5LHM3_A/I
  • SS3P5-E3/84A vs SS3P5LHM3_A/H
  • SS3P5-E3/84A vs SS3P5LHM3/87A
  • SS3P5-E3/84A vs SS3P5LHM3/86A
  • SS3P5-E3/84A vs SS3P5L-M3/87A
  • SS3P5-E3/84A vs SS3P5L-M3/86A
  • SS3P5-E3/84A vs SS3P5HM3/85A
  • SS3P5-E3/84A vs SS3P5HM3/84A
  • SS3P5-E3/84A vs SS3P5HE3/85A
  • SS3P5-E3/84A vs SS3P5HE3/84A
  • SS3P5-E3/84A vs SS3P5-M3/85A
  • SS3P5-E3/84A vs SS3P5-M3/84A
  • SS3P5-E3/84A vs SS3P5-E3/85A
  • SS3P5-E3/84A vs SS3P4LHM3_A/I
  • SS3P5-E3/84A vs SS3P4LHM3_A/H
  • SS3P5-E3/84A vs SS3P4LHM3/87A
  • SS3P5-E3/84A vs SS3P4LHM3/86A
  • SS3P5-E3/84A vs SS3P4L-M3/87A
  • SS3P5-E3/84A vs SS3P4L-M3/86A
  • SS3P5-E3/84A vs SS3P4L-E3/87A
  • SS3P5-E3/84A vs SS3P4L-E3/86A
  • SS3P5-E3/84A vs SS3P4HM3J/84A
  • SS3P5-E3/84A vs SS3P4HM3/85A
  • SS3P5-E3/84A vs SS3P4HM3/84A
  • SS3P5-E3/84A vs SS3P4HE3/85A
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.