S3AB
S3AB
Active
Description:  DIODE GEN PURP 50V 3A SMB
Manufacturer:  SMC Diode Solutions
Datasheet:   S3AB Datasheet
History Price: $0.08625
In Stock: 13150
S3AB Specification
Specification
Part No
S3AB
Category
Diodes - Rectifiers - Single
Manufacturer
SMC Diode Solutions
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
50 V
Current - Average Rectified (Io)
3A
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 3 A
Speed
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
2.5 μs
Current - Reverse Leakage @ Vr
5 μA @ 50 V
Capacitance @ Vr, F
60pF @ 4V, 1MHz
Mounting Type
Surface Mount
Package / Case
DO-214AA, SMB
Supplier Device Package
SMB (DO-214AA)
Operating Temperature - Junction
-65 ℃ ~ 150 ℃
S3AB PDF Datasheet
S3AB Related Parts
S3A
S3A
onsemi
DIODE GEN PURP 50V 3A SMC
S3A
S3A
SMC Diode Solutions
DIODE GEN PURP 50V 3A SMC
S3A
S3A
Diotec Semiconductor
DIODE GEN PURP 50V 3A SMC
S3A
S3A
Fairchild Semiconductor
DIODE GEN PURP 50V 3A SMC
S3A
S3A
Micro Commercial Components
DIODE GEN PURP 50V 3A SMC
S3A
S3A
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
S3A M6G
S3A M6G
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
S3A R7G
S3A R7G
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
S3A V6G
S3A V6G
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
S3A V7G
S3A V7G
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
S3A-13
S3A-13
Diodes Inc
DIODE GEN PURP 50V 3A SMC
S3A-13-F
S3A-13-F
Diodes Inc
DIODE GEN PURP 50V 3A SMC
S3AB Compare Parts
  • S3AB vs S3ASMB
  • S3AB vs S3AHR7G
  • S3AB vs S3AHM6G
  • S3AB vs S3AHE3_A/I
  • S3AB vs S3AHE3_A/H
  • S3AB vs S3AHE3/9AT
  • S3AB vs S3AHE3/57T
  • S3AB vs S3AFJHM3/I
  • S3AB vs S3AFJ-M3/I
  • S3AB vs S3AFGHM3/I
  • S3AB vs S3AFG-M3/I
  • S3AB vs S3ABHR5G
  • S3AB vs S3ABHM4G
  • S3AB vs S3ABH
  • S3AB vs S3AB-TP
  • S3AB vs S3AB-13-F
  • S3AB vs S3AB-13
  • S3AB vs S3AB R5G
  • S3AB vs S3AB M4G
  • S3AB vs S3A-TP
  • S3AB vs S3A-M3/9AT
  • S3AB vs S3A-M3/57T
  • S3AB vs S3A-E3/9AT
  • S3AB vs S3A-E3/57T
  • S3AB vs S3A-CT
  • S3AB vs S3A-AU_R1_000A1
  • S3AB vs S3A-13-F
  • S3AB vs S3A-13
  • S3AB vs S3A V7G
  • S3AB vs S3A V6G
  • S3AB vs S3A R7G
  • S3AB vs S3A M6G
  • S3AB vs S3A
  • S3AB vs S3A
  • S3AB vs S3A
  • S3AB vs S3A
  • S3AB vs S3A
  • S3AB vs S3A
  • S3AB vs S3AH
  • S3AB vs S3AC-HF
  • Customer Reviews
    4.95 out of 5.00 stars from 77 customer reviews from all over the world
    Simon Roy
    France
    5 stars
    2025-02-26 00:39
    The account is there. To test
    Laura Vitale
    Italy
    5 stars
    2025-02-25 21:15
    Excellent. Arrived in 18 days from order. Blisterati. Thank you
    Théo Simon
    France
    5 stars
    2025-02-25 20:09
    Very good products quality price.
    Amélie Dubois
    France
    5 stars
    2025-02-25 19:03
    Great!!! Impeccable order, fast delivery. You are champions !!!
    Mariana Núñez
    Spain
    5 stars
    2025-02-25 15:04
    Great seller, fast delivery and excellent communication.
    Romain Bernard
    France
    5 stars
    2025-02-25 14:34
    Like the description, fast shipping, perfect.