GBJ2510-G
GBJ2510-G
Active
Description:  BRIDGE RECT 1PHASE 1KV 25A GBJ
Manufacturer:  Comchip Technology
Datasheet:   GBJ2510-G Datasheet
History Price: $1.59220
In Stock: 25300
GBJ2510-G Specification
Specification
Part No
GBJ2510-G
Category
Diodes - Bridge Rectifiers
Manufacturer
Comchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Single Phase
Technology
Standard
Voltage - Peak Reverse (Max)
1 kV
Current - Average Rectified (Io)
25 A
Voltage - Forward (Vf) (Max) @ If
1 V @ 12.5 A
Current - Reverse Leakage @ Vr
10 μA @ 1000 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
4-SIP, GBJ
Supplier Device Package
GBJ
GBJ2510-G PDF Datasheet
GBJ2510-G Related Parts
GBJ10005
GBJ10005
SMC Diode Solutions
BRIDGE RECT 1PHASE 50V 10A GBJ
GBJ10005
GBJ10005
Diodes Inc
BRIDGE RECT 1PHASE 50V 10A GBJ
GBJ10005-BP
GBJ10005-BP
Micro Commercial Components
BRIDGE RECT 1PHASE 50V 10A GBJ
GBJ10005-F
GBJ10005-F
Diodes Inc
BRIDGE RECT 1PHASE 50V 10A GBJ
GBJ10005-G
GBJ10005-G
Comchip Technology
BRIDGE RECT 1PHASE 50V 10A GBJ
GBJ1001
GBJ1001
SMC Diode Solutions
BRIDGE RECT 1PHASE 100V 10A GBJ
GBJ1001
GBJ1001
Diodes Inc
BRIDGE RECT 1PHASE 100V 10A GBJ
GBJ1001-BP
GBJ1001-BP
Micro Commercial Components
BRIDGE RECT 1PHASE 100V 10A GBJ
GBJ1001-F
GBJ1001-F
Diodes Inc
BRIDGE RECT 1PHASE 100V 10A GBJ
GBJ1002
GBJ1002
SMC Diode Solutions
BRIDGE RECT 1PHASE 200V 10A GBJ
GBJ1002
GBJ1002
Diodes Inc
BRIDGE RECT 1PHASE 200V 10A GBJ
GBJ1002-BP
GBJ1002-BP
Micro Commercial Components
BRIDGE RECT 1PHASE 200V 10A GBJ
GBJ2510-G Description
The Comchip Technology GBJ2510-G is a high-performance bridge rectifier designed for various power applications, including power supplies, battery chargers, and other electronic devices that require efficient rectification of AC voltage to DC voltage. This component is known for its reliability, compact size, and ability to handle high current loads. Below is a detailed introduction to the GBJ2510-G, including its specifications and features.

## 1. Product Overview

The GBJ2510-G is a bridge rectifier that consists of four diodes arranged in a bridge configuration. This allows it to convert alternating current (AC) into direct current (DC) efficiently. The device is particularly suitable for applications where space is limited, as it is available in a compact package that facilitates easy integration into various electronic circuits.

## 2. Key Specifications

- Type: Bridge Rectifier
- Maximum Reverse Voltage (VR): 1000V
- Maximum Forward Current (IF): 25A
- Peak Forward Voltage Drop (VF): 1.1V (at IF = 25A)
- Operating Temperature Range: -40°C to +125°C
- Storage Temperature Range: -40°C to +150°C
- Package Type: GBJ (standard package)
- Thermal Resistance (Junction to Ambient): 50°C/W

## 3. Features

- High Voltage Rating: The GBJ2510-G can handle reverse voltages up to 1000V, making it suitable for high-voltage applications.
- High Current Capacity: With a maximum forward current rating of 25A, this bridge rectifier can efficiently manage significant power loads.
- Low Forward Voltage Drop: The low forward voltage drop of 1.1V ensures minimal power loss during operation, enhancing overall efficiency.
- Compact Design: The GBJ package design allows for easy mounting and integration into various circuit layouts, making it ideal for space-constrained applications.
- Wide Operating Temperature Range: The device operates effectively across a wide temperature range, ensuring reliability in diverse environmental conditions.

## 4. Application Areas

The GBJ2510-G is widely used in various applications, including:
- Power supply circuits
- Battery chargers
- AC to DC converters
- Industrial equipment
- Consumer electronics

## 5. Typical Application Circuit

In a typical application, the GBJ2510-G can be used in power supply circuits to convert AC voltage from the mains into a usable DC voltage. The bridge rectifier is connected to the AC input, and the output provides a rectified DC voltage that can be further filtered and regulated for use in electronic devices. Proper heat sinking may be required to manage thermal performance, especially in high-current applications.

## 6. Conclusion

The Comchip Technology GBJ2510-G is a reliable and efficient bridge rectifier that offers high voltage and current handling capabilities, making it an excellent choice for various power applications. Its compact design, low forward voltage drop, and wide operating temperature range enhance its versatility and performance in electronic circuits. For more detailed information, engineers should refer to the official datasheet provided by Comchip Technology, which includes comprehensive technical specifications and application guidelines.
GBJ2510-G Compare Parts
  • GBJ2510-G vs GBJL3510-BP
  • GBJ2510-G vs GBJL2510-BP
  • GBJ2510-G vs GBJL2506
  • GBJ2510-G vs GBJL2506
  • GBJ2510-G vs GBJL2010-BP
  • GBJ2510-G vs GBJL1510-BP
  • GBJ2510-G vs GBJL1508
  • GBJ2510-G vs GBJL1010-BP
  • GBJ2510-G vs GBJA1510-BP
  • GBJ2510-G vs GBJA1010-BP
  • GBJ2510-G vs GBJ810-F
  • GBJ2510-G vs GBJ810
  • GBJ2510-G vs GBJ810
  • GBJ2510-G vs GBJ810
  • GBJ2510-G vs GBJ808-F
  • GBJ2510-G vs GBJ808
  • GBJ2510-G vs GBJ806-F
  • GBJ2510-G vs GBJ806-BP
  • GBJ2510-G vs GBJ806
  • GBJ2510-G vs GBJ806
  • GBJ2510-G vs GBJ804-F
  • GBJ2510-G vs GBJ804
  • GBJ2510-G vs GBJ802-F
  • GBJ2510-G vs GBJ802
  • GBJ2510-G vs GBJ801-F
  • GBJ2510-G vs GBJ801
  • GBJ2510-G vs GBJ8005-F
  • GBJ2510-G vs GBJ8005
  • GBJ2510-G vs GBJ610-F
  • GBJ2510-G vs GBJ610
  • GBJ2510-G vs GBJ610
  • GBJ2510-G vs GBJ610
  • GBJ2510-G vs GBJ610
  • GBJ2510-G vs GBJ608-F
  • GBJ2510-G vs GBJ608
  • GBJ2510-G vs GBJ608
  • GBJ2510-G vs GBJ606-F
  • GBJ2510-G vs GBJ606
  • GBJ2510-G vs GBJ606
  • GBJ2510-G vs GBJ606
  • Customer Reviews
    4.95 out of 5.00 stars from 109 customer reviews from all over the world
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested
    Yago
    Brazil
    5 stars
    2026-03-11 22:56
    Got everything right and well packed
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK